- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Wire Form | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Product Length (mm) | Diameter | Length | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRLQW331M450V30X35SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 330uF | EAR99 | Low | 1.01 | - | - | 1156@5Min | 1380 | - | - | - | 2000 | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 450VDC | - | - | - | - | - | - | 30 X 35 | - | - | - | 35 | RoHS Compliant | - | ||
![]() NRLMW221M450V30X40F NIC Components | In Stock | - | - | - | - | - | - | 2 | 220uF | EAR99 | Low | 0.678 | - | - | 943.93@5Min | 1000 | 0.8 | - | - | 2000 | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 450VDC | - | - | - | - | - | - | 30 X 40 | - | - | - | 40 | RoHS Compliant | - | ||
![]() NRLPW680M450V22X25SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 68uF | EAR99 | Low | 4.877 | - | - | 524@5Min | 500 | - | 10(mm) | 3000(hr) | 3000 | - | - | 105 | -40 | Through Hole | Through Hole | -40C to 105C | - | - | - | - | - | - | - | - | Not Required(mm) | 22 | No | - | - | - | - | Not Required(mm) | - | 10 | 20% | Not Required | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | 68000000(pF) | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Not Required | Polar | - | 450VDC | - | 500(mA) | - | - | - | 4.877(ohm) | 22 X 25 | Not Required(mm) | - | - | 25 | RoHS Compliant | - | ||
![]() NRLRW222M63V25X25SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 2200uF | EAR99 | Low | 0.227 | - | - | - | 1820 | - | - | - | 3000 | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 63VDC | - | - | - | - | - | - | 25 X 25 | - | - | - | 25 | RoHS Compliant | - | ||
![]() NRLQW221M400V25X30SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 220uF | EAR99 | Low | 1.51 | - | - | 889@5Min | 1100 | - | - | - | 2000 | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 400VDC | - | - | - | - | - | - | 25 X 30 | - | - | - | 30 | RoHS Compliant | - | ||
![]() NRLQW681M450V35X50SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 680uF | EAR99 | Low | 0.49 | - | - | 1659@5Min | 2100 | - | - | - | 2000 | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | 8532220040 | - | - | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 450VDC | - | - | - | - | - | - | 35 X 50 | - | - | - | 50 | RoHS Compliant | - | ||
![]() NRLRW223M25V30X35SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 22000uF | EAR99 | Low | 0.034 | - | - | - | 4040 | - | - | - | 3000 | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | High Density Design|Long Life|High Ripple Current|Low Profile | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 25VDC | - | - | - | - | - | - | 30 X 35 | - | - | - | 35 | RoHS Compliant | - | ||
![]() NRSA222M16V12.5X25TBF NIC Components | In Stock | - | - | - | - | - | - | 2 | 2200uF | EAR99 | Standard | 0.136 | - | - | 1056@1Min|352@2Min | 1200 | 0.6 | - | - | 2000 | - | - | 85 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 12.5 | - | - | - | - | - | - | - | 5 | - | Long Lead | Ammo | 20% | - | - | Obsolete | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | - | Polar | - | 16VDC | - | - | - | - | - | - | 12.5 X 25 | - | - | - | 25 | RoHS Compliant | - | ||
![]() NRLQW151M450V22X35SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 150uF | EAR99 | Low | 2.21 | - | - | 779@5Min | 790 | - | - | - | 2000 | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 450VDC | - | - | - | - | - | - | 22 X 35 | - | - | - | 35 | RoHS Compliant | - | ||
![]() NRE-HS101M160V16X20F NIC Components | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 100uF | EAR99 | Standard | 3.32 | - | NIC COMPONENTS CORP | 740@1Min|345@5Min | 381 | 0.8 | - | - | 2000 | NIC Components Corp | NRE-HS101M160V16X20F | 105 | -40 | Through Hole | - | - | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | - | 16 | - | 5.43 | - | Yes | - | - | Radial Leads|High Temperature|High CV|Polarized | 7.5 | - | Long Lead | Bulk | 20% | e3 | Yes | Active | - | EAR99 | Electrolytic | Matte Tin (Sn) | - | - | 8532.22.00.20 | 100 µF | BULK | 7.5 mm | - | Aluminum Cylindrical Can | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | 160 V | 160VDC | 0.74 mA | 381 mA | 0.2 | 20% | 20% | - | 16 X 20 | - | 16 mm | 20 mm | 20 | RoHS Compliant | - | ||
![]() NRLM103M50V25X50F NIC Components | In Stock | - | - | - | - | - | - | 2 | 10000uF | EAR99 | Low | 0.036 | - | - | - | 4970 | 0.8 | - | - | 2000 | - | - | 85 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 50VDC | - | - | - | - | - | - | 25 X 50 | - | - | - | 50 | RoHS Compliant | - | ||
![]() NACEW1R0M50V4X5.5TRF NIC Components | In Stock | - | - | - | - | - | - | 2 | 1uF | EAR99 | Standard | 166 | - | - | 3@2Min | 7 | - | - | - | 1000 | - | - | 105 | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | 50VDC | - | - | - | - | - | - | 4 X 5.5 | - | - | - | 5.5(Max) | RoHS Compliant | - | ||
![]() NRLMW821M100V25X25F NIC Components | In Stock | - | - | - | - | - | - | 2 | 820uF | EAR99 | Low | 0.202 | - | - | - | 1400 | 0.8 | - | - | 2000 | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 100VDC | - | - | - | - | - | - | 25 X 25 | - | - | - | 25 | RoHS Compliant | - | ||
![]() NRLMW471M250V30X35F NIC Components | In Stock | - | - | - | - | - | - | 2 | 470uF | EAR99 | Low | 0.353 | - | - | 1028.35@5Min | 1400 | 0.8 | - | - | 2000 | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 250VDC | - | - | - | - | - | - | 30 X 35 | - | - | - | 35 | RoHS Compliant | - | ||
![]() NACZF101M63V12.5X17TR13T2 NIC Components | In Stock | - | - | - | - | - | - | 2 | 100uF | EAR99 | Low | - | 8532.22.00.20 | - | 3@2Min | 1020 | - | - | - | 5000 | - | - | 105 | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 12.5 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 20% | - | - | Obsolete | - | - | Electrolytic | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | 63VDC | - | - | - | - | - | - | 12.5 X 17 | - | - | - | 17(Max) | RoHS non-compliant | - | ||
![]() NRLRW223M16V30X30SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 22000uF | EAR99 | Low | 0.038 | - | - | - | 3360 | - | - | - | 3000 | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 16VDC | - | - | - | - | - | - | 30 X 30 | - | - | - | 30 | RoHS Compliant | - | ||
![]() NMC0805X7R472K50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Tape and Reel | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 4.7 nF | - | - | 1.25 mm | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | ||
![]() NRLRW222M100V25X45SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 2200uF | EAR99 | Low | 0.151 | - | - | - | 2550 | - | 10(mm) | 3000(hr) | 3000 | - | - | 105 | -40 | Through Hole | Through Hole | -40C to 105C | - | - | - | - | - | - | - | - | Not Required(mm) | 25 | No | - | - | - | - | Not Required(mm) | High Ripple Current|Long Life|Low Profile|High Density Design | 10 | 20% | Not Required | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | 2200000000(pF) | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Not Required | Polar | - | 100VDC | - | 2550(mA) | - | - | - | 0.151(ohm) | 25 X 45 | Not Required(mm) | - | - | 45 | RoHS Compliant | - | ||
![]() NRLMW332M63V35X25F NIC Components | In Stock | - | - | - | - | - | - | 2 | 3300uF | EAR99 | Low | 0.09 | - | - | - | 2500 | 0.8 | - | - | 2000 | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | 8532220040 | - | - | 10 | - | - | Bulk | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | 63VDC | - | - | - | - | - | - | 35 X 25 | - | - | - | 25 | RoHS Compliant | - | ||
![]() NRWP471M50V10X20TBF NIC Components | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | 2 | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 470μF | AMMO PACK | 5mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 50V | - | 0.235mA | 600mA | 0.12 | 20% | 20% | 420 mΩ | - | - | 10mm | 20mm | - | Non-RoHS Compliant | Lead Free |