- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Custom Capabilities | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPC470M6.3D6XATR500F NIC Components | In Stock | - | Datasheet | - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (DRY/SOLID) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | NPC | - | e4 | - | - | 2 | - | EAR99 | - | Gold (Au) | - | - | 8532.22.00.20 | 47μF | TR, 13 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 6.3V | - | 2917 | - | 0.0118mA | 3000mA | - | 0.05 | 20% | 20% | 13 mΩ | - | - | - | 1.9mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() NRE-S470M16V5X7TBF NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 47μF | Box | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 5.65Ohm | POLARIZED | - | - | 16V | 500 μm | - | - | - | 59mA | 1000 hours | - | - | - | - | - | - | 5mm | 7mm | - | - | No | RoHS Compliant | - | ||
![]() NSP221M4D6ZATRF NIC Components | 36 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 220μF | TR, 13 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 4V | - | 2917 | - | 0.088mA | 3000mA | - | 0.06 | 20% | 20% | 9 mΩ | - | - | - | 1.9mm | 7.3mm | 4.3mm | - | RoHS Compliant | - | ||
![]() NRLM682M35V22X35F NIC Components | In Stock | - | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 6.8mF | - | - | - | - | 10mm | - | - | 66mOhm | POLARIZED | - | - | 35V | - | - | - | 1.46356mA | 3.68A | - | 0.35 | - | - | - | - | - | 22mm | 35mm | - | - | No | RoHS Compliant | - | ||
![]() NATT101M100V16X17HLSF NIC Components | In Stock | - | - | 12 Weeks | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -40°C | - | 100μF | TR, 15 INCH | - | - | - | - | - | - | - | POLARIZED | - | - | 100V | - | 6464 | - | 0.1mA | 500mA | - | 0.1 | - | - | 240 mΩ | - | - | 16mm | 17mm | 18mm | 16.3mm | No | RoHS Compliant | - | ||
![]() NACK330M63V8X10.5TR13F NIC Components | In Stock | - | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 33μF | TR, 13 Inch | - | - | - | - | - | - | 650mOhm | POLARIZED | - | No | 63V | - | 3333 | - | 0.02079mA | 250mA | 2000 hours | 0.08 | - | - | - | - | - | 8mm | 10.5mm | 8.3mm | 8.3mm | No | RoHS Compliant | - | ||
![]() NRLMW331M250V25X35F NIC Components | In Stock | - | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | - | 20% | e3 | yes | Active | 2 | Snap in | EAR99 | - | Tin (Sn) | 105°C | -40°C | 8532.22.00.40 | 330μF | - | - | - | - | 10mm | - | - | 502mOhm | POLARIZED | - | - | 250V | - | - | - | 0.86168mA | 1.2A | - | 0.15 | - | - | - | - | - | 25mm | 35mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() NCM21Z5U104M50TR NIC Components | In Stock | - | - | - | - | - | - | - | - | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NCM21Z5U104M50TR | NCM | - | - | 125 °C | -55 °C | - | - | Radial | Obsolete | 5.73 | - | No | - | - | - | NCM | - | e0 | - | - | - | - | EAR99 | 30ppm/Cel;-56/+22% ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 0.1 µF | TR | - | - | unknown | - | CERAMIC CAPACITOR | - | - | - | - | - | 50 V | - | 1220 | - | - | - | - | - | 20% | 20% | - | - | Tape & Reel Specs Supplied On Request | - | 5.08 mm | 3.18 mm | 5.08 mm | - | - | - | ||
![]() NMC0805X5R475K10TRPLP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0805X5R475K10TRPLP | NMC | - | - | 85 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.58 | - | No | - | - | - | 0805(X5R,10V) | - | e0 | - | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 4.7 µF | TR, EMBOSSED PLASTIC | - | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X5R | Yes | 10 V | - | 0805 | - | - | - | - | - | 10% | 10% | - | - | Consult Factory For Other Cap Values | - | 1.45 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() NTC-T106K10TRA NIC Components | In Stock | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T106K10TRA | NTC-T | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.02 | - | No | - | - | - | NTC-T (10V,K TOL) | - | e0 | - | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 10 µF | TR | - | - | compliant | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | 10 V | - | 1206 | - | 0.001 mA | - | - | 0.08 | 10% | 10% | 3200 mΩ | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NMC0603X7R153K50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | - | 10 % | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 15 nF | - | - | 800 µm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | ||
![]() NMC1812X5R226K16TRPLPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRLM102M200V30X40F NIC Components | In Stock | - | Datasheet | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 1mF | - | - | - | - | 10mm | - | - | 199mOhm | POLARIZED | - | - | 200V | 800 μm | - | - | 1.34164mA | 3.25A | 2000 hours | 0.15 | - | - | - | - | - | 30mm | 40mm | - | - | No | RoHS Compliant | - | ||
![]() NRSZ101M50V8X15TBF NIC Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 100μF | AMMO PACK | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 50V | - | - | - | 0.05mA | 350mA | - | 0.1 | 20% | 20% | 180 mΩ | - | - | 8mm | - | 15mm | - | - | RoHS Compliant | - | ||
![]() NRSZ101M10V5X11F NIC Components | 671 |
| - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 100μF | BULK | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 420mOhm | POLARIZED | - | - | - | 500 μm | - | 10V | - | 190mA | 2500 hours | 0.19 | - | - | - | 10μA | - | 5mm | 11mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() NACE221M35V8X10.5TR13F NIC Components | In Stock | - | - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e6 | yes | - | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | 8532.22.00.20 | 220μF | TR, 13 INCH | - | - | - | 3.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.06Ohm | POLARIZED | - | - | - | 1 mm | 3333 | 35V | - | 270mA | 2000 hours | 0.14 | - | - | - | 77μA | - | 8mm | 10.5mm | 9mm | 8.3mm | No | RoHS Compliant | Lead Free | ||
![]() NRSG221M35V10X12.5F NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 220μF | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 53mOhm | POLARIZED | - | - | - | 600 μm | - | 35V | - | 1.03A | 4000 hours | 0.12 | - | - | - | 3μA | - | 10mm | 12.5mm | - | - | No | RoHS Compliant | - | ||
![]() NRB-XY151M450V16X50F NIC Components | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | 150μF | BULK | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 450V | - | - | - | 0.77943mA | 0.98mA | - | 0.2 | 20% | 20% | 2210 mΩ | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NRB-XW561M160V16X50F NIC Components | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | 560μF | BULK | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 160V | - | - | - | 0.898mA | 1790mA | - | 0.2 | 20% | 20% | 590 mΩ | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NPC330M8D7XATR500F NIC Components | In Stock | - | Datasheet | - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (DRY/SOLID) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | NPC | - | - | yes | - | 2 | - | EAR99 | - | - | - | - | 8532.22.00.20 | 33μF | TR, 13 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 8V | - | 2917 | - | 0.0106mA | 3000mA | - | 0.1 | 20% | 20% | 13 mΩ | - | - | - | 2.7mm | 7.3mm | 4.3mm | - | RoHS Compliant | - |