- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Dielectric Material | Material - Insulation | Number of Terminals | Terminal Screw Material | Base Product Number | DCL | Equivalent Series Resistance Type | Ihs Manufacturer | Inner Diameter - Recovered | Inner Diameter - Supplied | Lead Diameter (nom) | Lead Free Status / RoHS Status | Lead Spacing (nom) | Lifetime | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Schedule B | Seated Plane Height | Tolerance (+ or -) | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Applications | Number of Rows | Power (Watts) | HTS Code | Capacitance | Pitch | Packing Method | Voltage - Supply | Terminal Pitch | Construction | Reach Compliance Code | Current Rating | Termination Style | Function | Capacitor Type | Failure Rate | Polarity | Temperature Characteristics Code | Multilayer | Wire Gauge | Number of Channels | Rated (DC) Voltage (URdc) | Size Code | Voltage | Interface | Leakage Current | Number of Circuits | Ripple Current | Tan Delta | Number of Resistors | Positive Tolerance | Negative Tolerance | Terminal Block Type | Bottom Termination | Barrier Type | Circuit Type | Top Termination | Power Per Element | ESR | Specifications | Terminal Screw Finish | Design | Number of Wire Entries | Custom Capabilities | Size(mm) | Shrinkage Ratio | Shrink Temperature | Resistor-Ratio-Drift | Finish | Resistance (Ohms) | Resistor Matching Ratio | Features | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Recovered Wall Thickness | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSPE-HZ271M16V8X10.8NBYF NIC Components | 294 |
| - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | 43.2@2MIN(uA) | - | - | - | - | Not Required(mm) | - | - | 5000(hr) | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | Not Required(mm) | 8(mm) | - | - | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | 20% | - | - | - | Tape and Reel | 35-1 | - | - | - | - | - | - | - | - | POLYMER HYBRID | - | - | - | - | Sheet Metal | - | - | - | 270UF(pF) | - | - | - | - | Cylindrical | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | 16VDC | - | - | - | 2820(mA) | - | - | - | - | - | - | - | - | - | - | 0.023(ohm) | - | - | PCB Tainer / Retainer | - | - | - | - | - | - | No Surface Plating | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | 10.8(mm) | - | - | ||
![]() NACEW102M6.3V8X10.5TR15F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA100M35V5X11 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM | - | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | NIC Components Corp | NRSA100M35V5X11 | NRSA(35V) | - | - | - | - | - | 85 °C | -40 °C | - | , | - | Radial | Obsolete | - | - | - | - | 8.1 | No | - | - | - | - | - | - | - | NRSA(35 V) | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8532.22.00.20 | 10 µF | - | Bulk | - | 2 mm | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | - | 35 V | - | - | - | - | - | 50 mA | - | - | 20% | 20% | - | - | - | - | - | - | 19900 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | 11 mm | - | - | - | - | - | ||
![]() NMC1206NPO470J50TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | CERAMIC | - | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | NIC Components Corp | NMC1206NPO470J50TRP | NMC | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | 7.76 | No | - | - | - | - | - | - | - | NMC(NPO)-OLD | - | - | e0 | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 0.000047 µF | - | TR, PAPER | - | - | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | - | 50 V | 1206 | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NMC0603NPO100G16TRPF NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | CERAMIC | - | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | NIC Components Corp | NMC0603NPO100G16TRPF | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | 5.65 | Yes | - | - | - | - | - | - | - | * | - | - | e3 | Yes | Active | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8532.24.00.20 | 0.00001 µF | - | TR, PAPER | - | - | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | - | 16 V | 0603 | - | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() NATT101M6.3V6.3X6.3NLBF NIC Components | In Stock | - | - | 18 Weeks, 4 Days | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | NIC Components Corp | NATT101M6.3V6.3X6.3NLBF | - | - | - | - | - | - | 125 °C | -40 °C | - | CHIP, ROHS COMPLIANT | CYLINDRICAL PACKAGE | SMT | Active | - | - | - | - | 5.7 | Yes | - | - | - | - | - | - | - | * | - | - | e6 | Yes | Active | - | EAR99 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | 100 µF | - | TR, 15 INCH | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | - | 6.3 V | 2826 | - | - | 0.0063 mA | - | 70 mA | 0.3 | - | 20% | 20% | - | - | - | - | - | - | 1600 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 mm | - | 7.2 mm | 6.6 mm | - | - | - | - | ||
![]() NPXF333K440VX1N2F NIC Components | In Stock | - | - | - | Surface Mount | 1610 J-Lead (3 Terminals) | - | - | - | 3 | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | Tape & Reel (TR) | DSM | 0.160 L x 0.106 W (4.06mm x 2.69mm) | ±0.1% | - | - | Active | - | - | ±2ppm/°C | - | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Voltage Divider | - | 50mW | - | - | - | - | - | - | - | - | - | ±0.5 ppm/°C | - | 4.706k, 10k | ±0.05% | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() NAE100M63V6X13 NIC Components | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | ALUMINUM (WET) | - | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | NIC Components Corp | NAE100M63V6X13 | NAE | - | - | - | - | - | 85 °C | -40 °C | - | AXIAL LEADED | TUBULAR PACKAGE | Axial | Obsolete | - | - | - | - | 8.82 | No | - | - | - | - | - | -55°C ~ 125°C | Bulk | VTA | 0.260 Dia x 0.500 L (6.60mm x 12.70mm) | ±0.1% | - | - | Active | 2 | EAR99 | ±8ppm/°C | - | 100 Ohms | - | Metal Foil | - | - | - | 0.3W | 8532.22.00.20 | 10 µF | - | - | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | -- | POLARIZED | - | - | - | - | 63 V | - | - | - | 0.0126 mA | - | 50 mA | 0.1 | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | Vents On Cans Over 8mm Diameter | - | - | - | - | - | - | - | Non-Inductive | - | - | 6 mm | - | -- | 13 mm | - | - | - | - | - | ||
![]() NSPH155M63V1812TRF NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Polyolefin (PO), Irradiated, Halogen Free | ACRYLIC | - | 2 | - | - | - | - | NIC COMPONENTS CORP | 0.030 (0.76mm) | 0.083 (2.11mm) | - | -- | - | - | NIC Components Corp | NSPH155M63V1812TRF | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | - | Active | - | - | - | - | 5.75 | Yes | - | - | - | - | - | -30°C ~ 125°C | - | SWFR X2 | - | - | e3 | Yes | Active | - | EAR99 | - | Tubing, Flexible | - | Tin (Sn) | - | Black | - | - | - | 8532.22.00.20 | 1.5 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | compliant | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 63 V | 1812 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 to 1 | 70°C | - | - | - | - | Abrasion Resistant, Flame Retardant | - | - | - | - | - | 656.2 (200.0m) | - | 0.017 (0.43mm) | - | - | - | ||
![]() NMC0201NPO680F50TRPF NIC Components | In Stock | - | - | - | - | 56-VFQFN Exposed Pad | - | - | - | - | 56-QFN (8x8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | -- | - | - | - | - | Active | - | - | - | - | - | - | - | - | Communication Systems | - | - | - | - | - | - | 1.2V | - | - | - | - | - | Voice Processor | - | - | - | - | - | - | 2 | - | - | - | I²S, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 163.84Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TF680M63V10X10.5KLBYF NIC Components | In Stock | - | - | - | Chassis, Panel | - | - | - | - | - | - | - | - | Thermoplastic | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -40°C ~ 115°C | Bulk | YK512 | - | - | - | - | Active | - | - | - | - | - | - | - | Black | - | 1 | - | - | - | 0.374 (9.50mm) | - | - | - | - | - | 30A | - | - | - | - | - | - | - | 10-22 AWG | - | - | - | - | - | - | 3 | - | - | - | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | - | 3 | - | - | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() NATT470M50V10X10.5LLBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 247 mA | - | - | - | - | - | - | - | - | - | - | 500 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 x 10.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TZ470M35V6.3X8NLBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAZT331M35V10X10.5LLSF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACK470M16V5X6.1TR15F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 6.1 | - | - | - | - | - | - | - | - | - | - | ||
![]() NAZH221M50V8X10.5NBWF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 110(uA) | STANDARD | - | - | - | Not Required(mm) | - | Not Required(mm) | 2000(hr) | - | - | - | - | Surface Mount | -55C to 105C | - | - | - | - | - | - | - | - | - | Not Required(mm) | 8(mm) | - | No | - | - | - | Not Required(mm) | 20% | - | Not Required | - | Bulk | - | - | - | - | - | - | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | 220000000PF(pF) | - | - | - | - | Cylindrical | - | - | Not Required | - | - | Not Required | Polar | - | - | - | - | - | - | 50VDC | - | - | - | 670(mA) | - | - | - | - | - | - | - | - | - | - | 0.18(ohm) | - | - | - | - | - | 8 X 10.5 | - | - | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | 10.5(mm) | - | - | ||
![]() NAZT101M80V12.5X14HLSF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NASE470M50V10X10.5LSF NIC Components | In Stock | - | - | 18 Weeks, 4 Days | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | ALUMINUM (WET) | - | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | NIC Components Corp | NASE470M50V10X10.5LSF | - | - | - | - | - | - | 85 °C | -40 °C | - | , 4341 | CYLINDRICAL PACKAGE | SMT | Active | - | - | - | - | 5.67 | Yes | - | - | - | - | - | - | - | - | - | - | e6 | Yes | - | - | EAR99 | - | - | - | TIN BISMUTH | - | - | - | - | - | - | 47 µF | - | TR, 13 INCH | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | - | 50 V | 4341 | - | - | 0.0235 mA | - | 280 mA | 0.12 | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 mm | - | 11 mm | 10.3 mm | - | - | - | - | ||
![]() NACZ331M50V12.5X14TR15YF NIC Components | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | - | RK73G2A | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RK73G-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | 2 | - | ±50ppm/°C | - | 80.6 kOhms | - | Thick Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | AEC-Q200 | ||
![]() NACK470M35V6.3X6.1TR15F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPX | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |