- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Manufacturer | Manufacturer Part Number | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Schedule B | Special Features | Terminal Pitch (mm) | Voltage Rated | Wire Form | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLE-LW1R5M50V5X11F NIC Components | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | - | - | - | - | - | - | - | - | 105°C | -55°C | - | 1.5μF | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRSS102M100V18X41F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NAZT101M35V8X10.5NLBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e6 | yes | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | - | 100μF | TR, 15 INCH | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35V | - | 3333 | - | 0.035mA | 450mA | - | 0.14 | 20% | 20% | 170 mΩ | - | - | 10.5mm | 9mm | 8.3mm | - | - | Non-RoHS Compliant | - | ||
![]() NRWA221M25V8X11.5F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 220μF | Bulk | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.1Ohm | POLARIZED | - | 600 μm | - | - | 0.165mA | 200mA | 1000 hours | 0.14 | - | - | - | - | 8mm | 11.5mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSX101M35V8X12.5F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | - | - | - | - | - | - | - | - | 105°C | -55°C | - | 100μF | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 12.5mm | - | - | - | No | RoHS Compliant | - | ||
![]() NACVF100M200V18X22TR13T2F NIC Components | In Stock | - | Datasheet | Surface Mount | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 20% | - | - | - | - | - | - | - | - | 105°C | -40°C | - | 10μF | - | - | - | - | - | - | - | 24.9Ohm | - | - | - | - | - | - | 80mA | - | - | - | - | - | - | 18mm | 22mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRLMW332M35V22X254MMLLF NIC Components | In Stock | - | Datasheet | Snap in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NACEW470M100V10X10.5TR13F NIC Components | In Stock | - | Datasheet | Surface Mount | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 20% | - | - | - | - | - | - | - | - | 105°C | -40°C | - | 47μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | No | RoHS Compliant | - | ||
![]() NLE-LW101M16V8X11.5F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 20% | - | - | - | - | - | - | - | - | 105°C | -55°C | - | 100μF | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | 155mA | - | - | - | - | - | - | 8mm | 11.5mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRWA100M63V5X11TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 10uF | EAR99 | Standard | 15 | - | - | 3@2Min|4@1Min | 41 | 0.5 | 1000 | - | - | - | 105 | -55 | Through Hole | - | - | - | - | - | - | - | - | 5 | - | Compliant | - | - | - | 5 | - | Long Lead and Form | Tape and Reel | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | 105 °C | -55 °C | - | 10 µF | - | - | Aluminum Cylindrical Can | - | Radial | 5 mm | - | 15 Ω | Polar | - | 500 µm | - | 63VDC | - | 41 mA | 1000 hours | - | - | - | - | 5 X 11 | - | - | - | - | 11 | - | RoHS Compliant | - | ||
![]() NRE-LX680M250V16X20F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 68uF | EAR99 | Standard | 4.88 | - | NIC COMPONENTS CORP | 365@5Min|780@1Min | 10 | 0.8 | 2000 | NIC Components Corp | NRE-LX680M250V16X20F | - | 85 | -25 | Through Hole | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Not Recommended | 16 | 5.6 | - | Yes | - | - | 7.5 | - | Long Lead | Bulk | 20% | e3 | Yes | NRND | - | - | EAR99 | Electrolytic | Matte Tin (Sn) | - | - | 8532.22.00.20 | 68 µF | BULK | 7.5 mm | Aluminum Cylindrical Can | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | 250 V | - | - | 250VDC | 0.78 mA | 414 mA | - | 0.2 | 20% | 20% | - | 16 X 20 | 16 mm | - | 20 mm | - | 20 | - | RoHS Compliant | - | ||
![]() NRLRW682M50V30X35SF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 6800uF | EAR99 | Low | 0.086 | - | - | - | 3300 | - | 3000 | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | 30 | - | Non-Compliant | - | 8532220040 | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | Bulk | 20% | - | - | Active | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | - | 50VDC | - | - | - | - | - | - | - | 30 X 35 | - | - | - | - | 35 | - | RoHS Compliant | - | ||
![]() NRSZ222M16VF16X21F NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 2200uF | EAR99 | Low | - | - | - | - | 1700 | 0.8 | - | - | - | - | 105 | -55 | Through Hole | - | - | - | - | - | - | - | - | 16 | - | - | - | - | High Stability at Low Temperature|Very Low Impedance|Long Life | 7.5 | - | Long Lead | Bulk | 20% | - | - | Unconfirmed | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | - | Polar | - | - | - | 16VDC | - | - | - | - | - | - | - | 16 X 21 | - | - | - | - | 21 | - | RoHS Compliant | - | ||
![]() NRLUW121M450V25X25SF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 120uF | EAR99 | Low | - | - | - | 697@5Min | 1210 | - | 5000 | - | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 10 | - | - | - | 20% | - | - | Active | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | - | 450VDC | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | 25 | - | RoHS Compliant | - | ||
![]() NRLRW472M50V30X25SF NIC Components | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 4700uF | EAR99 | Low | 0.124 | - | NIC COMPONENTS CORP | - | 2430 | - | 3000 | NIC Components Corp | NRLRW472M50V30X25SF | - | 105 | -40 | Through Hole | - | - | 105 °C | -40 °C | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Snap-in | Active | 30 | 5.59 | - | Yes | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | Bulk | 20% | e3 | Yes | Active | - | - | EAR99 | Electrolytic | Tin (Sn) | - | - | 8532.22.00.40 | 4700 µF | - | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | 50 V | - | - | 50VDC | 1.4543 mA | 2430 mA | - | 0.35 | 20% | 20% | 124 mΩ | 30 X 25 | 30 mm | - | 25 mm | - | 25 | - | RoHS Compliant | - | ||
![]() NLE-L102M10V12.5X20F NIC Components | In Stock | - | - | Through Hole | - | - | - | - | - | 2 | 1000uF | EAR99 | Standard | 0.25 | - | - | 20@2Min | 800 | 0.6 | 4000 | - | - | - | 85 | -40 | Through Hole | - | - | - | - | - | - | - | - | 12.5 | - | Compliant | - | - | Low Leakage Current|Polarized|Low Noise|Radial Leads|Long Life | 5 | - | Long Lead | Bulk | 20% | - | - | Active | - | Radial | - | Electrolytic | - | 85 °C | -40 °C | - | 1 mF | - | - | Aluminum Cylindrical Can | - | Radial | 5 mm | - | 250 mΩ | Polar | - | - | - | 10VDC | - | 800 mA | - | - | - | - | - | 12.5 X 20 | 12.5 mm | 20 mm | - | - | 20 | No | RoHS Compliant | - | ||
![]() NRSX471M50V12.5X20F NIC Components | In Stock | - | - | Through Hole | - | - | - | - | - | 2 | 470uF | EAR99 | Very Low | - | - | - | 235@2Min | 1200 | 0.6 | 5000 | - | - | - | 105 | -55 | Through Hole | - | - | - | - | - | - | - | - | 12.5 | - | Compliant | - | - | - | 5 | - | Long Lead | Bulk | 20% | - | - | Obsolete | - | Radial | - | Electrolytic | - | 105 °C | -55 °C | - | 470 µF | - | - | Aluminum Cylindrical Can | - | Radial | 5 mm | - | - | Polar | - | - | - | 50VDC | - | 1.2 A | - | - | - | - | - | 12.5 X 20 | 12.5 mm | 20 mm | - | - | 20 | No | RoHS Compliant | - | ||
![]() NACEW331M25V8X10.5TR13YF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 330uF | EAR99 | Standard | 0.8 | 8532.22.00.20 | - | 82.5@2Min | 220 | - | 2000 | - | - | - | 105 | -55 | Surface Mount | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Tape and Reel | 20% | - | - | Active | - | - | - | Electrolytic | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | 25VDC | - | - | - | - | - | - | - | 8 X 10.5 | - | - | - | - | 10.5(Max) | - | RoHS Compliant | - | ||
![]() NACEW100M50V6.3X5.5TR13PF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 10uF | EAR99 | Standard | 16.6 | - | - | 3@2Min | 24 | - | 1000 | - | - | - | 105 | -55 | Surface Mount | - | - | - | - | - | - | - | - | 6.3 | - | Non-Compliant | - | - | - | - | - | - | Tape and Reel | 20% | - | - | Obsolete | - | - | - | Electrolytic | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | 50VDC | - | - | - | - | - | - | - | 6.3 X 5.5 | - | - | - | - | 5.5(Max) | - | RoHS non-compliant | - | ||
![]() NACZ101M25V6.3X8TR13YF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | 100uF | EAR99 | Very Low | - | - | NIC COMPONENTS CORP | 25@2Min | 280 | - | 1000 | NIC Components Corp | NACZ101M25V6.3X8TR13YF | 0.34@20°C@100kHz | 105 | -55 | Surface Mount | - | - | 105 °C | -55 °C | CHIP, ROHS COMPLIANT | CYLINDRICAL PACKAGE | SMT | Active | 6.3 | 5.36 | - | Yes | - | - | - | - | - | Tape and Reel | 20% | e6 | - | Active | - | - | EAR99 | Electrolytic | Tin/Bismuth (Sn/Bi) | - | - | 8532.22.00.20 | 100 µF | TR, 13 INCH | - | Cylindrical | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | 25 V | - | 2626 | 25VDC | 0.025 mA | 280 mA | - | 0.14 | 20% | 20% | - | 6.3 X 8 | - | 8 mm | 7.2 mm | 6.6 mm | 8(Max) | - | RoHS Compliant | - |