- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | DCL | Diameter Tolerance (mm) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Product Length (mm) | Diameter | Height | Length | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRLRW472M50V30X25SF NIC Components | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 4700uF | - | - | EAR99 | Low | 0.124 | - | NIC COMPONENTS CORP | - | 2430 | - | - | - | 3000 | NIC Components Corp | NRLRW472M50V30X25SF | - | - | 105 | -40 | Through Hole | - | - | 105 °C | -40 °C | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Snap-in | Active | - | 30 | - | 5.59 | - | Yes | - | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | Bulk | - | 20% | e3 | Yes | Active | - | EAR99 | Electrolytic | Tin (Sn) | - | - | 8532.22.00.40 | 4700 µF | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | 50 V | - | 50VDC | 1.4543 mA | 2430 mA | - | 0.35 | 20% | 20% | 124 mΩ | 30 X 25 | - | 30 mm | - | 25 mm | 25 | - | RoHS Compliant | ||
![]() NACZ331M35V10X105TR13M1 NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 330uF | - | ±0.5 | EAR99 | Very Low | - | 8532.22.00.20 | - | 111.5@2Min | 670 | - | - | - | 2000 | - | - | - | 0.09@20°C@100kHz | 105 | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | Electrolytic | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | - | Polar | - | - | 35VDC | - | - | - | - | - | - | - | 10 X 10.5 | - | - | - | - | 10.5(Max) | - | - | ||
![]() NRLQW471M450V30X45SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 470uF | - | - | EAR99 | Low | 0.71 | - | - | 1379@5Min | 1780 | - | - | - | 2000 | - | - | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | 8532220040, 8532220040/8532220040/8532220040/8532220040/8532220040 | - | - | 10 | - | - | Bulk | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | 30 X 45 | - | - | - | - | 45 | - | RoHS Compliant | ||
![]() NRSX471M50V12.5X20F NIC Components | In Stock | - | - | Through Hole | - | - | - | - | 2 | 470uF | - | - | EAR99 | Very Low | - | - | - | 235@2Min | 1200 | 0.6 | - | - | 5000 | - | - | - | - | 105 | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 12.5 | - | - | Compliant | - | - | - | - | 5 | - | Long Lead | Bulk | - | 20% | - | - | Obsolete | Radial | - | Electrolytic | - | 105 °C | -55 °C | - | 470 µF | - | Aluminum Cylindrical Can | - | Radial | 5 mm | - | - | - | Polar | - | - | 50VDC | - | 1.2 A | - | - | - | - | - | 12.5 X 20 | - | 12.5 mm | 20 mm | - | 20 | No | RoHS Compliant | ||
![]() NRLPW221M400V30X25SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 220uF | - | - | EAR99 | Low | 1.508 | - | - | 889@5Min | 1100 | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | 400VDC | - | - | - | - | - | - | - | 30 X 25 | - | - | - | - | 25 | - | RoHS Compliant | ||
![]() NRLUW331M250V25X25SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 330uF | 861@5MIN(uA) | - | EAR99 | Low | - | - | - | 861@5Min | 1710 | - | 10(mm) | 5000(hr) | 5000 | - | - | - | - | 105 | -25 | Through Hole | Through Hole | -25C to 105C | - | - | - | - | - | - | Not Required(mm) | 25 | No | - | - | - | - | Not Required(mm) | - | 10 | 20% | Not Required | - | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | 330000000(pF) | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Not Required | Polar | - | - | 250VDC | - | 1710(mA) | - | - | - | - | - | 25 X 25 | Not Required(mm) | - | - | - | 25 | - | RoHS Compliant | ||
![]() NRLR101M400V20X30SF NIC Components | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 100uF | - | - | EAR99 | Low | 2.49 | - | NIC COMPONENTS CORP | 600@5Min | 950 | - | - | - | 3000 | NIC Components Corp | NRLR101M400V20X30SF | NRLR | - | 85 | -25 | Through Hole | - | - | 85 °C | -25 °C | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Snap-in | Active | - | 20 | - | 5.49 | - | Yes | 8532220040, 8532220040/8532220040, 8532220040/8532220040/8532220040, 8532220040/8532220040/8532220040/8532220040 | - | - | 10 | - | - | Bulk | NRLR | 20% | e3 | Yes | Active | - | EAR99 | Electrolytic | Tin (Sn) | - | - | 8532.22.00.40 | 100 µF | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | 400 V | - | 400VDC | 0.6 mA | 950 mA | - | 0.15 | 20% | 20% | 2487 mΩ | 20 X 30 | - | 20 mm | - | 30 mm | 30 | - | RoHS Compliant | ||
![]() NRLPW561M200V25X25SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 560uF | - | - | EAR99 | Low | 0.593 | - | - | 1003@5Min | 1600 | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | 200VDC | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | 25 | - | RoHS Compliant | ||
![]() NRLRW682M25V22X30SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 6800uF | - | - | EAR99 | Low | 0.11 | - | - | - | 2110 | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 22 | - | - | Non-Compliant | - | 8532220040 | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | Bulk | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | 25VDC | - | - | - | - | - | - | - | 22 X 30 | - | - | - | - | 30 | - | RoHS Compliant | ||
![]() NRLUW221M450V30X30SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 220uF | - | - | EAR99 | Low | - | - | - | 943@5Min | 1540 | - | - | - | 5000 | - | - | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | 30 X 30 | - | - | - | - | 30 | - | RoHS Compliant | ||
![]() NRLPW101M450V20X35SF NIC Components | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 100uF | - | - | EAR99 | Low | 3.316 | - | NIC COMPONENTS CORP | 636@5Min | 690 | - | - | - | 3000 | NIC Components Corp | NRLPW101M450V20X35SF | NRLPW | - | 105 | -40 | Through Hole | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 20 | - | 5.6 | - | Yes | - | - | - | 10 | - | - | - | NRLPW | 20% | - | - | Active | - | EAR99 | Electrolytic | - | - | - | - | 100 µF | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | 450 V | - | 450VDC | 0.636 mA | 690 mA | - | 0.2 | 20% | 20% | 3316 mΩ | 20 X 35 | - | 20 mm | - | 35 mm | 35 | - | RoHS Compliant | ||
![]() NRWA100M63V5X11TRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 10uF | - | - | EAR99 | Standard | 15 | - | - | 3@2Min|4@1Min | 41 | 0.5 | - | - | 1000 | - | - | - | - | 105 | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5 | - | - | Compliant | - | - | - | - | 5 | - | Long Lead and Form | Tape and Reel | - | 20% | - | - | Obsolete | - | - | Electrolytic | - | 105 °C | -55 °C | - | 10 µF | - | Aluminum Cylindrical Can | - | Radial | 5 mm | - | 15 Ω | - | Polar | - | 500 µm | 63VDC | - | 41 mA | 1000 hours | - | - | - | - | 5 X 11 | - | - | - | - | 11 | - | RoHS Compliant | ||
![]() NRLRW682M35V25X30SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 6800uF | - | - | EAR99 | Low | 0.098 | 8532.22.00.20 | - | - | 2410 | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 25 | - | - | Non-Compliant | - | - | - | Low Profile|High Density Design|High Ripple Current|Long Life | 10 | - | - | Bulk | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | 35VDC | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | 30 | - | RoHS Compliant | ||
![]() NRLRW472M35V22X30SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 4700uF | - | - | EAR99 | Low | 0.142 | - | - | - | 2020 | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 22 | - | - | Non-Compliant | - | 8532220040 | - | High Density Design|High Ripple Current|Low Profile|Long Life | 10 | - | - | Bulk | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | 35VDC | - | - | - | - | - | - | - | 22 X 30 | - | - | - | - | 30 | - | RoHS Compliant | ||
![]() NRLPW471M200V22X30SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 470uF | - | - | EAR99 | Low | 0.706 | - | - | 919@5Min | 1480 | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | 200VDC | - | - | - | - | - | - | - | 22 X 30 | - | - | - | - | 30 | - | RoHS Compliant | ||
![]() NRLRW472M25V20X25SF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 4700uF | - | - | EAR99 | Low | 0.159 | - | - | - | 1650 | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 8532220040 | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | Bulk | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | 25VDC | - | - | - | - | - | - | - | 20 X 25 | - | - | - | - | 25 | - | RoHS Compliant | ||
![]() NRLRW101M400V25X25SF NIC Components | In Stock | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 100uF | - | - | EAR99 | Low | 2.487 | 8532.22.00.40 | NIC COMPONENTS CORP | - | 700 | - | - | - | 3000 | NIC Components Corp | NRLRW101M400V25X25SF | - | - | 105 | -25 | Through Hole | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 25 | - | 5.43 | - | Yes | - | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | Bulk | - | 20% | e3 | Yes | Active | - | EAR99 | Electrolytic | Tin (Sn) | - | - | 8532.22.00.40 | 100 µF | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | 400 V | - | 400VDC | 0.6 mA | 700 mA | - | 0.15 | 20% | 20% | 2487 mΩ | 25 X 25 | - | 25 mm | - | 25 mm | 25 | - | RoHS Compliant | ||
![]() NRWS682M25V18X35.5F NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 6800uF | - | - | EAR99 | - | - | - | - | 5100@1Min|1700@2Min | - | 0.8 | - | - | 2000 | - | - | - | - | 105 | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | Polarized|Radial Leads|Wide Temperature Range|Reduced Case Size | 7.5 | - | Long Lead | - | - | 20% | - | - | - | - | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | - | - | Polar | - | - | 25VDC | - | - | - | - | - | - | - | 18 X 35.5 | - | - | - | - | 35.5 | - | RoHS Compliant | ||
![]() NACZF680M63V12.5X17TR13WT NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 68uF | - | - | EAR99 | Low | - | - | - | 3@2Min | 1020 | - | - | - | 5000 | - | - | - | - | 105 | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | 12.5 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | 20% | - | - | Obsolete | - | - | Electrolytic | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | - | Polar | - | - | 63VDC | - | - | - | - | - | - | - | 12.5 X 17 | - | - | - | - | 17(Max) | - | RoHS non-compliant | ||
![]() NACZ151M50V10X10.5TR1 NIC Components | In Stock | - | - | - | - | - | - | - | 2 | 150uF | - | - | EAR99 | Very Low | - | - | - | 75@2Min | 450 | - | - | - | 2000 | - | - | - | 0.22@20°C@100kHz | 105 | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | 20% | - | - | Active | - | - | Electrolytic | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | - | Polar | - | - | 50VDC | - | - | - | - | - | - | - | 10 X 10.5 | - | - | - | - | 10.5(Max) | - | RoHS Compliant |