- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | DCL | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Product Length (mm) | Diameter | Length | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRLPW472M50V20X45SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 4700uF | - | EAR99 | Low | 0.124 | - | - | 1454@5Min | 2430 | - | - | - | - | 2000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 50VDC | - | - | - | - | - | - | 20 X 45 | - | - | - | 45 | RoHS Compliant | ||
![]() NRLUW331M400V25X40SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 330uF | - | EAR99 | Low | - | - | - | 1089@5Min | 2170 | - | - | - | - | 5000 | - | - | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 400VDC | - | - | - | - | - | - | 25 X 40 | - | - | - | 40 | RoHS Compliant | ||
![]() NSR221M6.3V6.3X5F NIC Components | In Stock | - | - | - | - | - | - | 2 | 220uF | - | EAR99 | Standard | 1.8 | - | - | 13.86@1Min | 90 | 0.5 | - | - | - | 1000 | - | - | - | - | 85 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | 2.5 | - | Long Lead | Bulk | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | Polar | - | 6.3VDC | - | - | - | - | - | - | 6.3 X 5 | - | - | - | 5 | RoHS Compliant | ||
![]() NRLRW682M63V30X40SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 6800uF | - | EAR99 | Low | 0.074 | - | - | - | 3650 | - | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 30 | - | - | Non-Compliant | - | 8532220040, 8532220040/8532220040/8532220040/8532220040/8532220040 | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | Bulk | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 63VDC | - | - | - | - | - | - | 30 X 40 | - | - | - | 40 | RoHS Compliant | ||
![]() NRLUW331M420V25X45SF NIC Components | In Stock | - | - | - | - | - | ALUMINUM (WET) | 2 | 330uF | - | EAR99 | Low | - | 8532.22.00.40 | NIC COMPONENTS CORP | 1116@5Min | 2050 | - | - | - | - | 5000 | NIC Components Corp | NRLUW331M420V25X45SF | NRLUW | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | Active | - | 25 | - | 2.1 | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | EAR99 | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | compliant | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 420VDC | - | - | - | - | - | - | 25 X 45 | - | - | - | 45 | RoHS Compliant | ||
![]() NRLPW472M63V25X35SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 4700uF | - | EAR99 | Low | 0.106 | - | - | 1632@5Min | 2970 | - | - | - | - | 2000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 63VDC | - | - | - | - | - | - | 25 X 35 | - | - | - | 35 | RoHS Compliant | ||
![]() NRLPW471M250V22X40SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 470uF | - | EAR99 | Low | 0.706 | - | - | 1028@5Min | 1400 | - | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 250VDC | - | - | - | - | - | - | 22 X 40 | - | - | - | 40 | RoHS Compliant | ||
![]() NRLRW103M25V25X30SF NIC Components | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 10000uF | - | EAR99 | Low | 0.075 | - | NIC COMPONENTS CORP | - | 2650 | - | - | - | - | 3000 | NIC Components Corp | NRLRW103M25V25X30SF | - | - | 105 | -40 | Through Hole | - | - | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 25 | - | 5.63 | - | Yes | - | - | High Density Design|High Ripple Current|Low Profile|Long Life | 10 | - | - | Bulk | - | 20% | e3 | Yes | Active | EAR99 | Electrolytic | Tin (Sn) | 8532.22.00.40 | 10000 µF | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | 25 V | 25VDC | 1.5 mA | 2650 mA | 0.45 | 20% | 20% | 75 mΩ | 25 X 30 | - | 25 mm | 30 mm | 30 | RoHS Compliant | ||
![]() NRLMW332M35V22X25F NIC Components | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 3300uF | - | EAR99 | Low | 0.121 | - | NIC COMPONENTS CORP | 1019.56@5Min | 1900 | 0.8 | - | - | - | 2000 | NIC Components Corp | NRLMW332M35V22X25F | - | - | 105 | -40 | Through Hole | - | - | 105 °C | -40 °C | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Snap-in | Active | - | 22 | - | 5.35 | - | Yes | - | - | - | 10 | - | - | Bulk | - | 20% | e3 | Yes | Active | EAR99 | Electrolytic | Tin (Sn) | 8532.22.00.40 | 3300 µF | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | 35 V | 35VDC | 1.0195 mA | 1900 mA | 0.3 | 20% | 20% | 121 mΩ | 22 X 25 | - | 22 mm | 25 mm | 25 | RoHS Compliant | ||
![]() NRLUW221M400V25X30SF NIC Components | In Stock | - | - | - | - | - | ALUMINUM (WET) | 2 | 220uF | - | EAR99 | Low | - | - | NIC COMPONENTS CORP | 889@5Min | 1560 | - | - | - | - | 5000 | NIC Components Corp | NRLUW221M400V25X30SF | NRLUW | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | Active | - | 25 | - | 5.71 | - | - | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | EAR99 | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | compliant | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 400VDC | - | - | - | - | - | - | 25 X 30 | - | - | - | 30 | RoHS Compliant | ||
![]() NRWS471M10V6.3X11TBF NIC Components | In Stock | - | - | - | - | - | - | 2 | 470uF | - | EAR99 | Low | - | - | - | 47@2Min|141@1Min | 370 | 0.5 | - | - | - | 1000 | - | - | - | 0.39@20°C@100kHz | 105 | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 6.3 | - | - | - | - | - | - | Polarized|Wide Temperature Range|Radial Leads|Reduced Case Size | 2.5 | - | Long Lead and Form | Ammo | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | Polar | - | 10VDC | - | - | - | - | - | - | 6.3 X 11 | - | - | - | 11 | RoHS Compliant | ||
![]() NRLR153M16V25X25SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 15000uF | - | EAR99 | Low | 0.056 | - | - | - | 3700 | - | - | - | - | 3000 | - | - | - | - | 85 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 25 | - | - | Non-Compliant | - | - | - | - | 10 | - | - | Bulk | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 16VDC | - | - | - | - | - | - | 25 X 25 | - | - | - | 25 | RoHS Compliant | ||
![]() NRLUW222M200V35X50SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 2200uF | - | EAR99 | Low | - | - | - | 1989@5Min | 4710 | - | - | - | - | 5000 | - | - | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | 8532220040, 8532220040/8532220040/8532220040/8532220040/8532220040 | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 200VDC | - | - | - | - | - | - | 35 X 50 | - | - | - | 50 | RoHS Compliant | ||
![]() NRWA222M16V12.5X25TBF NIC Components | In Stock | - | - | - | - | - | - | 2 | 2200uF | - | EAR99 | Standard | 0.136 | - | - | 352@2Min|1056@1Min | 950 | 0.6 | - | - | - | 1000 | - | - | - | - | 105 | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 12.5 | - | - | - | - | - | - | - | 5 | - | Long Lead | Ammo | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | Polar | - | 16VDC | - | - | - | - | - | - | 12.5 X 25 | - | - | - | 25(Max) | RoHS Compliant | ||
![]() NRLPW101M450V22X30SF NIC Components | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 100uF | - | EAR99 | Low | 3.316 | - | NIC COMPONENTS CORP | 636@5Min | 690 | - | - | - | - | 3000 | NIC Components Corp | NRLPW101M450V22X30SF | NRLPW | - | 105 | -40 | Through Hole | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 22 | - | 5.29 | - | Yes | - | - | - | 10 | - | - | - | NRLPW | 20% | - | - | Active | EAR99 | Electrolytic | - | - | 100 µF | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | 450 V | 450VDC | 0.636 mA | 690 mA | 0.2 | 20% | 20% | 3316 mΩ | 22 X 30 | - | 22 mm | 30 mm | 30 | RoHS Compliant | ||
![]() NRLUW181M450V22X40SF NIC Components | In Stock | - | - | - | - | - | ALUMINUM (WET) | 2 | 180uF | - | EAR99 | Low | - | - | NIC COMPONENTS CORP | 853@5Min | 1510 | - | - | - | - | 5000 | NIC Components Corp | NRLUW181M450V22X40SF | - | - | 105 | -25 | Through Hole | - | - | - | - | , | - | - | Active | - | 22 | - | 5.75 | - | Yes | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | EAR99 | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | compliant | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 450VDC | - | - | - | - | - | - | 22 X 40 | - | - | - | 40 | RoHS Compliant | ||
![]() NRLF681M100V25X20F NIC Components | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 680uF | - | EAR99 | Low | 0.366 | 8532.22.00.40 | NIC COMPONENTS CORP | - | 1100 | 0.8 | - | - | - | 2000 | NIC Components Corp | NRLF681M100V25X20F | - | - | 85 | -25 | Through Hole | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | 25 | - | 2.11 | - | Yes | - | - | - | 10 | - | - | Bulk | - | 20% | e3 | Yes | Active | EAR99 | Electrolytic | Tin (Sn) | 8532.22.00.40 | 680 µF | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | 100 V | 100VDC | 0.7823 mA | 1100 mA | 0.2 | 20% | 20% | 366 mΩ | 25 X 20 | - | 25 mm | 20 mm | 20 | RoHS Compliant | ||
![]() NACL330M25V6.3X5.5TR13F NIC Components | In Stock | - | - | - | - | - | - | 2 | 33uF | - | EAR99 | Standard | 7.04 | - | - | 0.5@2Min | 63 | - | - | - | - | 2000 | - | - | - | - | 85 | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | Cylindrical | - | - | - | - | Polar | - | 25VDC | - | - | - | - | - | - | 6.3 X 5.5 | - | - | - | 5.5(Max) | RoHS Compliant | ||
![]() NRLPW821M200V22X45SF NIC Components | In Stock | - | - | - | - | - | - | 2 | 820uF | - | EAR99 | Low | 0.405 | 8532.22.00.20 | - | 1214@5Min | 2040 | - | - | - | - | 3000 | - | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | 8532220040, 8532220040/8532220040/8532220040/8532220040/8532220040 | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 200VDC | - | - | - | - | - | - | 22 X 45 | - | - | - | 45 | RoHS Compliant | ||
![]() NACZ101M25V6.3X8TR13PF NIC Components | In Stock | - | - | - | - | - | - | 2 | 100uF | 25(uA) | EAR99 | Very Low | - | 8532.22.00.20 | - | 25@2Min | 280 | - | Not Required(mm) | Not Required(mm) | 1000(hr) | 1000 | - | - | - | 0.34@20°C@100kHz | 105 | -55 | Surface Mount | Surface Mount | -55C to 105C | - | - | - | - | - | - | Not Required(mm) | 6.3 | No | - | - | - | - | Not Required(mm) | - | - | 20% | Not Required | Tape and Reel | - | 20% | - | - | Active | - | Electrolytic | - | - | 100000000PF(pF) | - | Cylindrical | - | Not Required | - | Not Required | Polar | - | 25VDC | - | 280(mA) | - | - | - | - | 6.3 X 8 | Not Required(mm) | - | - | 8(Max) | RoHS Compliant |