- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSA220M16V5X11 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 20 % | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 22 µF | - | - | - | - | 2 mm | - | 7.53 Ω | - | - | 500 µm | - | - | - | 50 mA | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTC-T154K35TRAF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | - | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 150 nF | - | - | 1.6 mm | - | - | - | 18 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 3.2 mm | - | - | - | ||
![]() NRSJ102M25V10X20F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACS470M6.3V4X5.5TR13 NIC Components | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NACS470M6.3V4X5.5TR13 | - | - | 85 °C | -40 °C | , 1717 | CYLINDRICAL PACKAGE | SMT | Obsolete | 8.72 | - | No | - | - | NACS | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 47 µF | TR, 13 INCH | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3 V | - | 1717 | - | 0.003 mA | 36 mA | - | 0.28 | 20% | 20% | 9880 mΩ | - | - | 5.5 mm | 4.6 mm | 4.3 mm | - | - | ||
![]() NDTM156K6.3F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDTM225K50F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA101M35V8X11.5TRF NIC Components | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRSA101M35V8X11.5TRF | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.63 | - | Yes | - | - | NRSA(35 V) | - | e3 | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 100 µF | TR, CARDBOARD, 14 INCH | 3.5 mm | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35 V | - | - | - | 0.105 mA | 210 mA | - | 0.12 | 20% | 20% | 1990 mΩ | - | 8 mm | - | 11.5 mm | - | - | - | ||
![]() NACX4R7M25V4X5.5TR13F NIC Components | In Stock | - | Datasheet | - | Surface Mount | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 4.7μF | TR, 13 Inch | - | - | - | - | - | - | POLARIZED | 25V | - | 1717 | - | - | 68mA | - | - | - | - | 2300 mΩ | - | 4mm | 5.5mm | 4.6mm | 4.3mm | No | RoHS Compliant | ||
![]() NACS221M6.3V6.3X5.5TR13F NIC Components | In Stock | - | Datasheet | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | 8532.22.00.20 | 220μF | TR, 13 INCH | - | - | - | - | - | 2.11Ohm | POLARIZED | 6.3V | - | 2626 | - | 0.01386mA | 74mA | - | 0.28 | - | - | - | - | 6.3mm | 5.5mm | 7.2mm | 6.6mm | No | RoHS Compliant | ||
![]() NACK221M6.3V6.3X6.1TR13F NIC Components | In Stock | - | Datasheet | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 220μF | TR, 13 INCH | - | - | - | - | - | 360mOhm | POLARIZED | 6.3V | - | 2626 | - | 0.01386mA | 240mA | 2000 hours | 0.26 | - | - | - | - | 6.3mm | 6.1mm | 7.8mm | 6.6mm | No | RoHS Compliant | ||
![]() NAZT270M16V5X6.3NBF NIC Components | In Stock | - | Datasheet | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 20% | e6 | yes | - | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 27μF | TR, 13 INCH | - | - | - | 1.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 700mOhm | POLARIZED | - | 800 μm | 2121 | 16V | - | 170mA | - | 0.16 | - | - | - | 4.32μA | 5mm | 6.3mm | 5.8mm | 5.3mm | No | RoHS Compliant | ||
![]() NAZT150M25V5X6.3NBF NIC Components | In Stock | - | Datasheet | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 15μF | TR, 13 INCH | - | - | - | - | - | - | POLARIZED | 25V | - | 2121 | - | 0.00375mA | 150mA | - | 0.14 | - | - | 700 mΩ | - | 5mm | 6.3mm | 5.8mm | 5.3mm | No | RoHS Compliant | ||
![]() NRWA470M16V5X11F NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 47μF | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5.8Ohm | POLARIZED | 16V | 500 μm | - | - | 0.02256mA | 68mA | 1000 hours | 0.16 | - | - | - | - | 5mm | 11mm | - | - | No | RoHS Compliant | ||
![]() NRSG222M6.3V10X20TBF NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRSG | 20% | e3 | yes | - | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 2.2mF | AMMO PACK | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3V | 600 μm | - | - | 0.1386mA | 1.82A | 4000 hours | 0.24 | - | - | 23 mΩ | - | 10mm | 20mm | - | - | No | RoHS Compliant | ||
![]() NRSG102M16V10X20F NIC Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | 20% | e3 | yes | Active | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 1mF | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 23mOhm | POLARIZED | - | 600 μm | - | 16V | - | 1.82A | - | 0.16 | - | - | - | 3μA | 10mm | 20mm | - | - | No | RoHS Compliant | ||
![]() NRWS331M25V8X11.5TBF NIC Components | In Stock | - | Datasheet | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | 8532.22.00.20 | 330μF | Ammo Pack | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 25V | - | - | - | - | 400mA | - | - | 20% | 20% | 340 mΩ | - | 8mm | - | 11.5mm | - | - | Non-RoHS Compliant | ||
![]() NACK151M80V12.5X14TR13F NIC Components | In Stock | - | Datasheet | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 150μF | TR, 13 INCH | - | - | - | - | - | 320mOhm | POLARIZED | 80V | - | 5050 | - | 0.12mA | 500mA | 5000 hours | 0.08 | - | - | - | - | 12.5mm | 14mm | 15mm | 13.2mm | No | RoHS Compliant | ||
![]() NAZT331M16V8X10.5NBF NIC Components | In Stock | - | Datasheet | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 330μF | TR, 13 INCH | - | - | - | - | - | 170mOhm | POLARIZED | 16V | - | 3333 | - | 0.0528mA | 600mA | 5000 hours | 0.22 | - | - | - | - | 8mm | 10.5mm | 9mm | 8.3mm | No | RoHS Compliant | ||
![]() NRZJ820M100V10X16F NIC Components | In Stock | - | - | 111 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 82μF | BULK | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 100V | - | - | - | 0.082mA | 520mA | - | 0.08 | 20% | 20% | 110 mΩ | - | 10mm | - | 16mm | - | - | Non-RoHS Compliant | ||
![]() NRSG101M50V8X12.5F NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 100μF | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 74mOhm | POLARIZED | - | 600 μm | - | 50V | - | 724mA | - | 0.1 | - | - | - | 3μA | 8mm | 12.5mm | - | - | No | RoHS Compliant |