- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRWA331M25V10X12.5TBF NIC Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 330μF | AMMO PACK | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 25V | - | - | 0.2475mA | 290mA | - | 0.14 | 20% | 20% | 700 mΩ | 10mm | - | 12.5mm | - | - | Non-RoHS Compliant | - | ||
![]() NRE-S101M10V6.3X7TBSTF NIC Components | In Stock | - | Datasheet | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 100μF | Box | 2.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 10V | - | - | - | 80mA | - | - | 20% | 20% | 3320 mΩ | 6.3mm | - | 7mm | - | - | RoHS Compliant | - | ||
![]() NATT470M25V6.3X8LBF NIC Components | In Stock | - | Datasheet | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 125°C | -40°C | - | 47μF | TR, 13 INCH | - | - | - | - | - | - | POLARIZED | - | - | 25V | - | - | 0.01175mA | 100mA | - | 0.16 | - | - | - | 6.3mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRWA220M25V5X11TBF1F NIC Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | NRWA | - | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 22μF | AMMO PACK | 2.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 25V | - | - | 0.0165mA | 49mA | - | 0.14 | 20% | 20% | 10800 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | - | ||
![]() NRSZ680M50V8X11.5TBSTF NIC Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | NRSZ | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 8532.22.00.20 | 68μF | AMMO PACK | 3.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 50V | - | - | 0.034mA | 252mA | - | 0.10 | 20% | 20% | 260 mΩ | 8mm | - | 11.5mm | - | - | RoHS Compliant | - | ||
![]() NSP271M2D3XTRF NIC Components | In Stock | - | - | 25 Weeks | Surface Mount | Aluminum | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2011 | - | 20% | e3 | yes | Active | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 270μF | TR, 13 INCH | - | 4.3mm | - | - | - | 12mOhm | POLARIZED | - | - | 2V | - | 2917 | 0.0324mA | 3.3A | - | 0.1 | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | - | ||
![]() NRSZ820M35V6.3X11F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 82μF | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 35V | 500 μm | - | 0.0287mA | 280mA | 2000 hours | 0.12 | - | - | 240 mΩ | 6.3mm | 11mm | - | - | No | RoHS Compliant | - | ||
![]() NRSS102M25V10X20TBF NIC Components | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 1mF | AMMO PACK | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 270mOhm | POLARIZED | - | - | 25V | 600 μm | - | 0.75mA | 830mA | 2000 hours | 0.18 | - | - | - | 10mm | 20mm | - | - | No | RoHS Compliant | - | ||
![]() NACZ220M25V5X6.3TR13F NIC Components | In Stock | - | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 22μF | TR, 13 INCH | - | - | - | - | - | - | POLARIZED | - | - | 25V | - | 2121 | 0.0055mA | 150mA | - | 0.14 | - | - | - | 5mm | 6.3mm | 5.8mm | 5.3mm | No | RoHS Compliant | - | ||
![]() NRSK182M16V10X23F NIC Components | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | Radial | - | - | - | 105 °C | -40 °C | - | 1.8 mF | - | - | - | - | 5 mm | - | 12 mΩ | - | - | - | - | 600 µm | - | - | 2.8 A | 4000 hours | - | - | - | - | 10 mm | 23 mm | - | - | No | - | - | ||
![]() NRLM471M200V25X30F NIC Components | In Stock | - | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 470μF | - | - | - | - | 10mm | - | 388mOhm | POLARIZED | - | - | 200V | - | - | 0.91978mA | 1.85A | - | 0.15 | - | - | - | 25mm | 30mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRWA221M35V10X12.5TBF NIC Components | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 220μF | AMMO PACK | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 900mOhm | POLARIZED | - | - | 35V | - | - | 0.231mA | 260mA | - | 0.12 | - | - | - | 10mm | 12.5mm | - | - | No | RoHS Compliant | - | ||
![]() NACE3R3M50V4X5.5TR13F NIC Components | In Stock | - | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | 8532.22.00.20 | 3.3μF | TR, 13 INCH | - | - | - | - | - | 50.3Ohm | POLARIZED | - | - | - | - | 1717 | 0.003mA | 15mA | 2000 hours | 0.1 | - | - | - | 4mm | 5.5mm | 4.6mm | 4.3mm | No | RoHS Compliant | Lead Free | ||
![]() NAZJ330M25V6.3X6.1NBF NIC Components | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | NAZJ | - | e6 | - | - | 2 | - | EAR99 | - | - | - | - | - | 33μF | TR, 13 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 25V | - | 2626 | 0.00825mA | 195mA | - | 0.14 | 20% | 20% | 260 mΩ | - | 6.1mm | 7mm | 6.6mm | - | RoHS Compliant | - | ||
![]() NRSJ222M6.3V10X20TBF NIC Components | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRSJ222M6.3V10X20TBF | NRSJ | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.82 | - | Yes | - | - | - | NRSJ | - | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) | - | - | 8532.22.00.20 | 2200 µF | AMMO PACK | 5 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 6.3 V | - | - | 0.1386 mA | 2550 mA | - | 0.24 | 20% | 20% | 13 mΩ | 10 mm | - | 20 mm | - | - | - | - | ||
![]() NMC1206NPO390J50TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206NPO390J50TRP | NMC | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.47 | - | No | - | - | - | NMC(NPO)-OLD | - | e0 | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000039 µF | TR, PAPER | - | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | - | 1206 | - | - | - | - | 5% | 5% | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NDTM476K20F2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDTM105K35F3F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACE101M16V6.3X5.5TR13 NIC Components | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NACE101M16V6.3X5.5TR13 | - | - | - | 85 °C | -40 °C | CAN | CYLINDRICAL PACKAGE | SMT | Obsolete | 7.9 | - | No | - | - | - | NACE | - | e0 | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 100 µF | TR, 13 INCH | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 16 V | - | 2626 | 0.016 mA | 86 mA | - | 0.16 | 20% | 20% | 2660 mΩ | - | 5.5 mm | 7.2 mm | 6.6 mm | - | - | - | ||
![]() NMC0603X6S106M16TRPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |