- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC0603NPO2R4B50TRPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSK332M6.3V10X23TBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 6.3 V | - | - | - | 20 % | - | - | - | - | - | - | - | 105 °C | -40 °C | - | 3.3 mF | - | - | - | - | 5 mm | - | - | 12 mΩ | - | - | - | - | 600 µm | - | - | 2.8 A | 4000 hours | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NMC0603X7R682K25TRPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0402NPO2R0C50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0402NPO4R0C50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDTM476K20F2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSJ222M6.3V10X20TBF NIC Components | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRSJ222M6.3V10X20TBF | NRSJ | - | - | 105 °C | -25 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.82 | - | Yes | - | - | - | - | NRSJ | - | e3 | Yes | - | - | EAR99 | - | Tin (Sn) | - | - | 8532.22.00.20 | 2200 µF | AMMO PACK | 5 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 6.3 V | - | - | 0.1386 mA | 2550 mA | - | 0.24 | 20% | 20% | 13 mΩ | - | 10 mm | - | 20 mm | - | - | - | - | ||
![]() NMC0603X5R105K10TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0603X5R105K10TRP | - | - | - | 85 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.9 | - | No | - | - | - | - | 0603(X5R,4/10V) | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1 µF | TR, PAPER | - | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X5R | Yes | 10 V | - | 0603 | - | - | - | - | 10% | 10% | - | Consult Factory For Other Cap Values | - | 1 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() NMC1206NPO390J50TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206NPO390J50TRP | NMC | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.47 | - | No | - | - | - | - | NMC(NPO)-OLD | - | e0 | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000039 µF | TR, PAPER | - | - | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | - | 1206 | - | - | - | - | 5% | 5% | - | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NRWA100M50V5X11F NIC Components | In Stock | - | - | 13 Weeks | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 2010 | - | 20% | e3 | yes | Active | 2 | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 10μF | Bulk | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16.6Ohm | POLARIZED | - | - | - | 500 μm | - | 0.015mA | 38mA | 1000 hours | 0.1 | - | - | - | - | 5mm | 11mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() NMC1206X7R105K50TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape and Reel | - | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1 µF | - | - | 1.6 mm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | ||
![]() NTC-T225M20TRBF NIC Components | In Stock | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T225M20TRBF | - | - | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Active | 5.72 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 2.2 µF | TR, 7 INCH | - | - | compliant | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | 20 V | - | 1411 | 0.0005 mA | - | - | 0.04 | 20% | 20% | 3500 mΩ | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() NACZ4R7M35V4X6.3TR15F NIC Components | In Stock | - | Datasheet | - | - | - | - | - | - | ALUMINUM | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e6 | yes | - | 2 | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | 8532.22.00.20 | 4.7μF | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35V | - | 1817 | - | 80mA | - | - | 20% | 20% | - | - | - | 6.3mm | 4.6mm | 4.3mm | - | RoHS Compliant | - | ||
![]() NRSZ681M25V10X22F NIC Components | In Stock | - | Datasheet | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | EAR99 | - | Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 680μF | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25V | 600 μm | - | 0.17mA | 1.45A | 5000 hours | 0.14 | - | - | 39 mΩ | - | - | - | 22mm | - | - | RoHS Compliant | - | ||
![]() NRE-HW3R3M160V6.3X11TBSTF NIC Components | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | NRE-HW | - | - | - | - | 2 | EAR99 | - | - | - | - | 8532.22.00.20 | 3.3μF | AMMO PACK | 2.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 160V | - | - | 0.03084mA | 28mA | - | 0.2 | 20% | 20% | 101000 mΩ | - | 6.3mm | - | 11mm | - | - | Non-RoHS Compliant | - | ||
![]() NRSZ680M25V6.3X11TBF NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRSZ | 20% | e3 | yes | - | 2 | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 68μF | AMMO PACK | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25V | - | - | 0.017mA | 196mA | - | 0.14 | - | - | 320 mΩ | - | 6.3mm | - | 11mm | - | No | RoHS Compliant | - | ||
![]() NRSZ680M35V6.3X11TBF NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRSZ | 20% | e3 | yes | - | 2 | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 68μF | AMMO PACK | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35V | - | - | 0.0196mA | 210mA | - | 0.12 | - | - | 220 mΩ | - | 6.3mm | - | 11mm | - | No | RoHS Compliant | - | ||
![]() NRZJ152M35V16X20F NIC Components | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | EAR99 | - | - | - | - | - | 1500μF | BULK | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35V | - | - | 0.525mA | 1998mA | - | 0.12 | 20% | 20% | 21 mΩ | - | 16mm | - | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() NRE-H100M160V8X11.5TBSTF NIC Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | 2 | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 10μF | AMMO PACK | 3.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 160V | - | - | 0.057mA | 90mA | - | 0.2 | 20% | 20% | 33200 mΩ | - | 8mm | - | 11.5mm | - | - | RoHS Compliant | - | ||
![]() NRSZ181M16V6.3X11TBSTF NIC Components | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRSZ | 20% | - | - | - | 2 | EAR99 | - | - | 105°C | -55°C | 8532.22.00.20 | 180μF | AMMO PACK | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16V | 500 μm | - | 0.0288mA | 280mA | 2000 hours | 0.16 | - | - | 240 mΩ | - | 6.3mm | 11mm | - | - | No | RoHS Compliant | - |