- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NACK681M16V10X10.5TR13F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 680μF | TR, 13 INCH | - | - | - | - | - | 80mOhm | POLARIZED | - | - | 16V | - | 4741 | - | 0.1088mA | 850mA | 2000 hours | 0.16 | - | - | - | - | - | 10mm | 10.5mm | 12mm | 10.3mm | No | RoHS Compliant | Lead Free | ||
![]() NACE331M50V12.5X14TR15F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 20% | e6 | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | 8532.22.00.20 | 330μF | TR, 15 INCH | - | - | - | - | - | 600mOhm | POLARIZED | - | - | - | - | 5050 | - | 0.165mA | 520mA | 2000 hours | 0.12 | - | - | - | - | - | 12.5mm | 14mm | 13.6mm | 12.8mm | No | RoHS Compliant | Lead Free | ||
![]() NACY151M25V8X10.5TR13F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | 20% | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 150μF | TR, 13 INCH | - | - | - | - | - | - | POLARIZED | - | - | - | - | 3333 | - | 0.0375mA | 600mA | 2000 hours | 0.16 | 150mOhm | - | - | - | - | 8mm | 10.5mm | 9mm | 8.3mm | No | RoHS Compliant | Lead Free | ||
![]() NRSZ151M10V6.3X11F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | 20% | e3 | yes | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 150μF | BULK | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 500 μm | - | - | 0.15mA | 280mA | 3000 hours | 0.19 | - | - | - | 310 mΩ | - | 6.3mm | 11mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() NAWT221M25V10X10.5LBF NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 220μF | TR, 13 INCH | - | - | - | - | - | - | POLARIZED | - | - | 25V | - | 4341 | - | 0.055mA | 355mA | - | 0.18 | - | - | - | - | - | 10mm | - | 11mm | 10.3mm | No | RoHS Compliant | - | ||
![]() NACEW331M25V8X10.5TR13F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | 20% | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 330μF | TR, 13 INCH | - | - | - | - | - | 800mOhm | POLARIZED | - | - | - | - | 3333 | - | 0.0825mA | 220mA | 2000 hours | 0.16 | - | - | - | - | - | 8mm | 10.5mm | 9mm | 8.3mm | No | RoHS Compliant | Lead Free | ||
![]() NACZ102M6.3V8X10.5TR13F NIC Components | 7361 |
| - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | Tape and Reel | - | 20% | e6 | yes | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 1mF | TR, 13 INCH | - | - | 3.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm | POLARIZED | - | - | - | 1 mm | 3333 | 6.3V | - | 450mA | 2000 hours | 0.28 | - | - | - | - | 63μA | 8mm | 10.5mm | 9mm | 8.3mm | No | RoHS Compliant | Lead Free | ||
![]() NRSZ102M16V10X22 NIC Components | In Stock | - | Datasheet | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e0 | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 105°C | -55°C | 8532.22.00.20 | 1mF | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16V | 600 μm | - | - | 0.16mA | 1.45A | 3000 hours | 0.16 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NMC0805X7R103K100TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 10 nF | - | 1.25 mm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | ||
![]() NMC1206NPO100J100TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | 5 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 10 pF | - | 1.6 mm | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | ||
![]() NMC0402X7R682K16TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0402X7R682K16TRP | NMC | - | - | 85 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.67 | Non-Compliant | No | - | - | NMC0402 (16V) | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 6.8 nF | TR, PAPER | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 16 V | - | 0402 | - | - | - | - | - | - | 10% | 10% | - | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() NMC0603NPO3R3C50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 3.3 pF | - | 800 µm | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | ||
![]() NSPC104J50TRD2F NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | NIC COMPONENTS CORP | NIC Components Corp | NSPC104J50TRD2F | - | - | - | 125 °C | -55 °C | , 1913 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.61 | - | Yes | - | - | - | - | e1 | - | - | - | EAR99 | 3% ppm/°C | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 8532.25.00.45 | 0.1 µF | TR | - | compliant | - | FILM CAPACITOR | - | - | - | - | - | 50 V | - | 1913 | - | - | - | - | - | - | 5% | 5% | - | - | - | 2 mm | 4.8 mm | 3.3 mm | - | - | - | ||
![]() NSPE-H221M35V10X12.8NBF NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | 8532.22.00.20 | 220μF | TR, 13 INCH | - | - | - | - | - | 17mOhm | POLARIZED | - | - | 35V | - | 4141 | - | 0.385mA | 2.83A | - | 0.16 | - | - | - | - | - | 10mm | 12.8mm | 11mm | 10.3mm | No | RoHS Compliant | - | ||
![]() NACEN2R2M35V4X5.5TR13F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | 8532.22.00.20 | 2.2μF | TR, 13 INCH | - | - | - | - | - | - | - | - | - | 35V | - | 1717 | - | 0.00831mA | 8.4mA | 2000 hours | 0.15 | - | - | - | - | - | 4mm | 5.5mm | 4.6mm | 4.3mm | No | RoHS Compliant | - | ||
![]() NRSZ101M100V12.5X20TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 100μF | AMMO PACK | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 100V | 600 μm | - | - | 0.1mA | 800mA | 7000 hours | 0.07 | - | - | - | 150 mΩ | - | 12.5mm | 20mm | - | - | No | RoHS Compliant | - | ||
![]() NATT101M16V8X10.5NBF NIC Components | 489 |
| - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | - | 100μF | TR, 13 INCH | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16V | - | 3333 | - | 0.016mA | 104mA | - | 0.2 | - | 20% | 20% | 400 mΩ | - | - | 10.5mm | 9mm | 8.3mm | - | RoHS Compliant | - | ||
![]() NRLR472M63V25X40SF NIC Components | In Stock | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | 2 | Snap in | EAR99 | - | Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 4.7mF | - | - | - | 10mm | - | - | 106mOhm | POLARIZED | - | - | 63V | 900 μm | - | - | 1.63246mA | 3.49A | 3000 hours | 0.3 | - | - | - | - | - | 25mm | 40mm | - | - | No | RoHS Compliant | - | ||
![]() NRE-FL471M35V10X20F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRE-FL | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -40°C | - | 470μF | Bulk | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35V | - | - | - | - | 1050mA | - | - | - | - | - | 78 mΩ | - | 10mm | 20mm | - | - | No | RoHS Compliant | - | ||
![]() NASE4R7M50V5X5.5NBF NIC Components | 2897 |
| - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | - | 4.7μF | TR, 13 INCH | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 50V | - | 2121 | - | 0.003mA | 22mA | - | 0.12 | - | 20% | 20% | - | - | - | 5.5mm | 5.8mm | 5.3mm | - | RoHS Compliant | - |