- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Tolerance | Capacitance Value | Dimensions | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime | Lifetime (h) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Terminal Pitch (mm) | Voltage Rated | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Technology | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | Q Factor | ESR | Custom Capabilities | Size(mm) | Product Width | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC0603X7R222K10TRPF NIC Components | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NIC Components Corp | NMC0603X7R222K10TRPF | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0022 µF | TR, PUNCHED | - | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 10 V | - | 0603 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() NSR101M16V6.3X5 NIC Components | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NIC Components Corp | NSR101M16V6.3X5 | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.91 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 100 µF | - | - | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 16 V | - | - | - | 0.016 mA | 72 mA | - | 0.16 | 20% | 20% | - | 2660 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTC-T224K35TRA NIC Components | In Stock | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NIC Components Corp | NTC-T224K35TRA | NTC-T | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | 8.03 | - | No | - | - | - | - | NTC-T (35V,K TOL) | - | e0 | - | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 0.22 µF | TR | - | - | - | - | compliant | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | - | 35 V | - | 1206 | - | 0.0005 mA | - | - | 0.04 | 10% | 10% | - | 18000 mΩ | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NRE-FL332M35V18X35.5F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRE-FL | - | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 3300μF | Bulk | - | 7.5mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 35V | - | - | - | - | 2200mA | - | - | 20% | 20% | - | 25 mΩ | - | - | - | 18mm | - | 35.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() NRZX681M10V8X20TBF NIC Components | In Stock | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | 680μF | - | - | - | - | - | - | - | 3.5mm | - | - | 54mOhm | - | - | - | - | - | 600 μm | - | - | - | 1.25A | 3000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRSA102M50V16X25 NIC Components | In Stock | - | Datasheet | - | - | - | Radial | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | 2 | - | EAR99 | - | - | - | 85°C | -40°C | 8532.22.00.20 | 1mF | Bulk | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 166mOhm | POLARIZED | - | - | - | 50V | 800 μm | - | - | - | 1.1A | 1000 hours | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC0603X5R684K10TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | 680 nF | - | - | - | 800 µm | - | - | - | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | ||
![]() NMC0805NPO680J100TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape and Reel | - | 5 % | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 68 pF | - | - | - | 1.25 mm | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | ||
![]() NMC0805NPO102J100TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape and Reel | - | 5 % | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1 nF | - | - | - | 1.25 mm | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | Contains Lead | ||
![]() NMC1206X7R471K50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 470 pF | - | - | - | 1.6 mm | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | ||
![]() NMC1210X7R474K25TRPLP NIC Components | 2000 | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NIC Components Corp | NMC1210X7R474K25TRPLP | NMC | - | - | - | - | - | - | - | - | 85 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Obsolete | - | 8.63 | - | No | - | - | - | - | NMC1210 (25V) | - | e0 | - | - | - | - | EAR99 | 15% ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.47 µF | TR, EMBOSSED PLASTIC | - | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 25 V | - | 1210 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 1.8 mm | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() NCMA10X7R472K100TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NIC Components Corp | NCMA10X7R472K100TR | NCMA | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , | - | Axial | Obsolete | - | 8.09 | - | No | - | - | - | - | NCMA | - | e0 | - | - | - | - | EAR99 | 30ppm/Cel;-/+15% ppm/°C | - | Tin/Lead (Sn/Pb) | - | - | - | 0.0047 µF | TR | - | - | - | - | unknown | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 10% | 10% | - | - | Selected Values, Contact NIC | - | - | 2.54 mm | - | 4.32 mm | - | - | - | - | - | ||
![]() NRSA472M10V16X25 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | ALUMINUM | 2 | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NIC Components Corp | NRSA472M10V16X25 | NRSA(10V) | - | - | - | - | - | - | - | - | 85 °C | -40 °C | , | - | Radial | Obsolete | - | 8.44 | Non-Compliant | No | - | - | - | Bulk | NRSA(10 V) | 20 % | - | - | - | - | - | EAR99 | - | - | - | 85 °C | -40 °C | 8532.22.00.20 | 4.7 mF | Bulk | - | 7.5 mm | - | - | compliant | - | 7.5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 88 mΩ | POLARIZED | - | - | - | 10 V | 800 µm | - | - | - | 1.5 A | 1000 hours | - | 20% | 20% | 0.25 | 88.3 mΩ | - | - | - | 16 mm | - | 25 mm | - | - | - | - | - | ||
![]() NMC1206X7R223K100TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 22 nF | - | - | - | 1.6 mm | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | ||
![]() NRE-JL101M63V10X12.5F NIC Components | 378 |
| - | 14 Weeks | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 20% | 100uF | 10 (Dia.) x 12.5mm | EAR99 | Low | 0.15 | NIC COMPONENTS CORP | 63@2Min | 725 | 0.6 | 10000h | 10000 | NIC Components Corp | NRE-JL101M63V10X12.5F | - | 0.6@-10°C@100kHz|0.15@20°C@100kHz | +105°C | 105 | -40°C | -40 | Through Hole | - | - | 105 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Active | 10 | 1.13 | - | Yes | 5 | - | Long Lead | Bulk | NRE-JL | 20% | - | - | Active | - | - | EAR99 | - | Electrolytic | - | - | - | - | 100 uF | BULK | Electrolytic | 5 mm | - | Aluminum Cylindrical Can | compliant | Radial | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | 5 mm | - | - | 63 V | - | - | 63VDC | 0.01 CV or 3 μA @ 2 min | 725 mA | - | 0.09 | 20% | 20% | - | 150 mOhm | - | 10 X 12.5 | 10 x 12.5 | 10mm | 12.5mm | 12.5 mm | - | 12.5 | - | RoHS Compliant | - | ||
![]() NACE221M63V12.5X14TR13F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPC101M8D7ATRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPC | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | 8532.22.00.20 | 100μF | TR | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 8V | - | 2917 | - | - | 2500mA | - | - | 20% | 20% | - | 18 mΩ | - | - | - | - | 2.7mm | 7.3mm | 4.3mm | - | - | RoHS Compliant | - | ||
![]() NRE-HL470M100V10X12.5F NIC Components | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 47μF | - | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 100V | - | - | - | 0.047mA | 325mA | - | 0.08 | - | - | - | - | - | - | - | 10mm | 12.5mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRLM223M50V35X50F NIC Components | In Stock | - | - | - | Through Hole | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Bulk | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 22mF | - | - | - | - | - | - | - | 10mm | - | - | 21mOhm | POLARIZED | - | - | - | - | 800 μm | - | - | 3.14643mA | 7.57A | 2000 hours | 0.3 | - | - | - | - | - | - | - | 35mm | 50mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRWA3R3M50V5X11TBSTF NIC Components | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e3 | - | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 3.3μF | AMMO PACK | - | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50Ohm | POLARIZED | - | - | - | - | - | - | - | 0.00495mA | 22mA | 1000 hours | 0.1 | - | - | - | - | - | - | - | 5mm | 11mm | - | - | - | No | RoHS Compliant | Lead Free |