- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSJ102M10V10X12.5F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC-H1812X7R224M200TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | 20 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 220 nF | - | 3.2 mm | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.6 mm | - | - | - | - | ||
![]() NMC-H1206NPO681J1KVTRPLP2KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 1 kV | - | - | 5 % | - | - | - | - | - | - | - | - | - | - | 680 pF | - | - | - | - | NP0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NMC1206X7R222K100TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206X7R222K100TRP | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 5.73 | - | No | - | - | NMC1206 (100V) | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0022 µF | TR, PAPER | - | unknown | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 100 V | 1206 | - | - | - | - | - | 10% | 10% | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NACE102M6.3V8X10.5TR13 NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NACE102M6.3V8X10.5TR13 | NACE | 85 °C | -40 °C | , 3333 | CYLINDRICAL PACKAGE | SMT | Obsolete | 5.65 | - | No | - | - | NACE | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 1000 µF | TR, 13 INCH | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 6.3 V | 3333 | - | 0.063 mA | 330 mA | - | 0.3 | 20% | 20% | 500 mΩ | - | 10.5 mm | 9 mm | 8.3 mm | - | - | - | ||
![]() NMC0402NPO180J50TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0402NPO180J50TRP | NMC | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | 7.38 | - | No | - | - | NMC(NPO)-OLD | - | e0 | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000018 µF | TR, PAPER | - | compliant | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | 0402 | - | - | - | - | - | 5% | 5% | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() NACK470M35V6.3X6.1TR13 NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NACK470M35V6.3X6.1TR13 | - | 105 °C | -55 °C | CAN | CYLINDRICAL PACKAGE | SMT | Obsolete | 5.77 | - | No | - | - | - | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 47 µF | TR | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35 V | 3126 | - | 0.01645 mA | 240 mA | - | 0.12 | 20% | 20% | 360 mΩ | - | 6.1 mm | 7.8 mm | 6.6 mm | - | - | - | ||
![]() NPC101M2D1ZATRF NIC Components | 80000 | - | Datasheet | Surface Mount | Aluminum | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e4 | yes | 2 | SMD/SMT | EAR99 | - | Gold (Au) | 105°C | -55°C | 8532.22.00.20 | 100μF | TR, 13 INCH | 4.3mm | - | - | - | 9mOhm | POLARIZED | - | - | - | 2917 | 2V | - | 3A | - | 0.05 | - | - | - | 8μA | 1.4mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC1206X7R474K25TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | 470 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTC-T685M35TRCF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0402X7R331J50TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0402X7R331J50TRP | NMC | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | - | Obsolete | 5.33 | Non-Compliant | No | - | - | - | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00033 µF | TR, PAPER | - | compliant | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | 0402 | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | ||
![]() NRM3.3M100V NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0402NPO5R6C50TRP NIC Components | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0402NPO5R6C50TRP | - | 125 °C | -55 °C | , 0402 | - | SMT | Obsolete | 8.2 | Non-Compliant | No | - | Tape and Reel | NMC(NPO)-OLD | - | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | 125 °C | -55 °C | 8532.24.00.20 | 5.6 pF | TR, Paper | 500 µm | compliant | CERAMIC CAPACITOR | C0G | - | - | NP0 | Yes | 50 V | 0402 | - | - | - | - | - | 4.4643% | 4.4643% | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() NMC1206X7R474K16TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206X7R474K16TRPLP | NMC1206(16V) | 125 °C | -55 °C | - | - | SMT | Obsolete | 5.84 | - | No | - | - | NMC1206 (16V) | - | - | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | 8532.24.00.20 | 0.47 µF | Tape, Embossed/Plastic | - | compliant | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 16 V | 1206 | - | - | - | - | - | 10% | 10% | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NACEW221M16V6.3X8TR13 NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NACEW221M16V6.3X8TR13 | NACEW | 105 °C | -55 °C | , 2626 | CYLINDRICAL PACKAGE | SMT | Obsolete | 5.36 | - | No | - | - | NACEW | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 220 µF | TR, 13 INCH | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16 V | 2626 | - | 0.0352 mA | 105 mA | - | 0.16 | 20% | 20% | 1210 mΩ | - | 8 mm | 7.2 mm | 6.6 mm | - | - | - | ||
![]() NMC1206X7R473J50TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206X7R473J50TRP | NMC | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 5.35 | - | No | - | - | NMC1206(50 V) | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.047 µF | TR, PAPER | - | compliant | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | 1206 | - | - | - | - | - | 5% | 5% | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NACZ151M35V10X8TR13 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | 20 % | - | - | - | - | - | - | - | 105 °C | -55 °C | - | 150 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mA | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0402X6S225K16TRPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NMC1206X7R103K50TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | 10 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1206X7R104K100TRPLP3K NIC Components | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206X7R104K100TRPLP3K | NMC1206(100V) | 125 °C | -55 °C | , 1206 | - | SMT | Obsolete | 5.77 | Non-Compliant | No | - | - | NMC1206 (100V) | 10 % | - | No | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | - | 100 nF | Tape, Embossed/Plastic | - | unknown | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 100 V | 1206 | - | - | - | - | - | 10% | 10% | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - |