- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | DCL | Equivalent Series Resistance Type | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Tolerance (+ or -) | Voltage Rated | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Size(mm) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NACE681M35V12.5X14TR13F NIC Components | In Stock | - | - | Surface Mount | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NACE681M35V12.5X14TR13F | NACE | - | - | - | - | 85 °C | -40 °C | , 5050 | CYLINDRICAL PACKAGE | SMT | Obsolete | - | - | - | 5.69 | Compliant | Yes | - | - | - | - | - | NACE(35V,MTOL) | 20 % | e6 | - | - | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 85 °C | -40 °C | 8532.22.00.20 | 680 µF | TR, 13 INCH | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 340 mΩ | - | POLARIZED | 35 V | - | 5050 | - | 0.238 mA | 610 mA | 2000 hours | 0.14 | 20% | 20% | 340 mΩ | - | - | - | 12.5 mm | 14 mm | 13.6 mm | 12.8 mm | - | - | - | Lead Free | ||
![]() NSPE-H270M25V6.3X4.8LBF NIC Components | 61968 | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | 8532.22.00.20 | 27μF | TR, 13 INCH | - | - | - | - | - | 95mOhm | - | POLARIZED | 25V | - | 2626 | - | 0.1mA | 800mA | - | 0.16 | - | - | - | - | - | - | 6.3mm | 4.8mm | 7.2mm | 6.6mm | - | No | RoHS Compliant | - | ||
![]() NDTM476K6.3 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805X5R475K6.3TRPLP3K NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACE152M6.3V10X10.5TR13 NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NACE152M6.3V10X10.5TR13 | NACE | - | - | - | - | 85 °C | -40 °C | , 4141 | CYLINDRICAL PACKAGE | SMT | Obsolete | - | - | - | 8.57 | - | No | - | - | - | - | - | NACE | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 1500 µF | TR, 13 INCH | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 6.3 V | - | 4141 | - | 0.0945 mA | 450 mA | - | 0.31 | 20% | 20% | 350 mΩ | - | - | - | - | 10.5 mm | 11 mm | 10.3 mm | - | - | - | - | ||
![]() NSP560M6.3D2ZTRF NIC Components | 3857 |
| - | Surface Mount | Aluminum | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e3 | yes | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 56μF | TR, 13 INCH | 4.3mm | - | - | - | - | 9mOhm | - | POLARIZED | 6.3V | - | 2917 | - | 0.0141mA | 3A | - | 0.06 | - | - | - | - | - | - | - | 1.8mm | 7.3mm | - | - | No | RoHS Compliant | - | ||
![]() NAZT221M35V8X10.5NBF NIC Components | 20 |
| - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e6 | yes | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 220μF | TR, 13 INCH | - | - | - | 3.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 170mOhm | - | POLARIZED | - | 1 mm | 3333 | 35V | - | 450mA | 5000 hours | 0.14 | - | - | - | 77μA | - | - | 8mm | 10.5mm | 9mm | 8.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRE-S560M16V6.3X7TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 8.96(uA) | STANDARD | - | 0.45(mm) | 2.5(mm) | 1000(hr) | - | - | - | Through Hole | -40C to 85C | - | - | - | - | - | - | - | - | Not Required(mm) | 6.3(mm) | No | - | Compliant | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | 20% | - | LONG LEAD | TAPE AND BOX | - | - | - | - | - | - | - | Electrolytic | - | - | - | - | 56000000PF(pF) | - | - | - | Radial | - | - | - | Not Required | Polar | - | - | - | 16VDC | - | - | - | - | - | - | - | - | 6.3 X 7 | Not Required(mm) | - | - | - | - | 7(mm) | - | - | - | ||
![]() NRWA101M16V6.3X11F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 100μF | Bulk | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.7Ohm | - | POLARIZED | - | 500 μm | - | - | 0.048mA | 110mA | 1000 hours | 0.16 | - | - | - | - | - | - | 6.3mm | 11mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSG471M16V10X12.5F NIC Components | 75 |
| - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 470μF | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 53mOhm | - | POLARIZED | - | 600 μm | - | 16V | - | 1.03A | 4000 hours | 0.16 | - | - | - | 3μA | - | - | 10mm | 12.5mm | - | - | - | No | RoHS Compliant | - | ||
![]() NACX100M50V6.3X5.5TR13F NIC Components | In Stock | - | - | Surface Mount | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 10μF | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.3Ohm | - | POLARIZED | - | - | 2626 | - | - | 120mA | 1000 hours | - | - | - | - | - | - | - | 6.3mm | 5.5mm | 7.2mm | 6.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NAZT152M6.3V10X10.5LBF NIC Components | In Stock | - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | - | 20% | e6 | yes | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 1.5mF | TR, 15 INCH | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 90mOhm | - | POLARIZED | - | 1.4 mm | 4141 | 6.3V | - | 670mA | 5000 hours | 0.28 | - | - | - | 94.5μA | - | - | 10mm | 10.5mm | 11mm | 10.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRLM472M50V30X25F NIC Components | In Stock | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e3 | yes | 2 | Snap in | EAR99 | - | Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 4.7mF | - | - | - | - | 10mm | - | 71mOhm | - | POLARIZED | - | 800 μm | - | - | 1.4543mA | 3.03A | 2000 hours | 0.3 | - | - | - | - | - | - | 30mm | 25mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSZ222M25V16X25F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 2.2mF | BULK | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm | - | POLARIZED | - | 800 μm | - | 25V | - | 2A | - | 0.16 | - | - | - | 550μA | - | - | 16mm | 25mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSZ102M25V12.5X20F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 1mF | BULK | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 40mOhm | - | POLARIZED | - | 600 μm | - | 25V | - | 1.6A | 7000 hours | 0.14 | - | - | - | 250μA | - | - | 12.5mm | 20mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRWA102M35V12.5X25F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 1mF | Bulk | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 200mOhm | - | POLARIZED | - | - | - | - | 1.05mA | 780mA | - | 0.12 | - | - | - | - | - | - | 12.5mm | 25mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NACEW102M50V16X17TR15F NIC Components | In Stock | - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e3 | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 1mF | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 200mOhm | - | POLARIZED | - | - | 6767 | - | 0.5mA | 655mA | 2000 hours | 0.12 | - | - | - | - | - | - | 16mm | 17mm | 17.7mm | 17mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRSX101M50V10X12.5TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 100μF | AMMO PACK | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm | - | POLARIZED | - | 600 μm | - | - | 0.05mA | 550mA | 4000 hours | 0.1 | - | - | - | - | - | - | 10mm | 12.5mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NACE471M35V12.5X14TR15F NIC Components | In Stock | - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e6 | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | 8532.22.00.20 | 470μF | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 490mOhm | - | POLARIZED | - | - | 5050 | - | 0.1645mA | 590mA | 2000 hours | 0.14 | - | - | - | - | - | - | 12.5mm | 14mm | 13.6mm | 12.8mm | - | No | RoHS Compliant | Lead Free | ||
![]() NAZT470M35V6.3X6.3NLBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | - | 47μF | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 35V | - | 2626 | - | 0.01645mA | 250mA | - | 0.12 | 20% | 20% | 390 mΩ | - | - | - | - | 6.3mm | 7.2mm | 6.6mm | - | - | RoHS Compliant | - |