- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC1206NPO102J50TRPLP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206NPO102J50TRPLP | NMC | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 7.71 | Non-Compliant | No | - | - | NMC(NPO)-OLD | - | e0 | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.24.00.20 | 0.001 µF | TR, EMBOSSED PLASTIC | - | compliant | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | 1206 | - | - | - | - | 5% | 5% | - | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NMC0805X7R104J50TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0805X7R104J50TRP | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 7.5 | Non-Compliant | No | - | - | NMC0805(X7R,50V) | - | e0 | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.1 µF | TR, PAPER | - | unknown | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | 0805 | - | - | - | - | 5% | 5% | - | Other Capacitance Values Also Available | - | 1.3 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() NTC-T104K35TRA NIC Components | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T104K35TRA | NTC-T | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.63 | Compliant | No | - | - | NTC-T (35V,K TOL) | 10 % | e0 | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | 8532.21.00.50 | 100 nF | TR | 1.6 mm | compliant | TANTALUM CAPACITOR | - | 18 Ω | Polar | - | - | 35 V | 1206 | 500 nA | - | 0.04 | 4 % | 10% | 10% | 18000 mΩ | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NMC1206NPO200J50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | 5 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 20 pF | - | 1.6 mm | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | ||
![]() NMC0603X7R122K50TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0603X7R122K50TRP | NMC | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.54 | - | No | - | - | NMC0603(50 V) | - | e0 | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0012 µF | TR, PAPER/PLASTIC | - | compliant | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | 0603 | - | - | - | - | 10% | 10% | - | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() NMC0805X7R104K50TRPLP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0805X7R104K50TRPLP | NMC | - | - | 85 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.63 | - | No | - | - | NMC0805(X7R,50V) | - | e0 | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.1 µF | TR, EMBOSSED PLASTIC | - | compliant | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | 0805 | - | - | - | - | 10% | 10% | - | Other Capacitance Values Also Available | - | 1.3 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() NCM21X7R472K100 NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NCM21X7R472K100 | NCM | - | - | 125 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Obsolete | 5.71 | - | No | - | - | NCM | - | e0 | No | - | EAR99 | 15ppm/Cel ppm/°C | - | - | - | 8532.24.00.60 | 0.0047 µF | BULK | - | unknown | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 100 V | 1220 | - | - | - | - | 10% | 10% | - | Tape & Reel Specs Supplied On Request | - | 5.08 mm | 3.18 mm | 5.08 mm | - | - | - | ||
![]() NCM21X7R223K100 NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NCM21X7R223K100 | NCM | - | - | 125 °C | -55 °C | , 1220 | RECTANGULAR PACKAGE | Radial | Obsolete | 5.71 | - | No | - | - | NCM | - | e0 | No | - | EAR99 | 15ppm/Cel ppm/°C | - | - | - | 8532.24.00.60 | 0.022 µF | BULK | - | unknown | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 100 V | 1220 | - | - | - | - | 10% | 10% | - | Tape & Reel Specs Supplied On Request | - | 5.08 mm | 3.18 mm | 5.08 mm | - | - | - | ||
![]() NACK221M10V6.3X8TR13F NIC Components | 76 |
| Datasheet | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e6 | yes | 2 | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 220μF | TR, 13 INCH | - | - | - | - | - | POLARIZED | - | - | 10V | 3126 | 0.022mA | 160mA | 0.19 | - | - | - | 340 mΩ | - | 6.3mm | 8mm | 7.8mm | 6.6mm | No | RoHS Compliant | Lead Free | ||
![]() NMC0805NPO470J50TRPLPM NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1206NPO392J50TRPLP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206NPO392J50TRPLP | NMC | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.3 | - | No | - | - | NMC(NPO)-OLD | - | e0 | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.24.00.20 | 0.0039 µF | TR, EMBOSSED PLASTIC | - | compliant | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | 1206 | - | - | - | - | 5% | 5% | - | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NMC1206NPO101J50TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805NPO820J50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | 5 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 82 pF | - | 1.25 mm | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | ||
![]() NMC0603NPO200J50TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0603NPO200J50TRP | NMC | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 7.83 | Non-Compliant | No | - | Tape and Reel | NMC(NPO)-OLD | 5 % | e0 | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 20 pF | TR, PAPER | 800 µm | compliant | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | 50 V | 0603 | - | - | - | - | 5% | 5% | - | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() NMC1206X7R104K100TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0603NPO220F50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805X7R822K50TRPLPM NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTC-T107K6,3TRC NIC Components | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T107K6.3TRC | - | - | - | 125 °C | -55 °C | , 2412 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.73 | - | No | - | - | - | - | e0 | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 100 µF | TR | - | unknown | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | 6.3 V | 2412 | 0.0063 mA | - | 0.1 | - | 10% | 10% | 900 mΩ | - | - | 2.6 mm | 6 mm | 3.2 mm | - | - | - | ||
![]() NSPE-Z220M35V5X6.1NLBYF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | EAR99 | - | - | - | - | 8532.22.00.20 | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NACE100M35V5X5.5TR13 NIC Components | In Stock | - | - | - | Aluminum | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 35V | - | NACE | 20% | e0 | - | 2 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 10μF | TR, 13 INCH | - | - | - | - | - | POLARIZED | - | - | - | 2121 | 0.0035mA | 30mA | 0.12 | - | - | - | 19900 mΩ | - | - | 5.5mm | 5.6mm | 5.3mm | - | Non-RoHS Compliant | - |