- Construction
- Product Height (mm)
- Type
- Voltage
- Part Status
- Capacitance Value
- ECCN (US)
- ESR (Ohm)
- Equivalent Series Resistance Type
- IL (uA)
- IR (mA)
- Lifetime (h)
Attribute column
Manufacturer
NIC Components Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Automotive | Capacitance Tolerance | Capacitance Value | DCL | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (nom) | Lifetime | Lifetime (h) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Schedule B | Seated Plane Height | Special Features | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSPE-HZ331M25V10X12.8NBYF NIC Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 82.5(uA) | - | - | - | - | - | - | - | - | Not Required(mm) | 5000(hr) | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | Not Required(mm) | 10(mm) | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | - | 20% | - | - | Tape and Reel | - | - | - | - | - | - | POLYMER HYBRID | - | - | 330UF(pF) | - | Cylindrical | - | Not Required | - | - | - | - | 25VDC | - | 4140(mA) | - | - | - | 0.014(ohm) | - | - | - | Not Required(mm) | - | - | - | 12.8(mm) | - | ||
![]() NSPE-HZ151M35V10X10.8NBYF NIC Components | 324 |
| Datasheet | - | - | - | - | - | - | - | - | - | 52.5(uA) | - | - | - | - | - | - | - | - | Not Required(mm) | 5000(hr) | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | Not Required(mm) | 10(mm) | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | - | 20% | - | - | Tape and Reel | - | - | - | - | - | - | POLYMER HYBRID | - | - | 150UF(pF) | - | Cylindrical | - | Not Required | - | - | - | - | 35VDC | - | 3490(mA) | - | - | - | 0.02(ohm) | - | - | - | Not Required(mm) | - | - | - | 10.8(mm) | - | ||
![]() NSPX470M16D6ATRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | No | - | 47uF | - | EAR99 | Low | 0.04 | Compliant | - | - | 225.6@2Min | 3200 | - | - | 2000 | - | - | 105 | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | - | No | 4.3 | - | - | - | - | - | - | - | - | - | Tape and Reel | - | 20% | - | - | Obsolete | - | Polymer | - | - | - | - | Flat | - | - | - | Polar | - | - | 16VDC | - | - | - | - | - | - | 7.3 X 4.3 X 1.9 | - | - | 7.3 | - | - | - | 1.9 | - | ||
![]() NSPE-HZ560M40V8X10.8NBYF NIC Components | 392 |
| Datasheet | - | - | - | - | - | - | - | - | - | 22.4@2MIN(uA) | - | - | - | - | - | - | - | - | Not Required(mm) | 5000(hr) | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | Not Required(mm) | 8(mm) | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | - | 20% | - | - | Tape and Reel | - | - | - | - | - | - | POLYMER HYBRID | - | - | 56UF(pF) | - | Cylindrical | - | Not Required | - | - | - | - | 40VDC | - | 2450(mA) | - | - | - | 0.03(ohm) | - | - | - | Not Required(mm) | - | - | - | 10.8(mm) | - | ||
![]() APXA6R3ARA331MJ80G NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TZ151M25V8X10.8NLBWYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSP331M4D6ATRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 uF | - | - | - | - | - | - | - | - | - | - | 5100 mA | - | - | - | 15 mOhm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() NSPE-HC101M35V6.3X8NLBYF NIC Components Corp | 861 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | -55°C ~ 105°C | Tape & Reel (TR) | NSPE-HC | - | - | - | Active | - | - | - | - | 100 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-HZ121M16V6.3X8NBYF NIC Components | 498 |
| Datasheet | - | - | - | - | - | - | - | - | - | 19.2(uA) | - | - | - | - | - | - | - | - | Not Required(mm) | 2000(hr) | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | Not Required(mm) | 6.3(mm) | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | - | 20% | - | - | Tape and Reel | - | - | - | - | - | - | POLYMER HYBRID | - | - | 120UF(pF) | - | Cylindrical | - | Not Required | - | - | - | - | 16VDC | - | 2070(mA) | - | - | - | 0.032(ohm) | - | - | - | Not Required(mm) | - | - | - | 8(mm) | - | ||
![]() 4PS560MH11 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TZ151M25V8X10.8NBYF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 150uF | 37.5(uA) | EAR99 | Low | 0.025 | - | - | - | 37.5@2Min | 1880 | Not Required(mm) | 3000(hr) | 3000 | - | - | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | - | - | - | - | - | - | - | Not Required(mm) | 8 | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|High Temperature Range|Low ESR|Low Leakage|Long Life | 20% | - | - | - | - | 20% | - | - | Obsolete | - | Polymer Hybrid | - | - | 150000000(pF) | - | Cylindrical | - | Not Required | - | Polar | - | - | 25VDC | - | 1880(mA) | - | - | - | 0.025(ohm) | 8 X 10.8 | - | - | Not Required(mm) | - | - | - | 10.8(Max) | RoHS Compliant | ||
![]() NSPE-TZ471M16V10X10.8NBYF NIC Components | 385 |
| - | 18 Weeks, 4 Days | - | - | - | ALUMINUM (WET) | 2 | - | - | 470uF | 75.2(uA) | EAR99 | Low | 0.018 | - | - | NIC COMPONENTS CORP | 75.2@2Min | 2620 | Not Required(mm) | 2500(hr) | 2500 | NIC Components Corp | NSPE-TZ471M16V10X10.8NBYF | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | - | - | - | - | - | Active | - | Not Required(mm) | 10 | 2.15 | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|High Temperature Range|Low Leakage|Low ESR|Long Life | 20% | - | - | - | - | 20% | - | - | Obsolete | EAR99 | Polymer Hybrid | - | 8532.22.00.20 | 470000000(pF) | - | Cylindrical | unknown | Not Required | ALUMINUM ELECTROLYTIC CAPACITOR | Polar | - | - | 16VDC | - | 2620(mA) | - | - | - | 0.018(ohm) | 10 X 10.8 | - | - | Not Required(mm) | - | - | - | 10.8(Max) | RoHS Compliant | ||
![]() NSPE-TZ101M40V10X10.8NBYF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 100uF | 40@2MIN(uA) | EAR99 | Low | 0.021 | - | - | - | 40@2Min | 2360 | Not Required(mm) | 3000(hr) | 3000 | - | - | 125 | -55 | Surface Mount | Surface Mount | -55C to 125C | 125C | -55C | - | - | - | - | - | - | - | Not Required(mm) | 10 | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | High Ripple Current|Long Life|High Temperature Range|Low ESR|Low Leakage | 20% | - | - | - | - | 20% | - | - | Obsolete | - | Polymer Hybrid | - | - | 100000000(pF) | - | Cylindrical | - | Not Required | - | Polar | - | - | 40VDC | - | 2360(mA) | - | - | - | 0.021(ohm) | 10 X 10.8 | - | - | Not Required(mm) | - | - | - | 10.8(Max) | RoHS Compliant | ||
![]() NPC101M6.3D6XATRF NIC Components | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | - | 100uF | - | EAR99 | Low | 0.01 | - | 8532.22.00.20 | NIC COMPONENTS CORP | 25.2@5Min | 3000 | - | - | 2000 | NIC Components Corp | NPC101M6.3D6XATRF | 105 | -55 | Surface Mount | - | - | - | - | 105 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | - | 4.3 | - | 5.82 | Yes | - | - | Pb-Free|High Ripple Current|Low ESR|Low Impedance | - | - | - | Tape and Reel | NPC | 20% | e4 | Yes | Obsolete | EAR99 | Polymer | Gold (Au) | 8532.22.00.20 | 100 µF | TR, 13 INCH | Flat | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | Polar | 6.3 V | 2917 | 6.3VDC | 0.0252 mA | 3000 mA | 0.05 | 20% | 20% | 10 mΩ | 7.3 X 4.3 X 1.9 | - | - | 7.3 | 1.9 mm | 7.3 mm | 4.3 mm | 1.9 | RoHS Compliant | ||
![]() NSPE-TF330M50V6.3X8NLBYF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 33uF | - | EAR99 | Low | 0.04 | - | - | - | 16.5@2Min | 1100 | - | - | 4000 | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 | - | - | 8532220020 | - | - | - | - | - | Tape and Reel | - | 20% | - | - | Active | - | Polymer Hybrid | - | - | - | - | Cylindrical | - | - | - | Polar | - | - | 50VDC | - | - | - | - | - | - | 6.3 X 8 | - | - | - | - | - | - | 8 | RoHS Compliant | ||
![]() NSPE-T150M100V10X12.8LBYF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 15uF | - | EAR99 | Low | 0.06 | - | - | - | 100@2Min | 1000 | - | - | 3000 | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | High Ripple Current Ratings|Extended Load Life|Low ESR|High Voltage Ratings | - | - | - | Tape and Reel | - | 20% | - | - | NRND | - | Polymer Hybrid | - | - | - | - | Cylindrical | - | - | - | Polar | - | - | 100VDC | - | - | - | - | - | - | 10 X 12.8 | - | - | - | - | - | - | 12.8(Max) | RoHS Compliant | ||
![]() NSP561M2D6UATRF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 560uF | - | EAR99 | Ultra Low | 0.0045 | - | - | - | 112@2Min | 8500 | - | - | 2000 | - | - | 105 | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 4.3 | - | - | - | - | - | High Ripple Current|Extended Load Life|Ultra Low ESR | - | - | - | Tape and Reel | - | 20% | - | - | Active | - | Polymer | - | - | - | - | Flat | - | - | - | Polar | - | - | 2VDC | - | - | - | - | - | - | 7.3 X 4.3 X 1.9 | - | - | 7.3 | - | - | - | 1.9 | RoHS Compliant | ||
![]() NSPE-A330M63V8X10.5NLBYF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 33uF | - | EAR99 | Low | 0.04 | - | - | - | 20.79@2Min | 1700 | - | - | 10000 | - | - | 105 | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | High Ripple Current|Low ESR | - | - | - | Tape and Reel | - | 20% | - | - | Active | - | Polymer Hybrid | - | - | - | - | Cylindrical | - | - | - | Polar | - | - | 63VDC | - | - | - | - | - | - | 8 X 10.5 | - | - | - | - | - | - | 10.5 | RoHS Compliant | ||
![]() NSPE-T270M40V6.3X8NBYF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 27uF | - | EAR99 | Low | 0.07 | - | - | - | 100@2Min | 870 | - | - | 2000 | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 | - | - | - | - | High Ripple Current Ratings|Extended Load Life|Low ESR|High Voltage Ratings | - | - | - | Tape and Reel | - | 20% | - | - | Active | - | Polymer Hybrid | - | - | - | - | Cylindrical | - | - | - | Polar | - | - | 40VDC | - | - | - | - | - | - | 6.3 X 8 | - | - | - | - | - | - | 8(Max) | RoHS Compliant | ||
![]() NSPE-T470M63V10X10.8NBYF NIC Components | In Stock | - | - | - | - | - | - | - | 2 | - | - | 47uF | - | EAR99 | Low | 0.03 | - | - | - | 148@2Min | 1260 | - | - | 3000 | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | High Ripple Current Ratings|Extended Load Life|Low ESR|High Voltage Ratings | - | - | - | Tape and Reel | - | 20% | - | - | Active | - | Polymer Hybrid | - | - | - | - | Cylindrical | - | - | - | Polar | - | - | 63VDC | - | - | - | - | - | - | 10 X 10.8 | - | - | - | - | - | - | 10.8(Max) | RoHS Compliant |