- Capacitance
- Temperature Coefficient
- Tolerance
- Capacitor Type
- ECCN Code
- Temperature Characteristics Code
- Length
- Dielectric
- Max Operating Temperature
- Min Operating Temperature
- Packing Method
- Height
Attribute column
Manufacturer
NIC Components Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Automotive | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer Series | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Rohs Code | Schedule B | Seated Plane Height | Special Features | Temp Coeff (Dielectric) | Tolerance (+ or -) | Wire Form | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Custom Capabilities | Size(mm) | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC-Q0402NPO0R5A25TRPF NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , | - | SMT | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | 30ppm/Cel ppm/°C | - | MATTE TIN OVER NICKEL | - | - | - | 8532.24.00.20 | 5e-7 μF | TR, PUNCHED, 7 INCH | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 25 V | - | 0402 | - | 10% | 10% | - | - | - | 0.55 mm | 1 mm | 0.5 mm | - | - | ||
![]() NCD332K1KVY5FF NIC Components Corp | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | , | - | Radial | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 7.5% ppm/°C | - | - | - | - | - | 8532.24.00.60 | 0.0033 µF | Bulk | 6.35 mm | - | compliant | - | - | CERAMIC CAPACITOR | - | - | Y5F | Yes | 1000 V | - | - | - | 10% | 10% | - | - | - | 14 mm | 14 mm | - | - | - | ||
![]() NMC1210Z5U105M50TRPLP NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | NMC | - | - | - | - | - | - | 85 °C | 10 °C | CHIP | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | -56/+22% ppm/°C | - | TIN LEAD | - | - | - | 8532.24.00.20 | 1 µF | TR, EMBOSSED PLASTIC | - | - | unknown | - | - | CERAMIC CAPACITOR | - | - | Z5U | Yes | 50 V | - | 1210 | - | 20% | 20% | - | - | - | - | - | - | - | - | ||
![]() NMC0201X7R102K16TRP3KF NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 0201 | - | SMT | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.001 µF | TR | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 16 V | - | 0201 | - | 10% | 10% | - | - | - | 0.33 mm | 0.6 mm | 0.3 mm | - | - | ||
![]() NCD222M2KVZ5U NIC Components Corp | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 85 °C | 10 °C | , | - | Radial | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | -56/+22% ppm/°C | - | - | - | - | - | - | 0.0022 µF | Bulk | 6.35 mm | - | compliant | - | - | CERAMIC CAPACITOR | - | - | Z5U | Yes | 2000 V | - | - | - | 20% | 20% | - | - | - | 9 mm | 9 mm | - | - | - | ||
![]() NMC0805X7R334M16TRPLPF NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.33 µF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 16 V | - | 0805 | - | 20% | 20% | PACKAGING ALSO AVAILABLE IN 10/13 INCH REEL | - | - | 1.45 mm | 2 mm | 1.25 mm | - | - | ||
![]() NMC0805NP0100J100TRPLP NIC Components Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805NPO270J50TR NIC Components Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC-H1808NPO102J1KVTRPLPF NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 1808 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.001 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 1000 V | - | 1808 | - | 5% | 5% | - | - | - | 2.2 mm | 4.6 mm | 2 mm | - | - | ||
![]() NMC1206NPO333G16TR NIC Components Corp | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K4730A-9202 Nippon Tanshi Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1206Y5V685Z10TRPF NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | -82/+22% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 6.8 μF | TR, PUNCHED | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | Y5V | Yes | 10 V | - | 1206 | - | 80% | 20% | - | - | - | 1.9 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() NCD222M1KVZ5UTR.25LSF NIC Components | 47 |
| - | - | - | - | - | - | - | - | Unknown | - | - | - | EAR99 | Compliant | 8532.23.00.60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC-H1206X7R102K1.5KVTRPLPF NIC Components | In Stock | - | - | - | 1206 | - | - | - | - | 2 | No | 0.001uF | Ceramic Chip | 2.5 | EAR99 | Compliant | 8532.24.00.20 | - | Not Required(mm) | - | - | 125 | No | -55 | Surface Mount | Surface Mount | -55C to 125C | - | - | - | - | - | - | No | 1.6 | Not Required(mm) | No | Non-Compliant | - | - | Not Required(mm) | High Voltage | X7R | 10% | Not Required | Tape and Reel | 10% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | 1000PF(pF) | - | - | Flat | - | Pad | - | - | X7R | Not Required | - | - | - | - | - | 1500VDC | - | - | - | 3.2 X 1.6 X 1.8 | 3.2 | - | - | - | 1.8(Max) | - | ||
![]() NMC-H1206X7R222K200TRPLPF NIC Components | In Stock | - | - | - | 1206 | - | - | - | - | 2 | No | 0.0022uF | Ceramic Chip | 2.5 | EAR99 | Compliant | 8532.24.00.20 | - | Not Required(mm) | - | - | 125 | No | -55 | Surface Mount | Surface Mount | -55C to 125C | - | - | - | - | - | - | No | 1.6 | Not Required(mm) | No | Non-Compliant | - | 8532240020, 8532240020/8532240020/8532240020/8532240020/8532240020 | Not Required(mm) | - | X7R | 10% | Not Required | Tape and Reel | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | 2200(pF) | - | - | Flat | - | Pad | - | - | X7R | Not Required | - | - | - | - | - | 200VDC | - | - | - | 3.2 X 1.6 X 1.8 | 3.2 | - | - | - | 1.8(Max) | - | ||
![]() NMC-M0402NPO100G25TRPF NIC Components | In Stock | - | - | - | 0402 | - | - | - | - | - | No | 10pF | Ceramic Chip | - | EAR99 | Compliant | 8532.24.00.20 | - | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 0.5 | - | - | Non-Compliant | - | - | - | - | - | - | - | Tape and Reel | 2% | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | C0G | - | - | - | - | - | - | 25VDC | - | - | - | 1 X 0.5 X 0.6 | 1 | - | - | - | 0.6(Max) | - | ||
![]() NMC-P1206NPO220G500TRPF NIC Components | In Stock | - | - | - | 1206 | - | - | - | - | 2 | No | 22pF | Ceramic Chip | - | EAR99 | Compliant | - | - | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 1.6 | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 2% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | C0G | - | - | - | - | - | - | 500VDC | - | - | - | 3.2 X 1.6 X 3.1 | 3.2 | - | - | - | 3.1(Max) | - | ||
![]() NCD120J1KVNPOF NIC Components | In Stock | - | - | Through Hole | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6(mm) | 6.35(mm) | - | - | - | - | - | Through Hole | -30C to 85C | - | - | - | - | - | - | - | - | 6(mm) | No | Compliant | - | - | 9(mm) | - | C0G | 5% | Straight | Bulk | 5 % | - | - | - | Radial | - | - | Ceramic Disc | - | 85 °C | -30 °C | Ceramic | - | 12 pF | - | - | Radial | - | Radial | 6.35 mm | - | C0G | Not Required | - | - | - | 600 µm | - | 1000VDC | - | - | - | - | - | - | - | - | - | No | ||
![]() NCD104Z25Y5VTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCD501K1KVY5FJTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |