- Capacitance
- Temperature Coefficient
- Tolerance
- Capacitor Type
- ECCN Code
- Temperature Characteristics Code
- Length
- Dielectric
- Max Operating Temperature
- Min Operating Temperature
- Packing Method
- Height
Attribute column
Manufacturer
NIC Components Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Positive Tolerance | Negative Tolerance | Custom Capabilities | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC0603X7R391K50TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 390pF | TR, PUNCHED | 800μm | CERAMIC CAPACITOR | X7R | X7R | Yes | 50V | - | - | - | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC0603NPO201F50TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 1% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 200pF | TR, PUNCHED | 800μm | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | - | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC0603NPO7R5C50TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 7.5pF | TR, PAPER | 800μm | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | 3.33% | 3.33% | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC-H1206NPO471J200TRPLPF NIC Components | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 470pF | TR, EMBOSSED PLASTIC | 1.6mm | CERAMIC CAPACITOR | C0G | C0G | Yes | 200V | - | - | - | - | - | 1.8mm | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() NMC0402NPO5R0C50TRPF NIC Components | In Stock | - | - | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 5pF | TR, PAPER | 500μm | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | 5% | 5% | - | - | 1mm | - | No | RoHS Compliant | - | ||
![]() NMC0805X5R476M10TRPLPF NIC Components | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 47μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC0201NPO150G25TRPF NIC Components | In Stock | - | - | Surface Mount | 0201 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 2% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15pF | TR, PAPER | 300μm | CERAMIC CAPACITOR | C0G | C0G | Yes | 25V | - | - | - | - | - | 0.33mm | 600μm | 0.3mm | No | RoHS Compliant | - | ||
![]() NMC0402NPO2R4B50TRPF NIC Components | In Stock | - | - | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.4pF | TR, PAPER | 500μm | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | 4.17% | 4.17% | - | 0.6mm | 1mm | 0.5mm | No | RoHS Compliant | - | ||
![]() NMC-H1206X7R472K250TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0047μF | TR, PUNCHED | - | CERAMIC CAPACITOR | - | X7R | Yes | 250V | 1206 | - | 10% | 10% | - | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() NMC0402X5R105K10TRP50F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC1210Y5V226Z10TRPLPF NIC Components | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | - | - | - | - | 80% | e3 | yes | 2 | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -30°C | 8532.24.00.20 | 22μF | TR, EMBOSSED PLASTIC | 2.5mm | CERAMIC CAPACITOR | Y5V | Y5V | Yes | 10V | - | 0.16 | - | - | 10,13"reels available,contact factory for quantity | 2.2mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() NMC-H1206NPO391G1KVTRPLPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00039μF | TR, EMBOSSED PLASTIC | - | CERAMIC CAPACITOR | - | C0G | Yes | 1000V | 1206 | - | 2% | 2% | - | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() NMC-T0805Y5V106Z10TRPR95F NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 85°C | -25°C | - | - | - | - | - | 2 | EAR99 | -80/+30% ppm/°C | - | - | - | 8532.24.00.20 | 10μF | TR, PUNCHED PAPER, 7/10/13 INCH | - | CERAMIC CAPACITOR | - | Y5V | Yes | 10V | 0805 | - | 80% | 20% | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC0603NPO0R5C50TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | 50V | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 500FF | TR, PAPER | 800μm | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 50% | 50% | - | - | 1.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC0805X7R273J50TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27nF | TR, PAPER | 1.25mm | CERAMIC CAPACITOR | X7R | X7R | Yes | 50V | - | - | - | - | Other Capacitance Values Also Available | 1.3mm | 2mm | - | No | RoHS Compliant | - | ||
![]() NMC0603X7R152J50TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1.5nF | TR, PUNCHED | 800μm | CERAMIC CAPACITOR | X7R | X7R | Yes | 50V | - | - | - | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC1206NPO181J50TRPF NIC Components | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 180pF | TR, PUNCHED | 1.6mm | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | - | - | - | 1.8mm | 3.2mm | - | No | RoHS Compliant | - | ||
![]() NMC0805NPO330J50TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | 50V | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | TR, PUNCHED | 1.25mm | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | 1.35mm | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC0603NPO910G100TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 2% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 91pF | TR, PUNCHED | 800μm | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | - | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC0603NPO2R7B50TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2.7pF | TR, PUNCHED | 800μm | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | 3.7% | 3.7% | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - |