- Capacitance
- Temperature Coefficient
- Tolerance
- Capacitor Type
- ECCN Code
- Temperature Characteristics Code
- Length
- Dielectric
- Max Operating Temperature
- Min Operating Temperature
- Packing Method
- Height
Attribute column
Manufacturer
NIC Components Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Positive Tolerance | Negative Tolerance | Custom Capabilities | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC1206X7R153J100TRPF NIC Components | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | 100V | - | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15nF | TR, PUNCHED | 1.6mm | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | - | - | - | 1.8mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC1206X7R474K25TRPF NIC Components | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 470nF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 25V | - | - | - | - | - | - | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() NMC0805NPO270J100TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 27pF | TR, PUNCHED | 1.25mm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | - | - | - | - | 1.35mm | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC0603X7R153J50TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 15nF | TR, PUNCHED | 800μm | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 50V | - | - | - | - | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC0603NPO240J50TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 24pF | TR, PUNCHED | 800μm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | - | - | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC-H1206X7R103K200TRPLP3KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NMC0805NPO1R0C100TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1pF | TR, PUNCHED | 1.25mm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | 25% | 25% | - | - | 1.35mm | 2mm | - | No | RoHS Compliant | - | ||
![]() NMC0805X7R823J50TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 82nF | TR, PUNCHED | 1.25mm | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 50V | - | - | - | - | - | - | 1.35mm | 2mm | - | No | RoHS Compliant | - | ||
![]() NMC-H1206NPO680J500TRPLPF NIC Components | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 68pF | TR, EMBOSSED PLASTIC | 1.6mm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 500V | - | - | - | - | - | - | 1.8mm | 3.2mm | - | No | RoHS Compliant | - | ||
![]() NMC0603NPO3R3B100TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3.3pF | TR, PUNCHED | 800μm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | 3.03% | 3.03% | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC-H1210X7R102K2KVTRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.001μF | TR, PAPER | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 2000V | 1210 | - | 10% | 10% | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NCMA10X7R103K50TRF NIC Components | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.40 | 10nF | TR, 14 INCH | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 50V | - | - | - | - | - | 2.54mm | - | 4.32mm | - | No | RoHS Compliant | - | ||
![]() NCM21NPO151J200F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | 8532.24.00.60 | 150pF | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | NP0 | - | 200V | 2012 | - | - | - | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC0805Y5V105Z50TRPLPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | 50V | - | 80% | e3 | yes | 2 | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -30°C | 8532.24.00.20 | 1μF | TR, EMBOSSED PLASTIC | 1.25mm | - | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | 0.09 | - | - | 10,13"reels available,contact factory for quantity | - | 1.45mm | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC1206X7R224K25TRPF NIC Components | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | Tape and Reel | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 220nF | TR, PUNCHED | 1.6mm | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 25V | - | - | - | - | - | - | 1.8mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() NMC0201NPO6R8C50TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000068μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | 0201 | - | 3.68% | 3.68% | - | - | 0.33mm | 0.6mm | 0.3mm | - | Non-RoHS Compliant | - | ||
![]() NCM21X7R222K100F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | 100V | - | 10% | e3 | yes | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.60 | 2.2nF | Bulk | - | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | - | - | 2012 | - | - | - | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | Lead Free | ||
![]() NMC1206NPO101J100TRPF NIC Components | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | 100V | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100pF | TR, PUNCHED | 1.6mm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | 1.8mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC0805X5R476M6.3TRPLPF NIC Components | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 47μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC0603NPO2R0B50TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | 50V | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 2pF | TR, PAPER | 800μm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 5% | 5% | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | Lead Free |