- Capacitance
- Temperature Coefficient
- Tolerance
- Capacitor Type
- ECCN Code
- Temperature Characteristics Code
- Length
- Dielectric
- Max Operating Temperature
- Min Operating Temperature
- Packing Method
- Height
Attribute column
Manufacturer
NIC Components Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC-P1210X7R104M200TRPLPF NIC Components | In Stock | - | Datasheet | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | 2 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100nF | TR, PLASTIC | 2.5mm | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 200V | - | - | - | 2.6mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() NMC0603NPO300G100TRPF NIC Components | In Stock | - | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | - | 2% | e3 | yes | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 30pF | TR, PUNCHED | 800μm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC0603Y5V105Z16TRP10F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC-H2220X7R474K500TRPF NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | - | e3 | yes | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.47μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 500V | 2220 | 10% | 10% | 3mm | 5.7mm | 5mm | - | Non-RoHS Compliant | - | ||
![]() NMC-H1812X7R472K2KVTRPF NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | - | e3 | yes | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0047μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 2000V | 1812 | 10% | 10% | 2.2mm | 4.6mm | 3.2mm | - | Non-RoHS Compliant | - | ||
![]() NMC0805Y5V474Z25TRPLPF NIC Components | In Stock | - | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | - | 80% | e3 | yes | - | 2 | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -30°C | 8532.24.00.20 | 470nF | TR, EMBOSSED PLASTIC | 1.25mm | - | CERAMIC CAPACITOR | Y5V | Y5V | Yes | 25V | - | - | - | 1.3mm | 2mm | - | No | RoHS Compliant | - | ||
![]() NMC0402NPO271F16TRPF NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | - | e3 | yes | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00027μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 16V | 0402 | 1% | 1% | 0.6mm | 1mm | 0.5mm | - | Non-RoHS Compliant | - | ||
![]() NMC1210NPO472F50TRPF NIC Components | In Stock | - | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | - | - | - | - | - | - | 1% | e3 | yes | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 4.7nF | TR, PUNCHED | 2.5mm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | - | - | 3.2mm | - | No | RoHS Compliant | - | ||
![]() NMC-H1812X7R104K500TRPF NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | - | e3 | yes | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.1μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 500V | 1812 | 10% | 10% | 2.2mm | 4.6mm | 3.2mm | - | Non-RoHS Compliant | - | ||
![]() NCM21X7R103J100F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | - | 5% | e3 | yes | - | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.60 | 10nF | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | - | 100V | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | - | ||
![]() NCM15Z5U332M100F NIC Components | In Stock | - | - | 25 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 2008 | - | 20% | e3 | - | Active | 2 | EAR99 | -56/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | 10°C | 8532.24.00.60 | 3.3nF | - | - | 2.54mm | CERAMIC CAPACITOR | Z5U | Z5U | - | 100V | 1510 | - | - | 5.33mm | 3.81mm | - | No | RoHS Compliant | - | ||
![]() NCM21NPO821J100F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | - | 5% | - | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | 8532.24.00.60 | 820pF | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | NP0 | - | 100V | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC-H0603NPO330J250TRPF NIC Components | In Stock | - | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | - | 5% | e3 | yes | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 33pF | TR, PAPER | 800μm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 250V | - | - | - | - | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NCM15X7R102K100F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | - | 10% | e3 | yes | - | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.60 | 1nF | - | - | 2.54mm | CERAMIC CAPACITOR | X7R | X7R | - | 100V | 1510 | - | - | 5.33mm | 3.81mm | - | No | RoHS Compliant | - | ||
![]() NCM21NPO331J200TRF NIC Components | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | 200V | - | - | - | 5% | e3 | yes | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) | 125°C | -55°C | 8532.24.00.60 | 330pF | TR | - | 5.08mm | CERAMIC CAPACITOR | C0G | C0G | Yes | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | Lead Free | ||
![]() NMC1206X5R335M10TRPLPF NIC Components | In Stock | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 85°C | -55°C | - | - | - | NMC(HIGH CAP) | 20% | e3 | yes | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 3.3μF | TR, EMBOSSED PLASTIC | - | - | CERAMIC CAPACITOR | - | X5R | Yes | 10V | - | - | - | 1.9mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() NMC-H1206NPO102J200TRPF NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | - | e3 | yes | - | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.001μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 200V | 1206 | 5% | 5% | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() NCM50X7R475K50F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | - | 10% | e3 | - | - | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.60 | 4.7μF | - | - | 10.16mm | CERAMIC CAPACITOR | X7R | X7R | - | 50V | 5020 | - | - | 14.22mm | 12.7mm | 5.08mm | No | RoHS Compliant | - | ||
![]() NCM21NPO220J200F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 2008 | - | 5% | - | - | Active | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | 8532.24.00.60 | 22pF | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | NP0 | - | 200V | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC0805X7R684K16TRPF NIC Components | In Stock | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | 10% | e3 | yes | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 680nF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 16V | - | - | - | 1.45mm | 2mm | 1.25mm | - | Non-RoHS Compliant | - |