- Capacitance
- Temperature Coefficient
- Tolerance
- Capacitor Type
- ECCN Code
- Temperature Characteristics Code
- Length
- Dielectric
- Max Operating Temperature
- Min Operating Temperature
- Packing Method
- Height
Attribute column
Manufacturer
NIC Components Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Packing Method | Depth | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCM20NPO222J50F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | 8532.24.00.60 | 2.2nF | - | - | 2.54mm | CERAMIC CAPACITOR | C0G | NP0 | - | 50V | - | 2012 | - | - | 6.6mm | 5.08mm | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC1206X7R563J50TRPF NIC Components | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | 50V | - | - | 5% | e3 | yes | 2 | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 56nF | TR, PUNCHED | 1.6mm | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | - | 1.8mm | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCM21NPO120J200F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | 8532.24.00.60 | 12pF | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | NP0 | - | 200V | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC-H2225X7R105K250TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 250V | - | 2225 | 10% | 10% | 3mm | 5.7mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() NMC0603NPO3R3D50TRF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 3.3pF | - | 800μm | - | - | C0G | - | - | - | - | - | - | - | - | 1.6mm | - | No | RoHS Compliant | - | ||
![]() NMC0603NPO511F50TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00051μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | 0603 | 1% | 1% | 1mm | 1.6mm | 0.8mm | - | Non-RoHS Compliant | - | ||
![]() NCA0805X7R104K25TRPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NMC-P1825X7R474K250TRPLPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.47μF | TR, PLASTIC | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 250V | - | 1825 | 10% | 10% | 2.6mm | 4.6mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() NCM20Z5U474M50F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | 2 | EAR99 | -56/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | 10°C | - | 8532.24.00.60 | 470nF | - | - | 2.54mm | CERAMIC CAPACITOR | Z5U | Z5U | - | 50V | - | 2012 | - | - | 6.6mm | 5.08mm | 3.18mm | No | RoHS Compliant | - | ||
![]() NCM21X7R224J50F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 5% | e3 | yes | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.60 | 220nF | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | - | 50V | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC0805NPO390F100TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000039μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 100V | - | 0805 | 1% | 1% | 1.35mm | 2mm | 1.25mm | - | Non-RoHS Compliant | - | ||
![]() NMC0805NPO120F100TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000012μF | TR, PAPER | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 100V | - | 0805 | 1% | 1% | 1.35mm | 2mm | 1.25mm | - | Non-RoHS Compliant | - | ||
![]() NMC-H1206NPO471J1KVTRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00047μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1000V | - | 1206 | 5% | 5% | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() NCM21NPO182J50F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | - | - | - | - | 125°C | -55°C | - | - | 1.8nF | - | - | 5.08mm | - | C0G | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NMC0603NPO102K50TRPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC1206X7R225K16TRPF NIC Components | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | - | - | - | - | NMC(HIGH CAP) | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 2.2μF | TR, PUNCHED | 1.6mm | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 16V | - | - | - | - | 1.9mm | 3.2mm | - | - | RoHS Compliant | - | ||
![]() NCD680J1KVNPOF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | 1kV | Bulk | - | 5% | e3 | yes | 2 | EAR99 | 60ppm/Cel ppm/°C | Tin (Sn) | 85°C | -30°C | Ceramic | 8532.23.00.60 | 68pF | - | - | 6.35mm | - | C0G | C0G | No | 1000V | 600 μm | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NMC-H1812NPO470J1KVTRPLPF NIC Components | In Stock | - | - | Surface Mount | 1812 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 47pF | TR, EMBOSSED PLASTIC | 3.2mm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 1000V | - | - | - | - | 3mm | 4.6mm | - | No | RoHS Compliant | - | ||
![]() NCM21X7R332K50F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 10% | e3 | yes | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.60 | 3.3nF | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | - | 50V | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC1206NPO103F50TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.01μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | 1206 | 1% | 1% | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - |