- Capacitance
- Temperature Coefficient
- Tolerance
- Capacitor Type
- ECCN Code
- Temperature Characteristics Code
- Length
- Dielectric
- Max Operating Temperature
- Min Operating Temperature
- Packing Method
- Height
Attribute column
Manufacturer
NIC Components Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Packing Method | Depth | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC1206NPO103F50TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.01μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | 1206 | 1% | 1% | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() NMC0603NPO152F50TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0015μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | 0603 | 1% | 1% | 1mm | 1.6mm | 0.8mm | - | Non-RoHS Compliant | ||
![]() NMC-H2225X7R334K500TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.33μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 500V | - | 2225 | 10% | 10% | 3mm | 5.7mm | 6.35mm | - | Non-RoHS Compliant | ||
![]() NMC0805NPO822J50TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0082μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | 0805 | 5% | 5% | 1.45mm | 2mm | 1.25mm | - | Non-RoHS Compliant | ||
![]() NMC0805NPO821G100TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00082μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 100V | - | 0805 | 2% | 2% | 1.35mm | 2mm | 1.25mm | - | Non-RoHS Compliant | ||
![]() NMC-H1812X7R153K1KVTRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.015μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1000V | - | 1812 | 10% | 10% | 2.2mm | 4.6mm | 3.2mm | - | Non-RoHS Compliant | ||
![]() NMC-H1808X7R222K2KVTRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0022μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 2000V | - | 1808 | 10% | 10% | 2.2mm | 4.6mm | 2mm | - | RoHS Compliant | ||
![]() NMC-H1206NPO221J1KVTRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00022μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 1000V | - | 1206 | 5% | 5% | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() NMC-H1206X7R103K200TRPLPF NIC Components | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 10nF | TR, EMBOSSED PLASTIC | 1.6mm | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 200V | - | - | - | - | - | 3.2mm | - | - | RoHS Compliant | ||
![]() NMC-H1206X7R271K1KVTRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00027μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1000V | - | 1206 | 10% | 10% | 1.8mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | ||
![]() NMC0402NPO331F50TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00033μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | 0402 | 1% | 1% | 0.6mm | 1mm | 0.5mm | - | Non-RoHS Compliant | ||
![]() NMCM0603NPO220J50TRPF NIC Components | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 22pF | TR, PUNCHED | 800μm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | - | - | 1mm | 1.6mm | 0.8mm | - | RoHS Compliant | ||
![]() NMC-H1210X7R473K500TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.047μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 500V | - | 1210 | 10% | 10% | 2.2mm | 3.2mm | 2.5mm | - | Non-RoHS Compliant | ||
![]() NCM21NPO330J200F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | 8532.24.00.60 | 33pF | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | NP0 | - | 200V | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | ||
![]() NCM21NPO331J100F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | 8532.24.00.60 | 330pF | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | NP0 | - | 100V | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | ||
![]() NCM21X7R104J50F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 5% | e3 | yes | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.60 | 100nF | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | - | 50V | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | ||
![]() NCM21X7R682K100F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 10% | e3 | yes | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.60 | 6.8nF | - | - | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | - | 100V | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | ||
![]() NCM15X7R222K100F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | 10% | e3 | yes | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.60 | 2.2nF | - | - | 2.54mm | CERAMIC CAPACITOR | X7R | X7R | - | 100V | - | 1510 | - | - | 5.33mm | 3.81mm | - | No | RoHS Compliant | ||
![]() NCD221J50NPOF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | 5% | e3 | yes | 2 | EAR99 | 60ppm/Cel ppm/°C | Tin (Sn) | 85°C | -30°C | Ceramic | 8532.23.00.60 | 220pF | Bulk | - | 6.35mm | - | C0G | C0G | No | 50V | 600 μm | - | - | - | 10mm | 10mm | - | - | RoHS Compliant | ||
![]() NMC0805X7R224J50TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.22μF | TR, PUNCHED | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 50V | - | 0805 | 5% | 5% | 1.45mm | 2mm | 1.25mm | - | Non-RoHS Compliant |