- Capacitance
- Temperature Coefficient
- Tolerance
- Capacitor Type
- ECCN Code
- Temperature Characteristics Code
- Length
- Dielectric
- Max Operating Temperature
- Min Operating Temperature
- Packing Method
- Height
Attribute column
Manufacturer
NIC Components Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCM15NPO151J100F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | 8532.24.00.60 | 150pF | - | - | - | 2.54mm | CERAMIC CAPACITOR | C0G | NP0 | - | 100V | - | 1510 | - | - | 5.33mm | 3.81mm | - | No | RoHS Compliant | - | ||
![]() NCM15NPO101J200F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | 8532.24.00.60 | 100pF | - | - | - | 2.54mm | CERAMIC CAPACITOR | C0G | NP0 | - | 200V | - | 1510 | - | - | 5.33mm | 3.81mm | - | No | RoHS Compliant | - | ||
![]() NMC1206X7R681K100TRPF NIC Components | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 680pF | TR, PUNCHED | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100V | - | - | 10% | 10% | 1.8mm | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() NMC-H1808X7R102K3KVTRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.001μF | TR, PUNCHED | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 3000V | - | 1808 | 10% | 10% | 2.2mm | 4.6mm | 2mm | - | Non-RoHS Compliant | - | ||
![]() NMC0805X7R106K6.3TRPF NIC Components | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | NMC(HIGH CAP) | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 10μF | TR, PUNCHED | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 6.3V | - | - | 10% | 10% | 1.45mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() JANSG2N7524T1 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC-L0805NPO151J50TRPLPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC0805NPO152G100TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | - | - | 2% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 1.5nF | TR, PUNCHED | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | - | - | 1.35mm | 2mm | - | - | RoHS Compliant | - | ||
![]() NCM21NPO470J200F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | 8532.24.00.60 | 47pF | - | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | NP0 | - | 200V | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | - | ||
![]() NCD471K1KVY5FTRF NIC Components | 25 |
| - | Through Hole | Radial | - | - | - | - | - | - | 1kV | Tape and Reel | NCD(CLASS-II) | 10% | - | - | 2 | EAR99 | -/+7.5% ppm/°C | - | 85°C | -30°C | Ceramic | 8532.23.00.60 | 470pF | TR | - | - | 5mm | - | Y5F | Y5F | - | 1000V | 600 μm | - | - | - | 9mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NCD820J50NPOTRF NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | 85°C | -30°C | - | - | 82pF | - | - | - | 5mm | - | C0G | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCM20NPO332J50F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | 8532.24.00.60 | 3.3nF | - | - | - | 2.54mm | CERAMIC CAPACITOR | C0G | NP0 | - | 50V | - | 2012 | - | - | 6.6mm | 5.08mm | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC0805NPO121F100TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 120pF | TR, PUNCHED | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | - | - | 1.35mm | 2mm | - | No | RoHS Compliant | - | ||
![]() NMC0805NPO220F100TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000022μF | TR, PAPER | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 100V | - | 0805 | 1% | 1% | 1.35mm | 2mm | 1.25mm | - | Non-RoHS Compliant | - | ||
![]() NCM20X7R333K100F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 10% | e3 | yes | 2 | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.60 | 33nF | - | - | - | 2.54mm | CERAMIC CAPACITOR | X7R | X7R | - | 100V | - | 2012 | - | - | 6.6mm | 5.08mm | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC0603NPO7R0B50TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000007μF | TR, PAPER | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 50V | - | 0603 | 1.43% | 1.43% | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NCM21NPO332J100F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 5% | - | - | 2 | EAR99 | -/+30ppm/Cel ppm/°C | - | 125°C | -55°C | - | 8532.24.00.60 | 3.3nF | - | - | - | 5.08mm | CERAMIC CAPACITOR | C0G | NP0 | - | 100V | - | 2012 | - | - | 6.6mm | - | 3.18mm | No | RoHS Compliant | - | ||
![]() NMC0201NPOR75B50TRF NIC Components | In Stock | - | - | Surface Mount | 0201 | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 750FF | - | 300μm | - | - | - | C0G | - | - | - | - | - | - | - | - | 600μm | - | No | RoHS Compliant | - | ||
![]() NMC-H1812X7R333K1KVTRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 125°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.033μF | TR, PUNCHED | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1000V | - | 1812 | 10% | 10% | 2.2mm | 4.6mm | 3.2mm | - | Non-RoHS Compliant | - | ||
![]() NMC0805NPO8R2C100TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | - | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 8.2pF | TR, PUNCHED | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | 3.05% | 3.05% | 1.35mm | 2mm | - | No | RoHS Compliant | - |