- Capacitance
- Temperature Coefficient
- Tolerance
- Capacitor Type
- ECCN Code
- Temperature Characteristics Code
- Length
- Dielectric
- Max Operating Temperature
- Min Operating Temperature
- Packing Method
- Height
Attribute column
Manufacturer
NIC Components Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Positive Tolerance | Negative Tolerance | Network Type | Number of Capacitors | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC0805NPO510J100TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | 5% | e3 | yes | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 51pF | TR, PUNCHED | - | - | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | - | - | - | - | - | 1.35mm | - | 2mm | - | No | RoHS Compliant | - | ||
![]() NMC-L0402NPO4R7B50TRPF NIC Components | In Stock | - | - | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | - | e3 | yes | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 4.7pF | TR, PAPER | - | - | 500μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | 2.1277% | 2.1277% | - | - | - | 0.6mm | - | 1mm | 0.5mm | No | RoHS Compliant | - | ||
![]() NMC0201X7R561K16TRPF NIC Components | In Stock | - | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 125°C | -55°C | - | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 560pF | TR, PUNCHED | - | - | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 16V | - | - | 10% | 10% | - | - | - | 0.3mm | - | 0.6mm | 0.3mm | - | RoHS Compliant | - | ||
![]() NMC0603NPO130G50TRPF NIC Components | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | Tape and Reel | - | - | 2% | e3 | yes | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 13pF | TR, PAPER | - | - | 800μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | - | - | - | - | - | 1mm | - | 1.6mm | 0.8mm | - | RoHS Compliant | - | ||
![]() NMC0603Y5V154Z50TRPF NIC Components | In Stock | - | Datasheet | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | 80% | e3 | yes | - | 2 | - | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -30°C | - | 8532.24.00.20 | 150nF | TR, PUNCHED | - | - | 800μm | - | - | CERAMIC CAPACITOR | Y5V | Y5V | Yes | 50V | - | - | - | - | - | - | - | 1mm | - | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NMC0603NPO511G50TRPF NIC Components | In Stock | - | Datasheet | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | 50V | - | - | - | 2% | e3 | yes | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 510pF | TR, PUNCHED | - | - | 800μm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | 1mm | - | 1.6mm | 0.8mm | No | RoHS Compliant | Lead Free | ||
![]() NMC0805X7R103K100TRP10F NIC Components | In Stock | - | - | Surface Mount | 0805 | - | - | - | - | - | - | - | - | Tape & Reel | - | - | 10% | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 10nF | - | - | - | 1.25mm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | No | RoHS Compliant | - | ||
![]() NCM21X7R224K50F NIC Components | In Stock | - | - | Through Hole | Dipped | - | - | - | - | - | - | - | - | Bulk | - | - | 10% | e3 | yes | - | 2 | Radial | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.60 | 220nF | - | - | - | 3.18mm | - | 5.08mm | CERAMIC CAPACITOR | X7R | X7R | - | 50V | - | 2012 | - | - | - | - | - | 6.6mm | - | 5.08mm | - | No | RoHS Compliant | - | ||
![]() NCD223M1KVZ5UF NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | NCD(CLASS-II) | 20% | - | - | - | 2 | - | EAR99 | -55/+22% ppm/°C | - | 85°C | 10°C | - | 8532.23.00.60 | 22nF | Bulk | - | - | - | - | 6.35mm | CERAMIC CAPACITOR | Z5U | Z5U | - | 1000V | - | - | - | - | - | - | - | 21mm | - | 18mm | - | - | RoHS Compliant | - | ||
![]() NCMA10Z5U104M50TRF NIC Components | In Stock | - | - | Through Hole | Dipped | - | WIRE | - | - | - | - | - | 50V | - | - | - | 20% | e3 | yes | - | 2 | Axial | EAR99 | -56/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | 10°C | - | 8532.24.00.40 | 100nF | TR, 14 INCH | - | - | - | - | - | CERAMIC CAPACITOR | Z5U | Z5U | Yes | - | - | - | - | - | - | - | 2.54mm | - | - | 4.32mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC0201X5R474K4TRPF NIC Components | In Stock | - | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | 470nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NMC0805X6S106K10TRPLPF NIC Components | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCMA10NPO391J100TRF NIC Components | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | Tape & Reel | 2010 | - | 5% | e3 | yes | Active | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.40 | 390pF | TR, 14 INCH | - | - | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100V | - | - | - | - | - | - | 2.54mm | - | - | 4.32mm | - | No | RoHS Compliant | - | ||
![]() NMC0805NPO271F50TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | 1% | e3 | yes | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 270pF | TR, PUNCHED | - | - | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | - | - | - | - | - | 1.35mm | - | 2mm | - | No | RoHS Compliant | - | ||
![]() NMC0805X5R106K6.3TRPF NIC Components | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 85°C | -55°C | - | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 10μF | TR, PUNCHED | - | - | - | compliant | - | CERAMIC CAPACITOR | - | X5R | Yes | 6.3V | - | - | 10% | 10% | - | - | - | 1.45mm | - | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() NCA1206X7R104K16TRPF NIC Components | 1984 |
| - | Surface Mount | 1206 | - | WRAPAROUND | - | - | 1 | - | - | 16V | - | - | - | 10% | e3 | yes | - | 8 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Ceramic | - | 100nF | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | - | - | ARRAY/NETWORK CAPACITOR | X7R | X7R | - | - | - | - | - | - | ISOLATED C NETWORK | 4 | - | 1.3mm | 1.3mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NCD221K1KVY5PJTRF NIC Components | 49 |
| - | - | Radial | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 10% | - | - | - | - | - | - | - | - | 85°C | -30°C | Ceramic | - | 220pF | - | - | - | - | - | 5mm | - | Y5P | - | - | - | 600 μm | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NMC0805X5R225K10TRPLP10F NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | 10% | e3 | yes | - | 2 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -55°C | - | 8532.24.00.20 | 2.2μF | TR, EMBOSSED PLASTIC | - | - | 1.25mm | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | 10V | - | - | - | - | - | - | - | - | - | 2mm | - | No | RoHS Compliant | - | ||
![]() NCD561K1KVY5FTRF NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | NCD(CLASS-II) | 10% | - | - | - | 2 | - | EAR99 | -/+7.5% ppm/°C | - | 85°C | -30°C | - | 8532.23.00.60 | 560pF | TR | - | - | - | - | 5mm | CERAMIC CAPACITOR | Y5F | Y5F | - | 1000V | - | - | - | - | - | - | - | 9mm | - | 6mm | - | - | RoHS Compliant | - | ||
![]() NMC0805NPO750F50TRPF NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel | - | - | 1% | e3 | yes | - | 2 | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.24.00.20 | 75pF | TR, PUNCHED | - | - | 1.25mm | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50V | - | - | - | - | - | - | - | 1.35mm | - | 2mm | - | No | RoHS Compliant | - |