- Capacitance
- Temperature Coefficient
- Tolerance
- Capacitor Type
- ECCN Code
- Temperature Characteristics Code
- Length
- Dielectric
- Max Operating Temperature
- Min Operating Temperature
- Packing Method
- Height
Attribute column
Manufacturer
NIC Components Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Number of Capacitors | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCD470J6KVSLF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NMC0402NPO101J50TRPF NIC Components | 2641 |
| - | Surface Mount | 0402 | - | WRAPAROUND | - | - | - | - | 50V | - | - | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 100pF | TR, PUNCHED | - | 500μm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | 0.6mm | 1mm | 0.5mm | No | RoHS Compliant | Lead Free | ||
![]() NCMA10X7R183K50TRF NIC Components | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | Tape & Reel | NCMA | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.40 | 18nF | TR, 14 INCH | - | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 50V | - | - | - | 2.54mm | - | 4.32mm | - | No | RoHS Compliant | - | ||
![]() NMC0805X5R335K10TRPF NIC Components | In Stock | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 85°C | -55°C | - | - | NMC(HIGH CAP) | - | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 3.3μF | TR, PUNCHED | - | - | compliant | CERAMIC CAPACITOR | - | X5R | Yes | 10V | 10% | 10% | - | - | 1.45mm | 2mm | 1.25mm | - | RoHS Compliant | - | ||
![]() NMC0201X5R224M10TRPF NIC Components | In Stock | - | - | - | 0201 | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 220nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NMC0603NPO332F16TRPF NIC Components | In Stock | - | - | Surface Mount | 0603 | - | WRAPAROUND | - | - | - | - | - | Tape & Reel | - | 1% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 3.3nF | TR, PUNCHED | - | 800μm | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 16V | - | - | - | - | 1mm | 1.6mm | 0.8mm | No | RoHS Compliant | - | ||
![]() NCMA10NPO270J200TRF NIC Components | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | Tape & Reel | NCMA | 5% | e3 | yes | 2 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.40 | 27pF | TR, 14 INCH | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 200V | - | - | - | 2.54mm | - | 4.32mm | - | No | RoHS Compliant | - | ||
![]() NMC1210X7R105K50TRPLP3KF NIC Components | In Stock | - | - | Surface Mount | 1210 | - | WRAPAROUND | - | - | - | - | 50V | - | - | 10% | e3 | yes | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.24.00.20 | 1μF | TR, EMBOSSED PLASTIC | - | 2.5mm | - | CERAMIC CAPACITOR | X7R | X7R | Yes | - | - | - | - | - | 2.2mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NCD102M1KVY5PJTBF NIC Components | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCD503K16Y5PF NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 85°C | -30°C | - | 50nF | - | - | - | - | - | Y5P | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCA0805NPO101K50TRPF NIC Components | 11 |
| - | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 125°C | -55°C | - | 100pF | - | 500μm | - | - | - | C0G | - | - | - | - | - | 4 | - | - | - | - | - | RoHS Compliant | Lead Free |