- Number of Terminals
- Polarity
- Capacitance Value
- ECCN (US)
- ESR (Ohm)
- Lifetime (h)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Part Status
- Product Height (mm)
- Size(mm)
Attribute column
Manufacturer
NIC Components Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Automotive | Capacitance Tolerance | Capacitance Value | DCL | Dimensions | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Terminal Pitch (mm) | Tolerance (+ or -) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | Terminal Type | ESR | Size(mm) | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NEXC104Z3.5V10.5X5.5TRF NIC Components | 22 |
| - | 17 Weeks | - | Surface Mount | - | YES | FLAT | SURFACE MOUNT | - | 2 | - | -20%, +80% | 0.1F | - | 10.5 (Dia.) x 5.5mm | EAR99 | Standard | 50 | - | 8532.29.00.40 | NIC COMPONENTS CORP | 90 | - | - | - | - | 1000h | 1000 | NIC Components Corp | NEXC104Z3.5V10.5X5.5TRF | +70°C | 70 | - | -25°C | -25 | Surface Mount | - | - | 70 °C | -25 °C | - | CHIP, LEAD FREE | CYLINDRICAL PACKAGE | SMT | Active | - | - | 10.5 | - | - | 2.33 | - | Yes | - | - | - | - | Tape and Reel | NEXC | -20% to 80% | e3 | - | Active | - | EAR99 | Matte Tin (Sn) | - | - | - | 8532.29.00.40 | 0.1 F | TR | - | 5.5mm | Cylindrical | compliant | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | Polar | - | 3.5 V | 4343 | 3.5VDC | 90 μA | - | - | - | 80% | 20% | Surface Mount | 50 Ohm | 10.5 X 5.5 | 10.5 x 5.5 | - | 10.5mm | 5.5mm | 12.2 mm | 10.8 mm | 5.5 | - | RoHS Compliant | - | ||
![]() NEXCW224Z5.5V10.7X8.5TRF NIC Components | 25 | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | 2 | - | - | 0.22F | - | - | EAR99 | Standard | 50 | - | 8532.29.00.40 | NIC COMPONENTS CORP | - | - | - | Not Required(mm) | Not Required(mm) | 240(hr) | 240 | NIC Components Corp | NEXCW224Z5.5V10.7X8.5TRF | - | 85 | - | - | -40 | Surface Mount | Surface Mount | -40C to 85C | 85 °C | -40 °C | - | CHIP, ROHS COMPLIANT | CYLINDRICAL PACKAGE | SMT | Active | - | Not Required(mm) | 10.7 | - | No | 2.4 | - | Yes | - | Not Required(mm) | - | -20% to 80% | Tape and Reel | - | -20% to 80% | e2 | Yes | Active | - | EAR99 | Matte Tin/Copper (Sn/Cu) | - | - | - | 8532.29.00.40 | 220000000000(pF) | TR, 15 INCH | - | - | Cylindrical | compliant | - | Not Required | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | Not Required | Polar | - | 5.5 V | 4343 | 5.5VDC | - | - | - | - | 80% | 20% | - | 50(ohm) | 10.7 X 8.5 | - | Not Required(mm) | - | 8.5 mm | 12.8 mm | 10.8 mm | 8.5(Max) | - | RoHS Compliant | - | ||
![]() NEXCW224Z3.5V10.7X5.5TRF NIC Components | In Stock | - | - | 18 Weeks, 4 Days | Surface Mount | - | - | YES | FLAT | SURFACE MOUNT | - | 2 | - | -20%, +80% | 0.22F | - | - | EAR99 | Standard | 50 | - | 8532.29.00.40 | NIC COMPONENTS CORP | - | - | - | - | - | - | 240 | NIC Components Corp | NEXCW224Z3.5V10.7X5.5TRF | - | 85 | - | - | -40 | Surface Mount | - | - | 85 °C | -40 °C | - | CHIP, ROHS COMPLIANT | CYLINDRICAL PACKAGE | SMT | Active | - | - | 10.7 | - | - | 2.36 | Compliant | Yes | 8532290040, 8532290040/8532290040/8532290040/8532290040/8532290040 | - | - | - | Tape and Reel | - | -20% to 80% | e2 | Yes | Active | - | EAR99 | Matte Tin/Copper (Sn/Cu) | 85 °C | -40 °C | - | 8532.29.00.40 | 0.22 F | TR, 15 INCH | - | - | Cylindrical | compliant | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 50 Ω | - | Polar | - | 3.5 V | 4343 | 3.5VDC | - | - | - | - | 80% | 20% | - | 50 Ohm | 10.7 X 5.5 | 10.7 x 5.5 | - | 10.7 mm | 5.5 mm | 12.8 mm | 10.8 mm | 5.5(Max) | No | RoHS Compliant | - | ||
![]() NSPE-HC331M35V10X10.8NLBYF NIC Components Corp | 464 |
| - | 18 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | CHIP | - | SMT | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | e6 | - | - | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 330 µF | TR, 15 INCH | - | - | - | compliant | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 35 V | 4141 | - | 0.1155 mA | 525 mA | - | 0.12 | 20% | 20% | - | 0.02 mΩ | - | - | - | 10 mm | 10.8 mm | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() NSPE-TS102M6.3V10X10.8NLBYF NIC Components Corp | 640 |
| Datasheet | 18 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | - | SMT | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | ESR MEASURED AT 100KHZ | 8532.22.00.20 | 1000 µF | TR, 15 INCH | - | - | - | compliant | AEC-Q200; IATF 16949 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 6.3 V | 4141 | - | 0.315 mA | 330 mA | - | 0.18 | 20% | 20% | - | 15 mΩ | - | - | - | 10 mm | 10.8 mm | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() NSPE-TC101M35V6.3X8NLBYF NIC Components Corp | 917 |
| Datasheet | 26 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | - | SMT | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | e6 | - | - | - | - | TIN BISMUTH | - | - | ESR IS MEASURED AT 100KHZ | - | 100 µF | TR, 15 INCH | - | - | - | compliant | AEC-Q200; IATF 16949 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 35 V | 2626 | - | 0.035 mA | 170 mA | - | 0.12 | 20% | 20% | - | 35 mΩ | - | - | - | 6.3 mm | 8 mm | 6.6 mm | 6.6 mm | - | - | - | - | ||
![]() NSPE-TS151M6.3V6.3X6.3NLBYF NIC Components Corp | 1146 |
| Datasheet | 18 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | - | SMT | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | ESR MEASURED AT 100KHZ | 8532.22.00.20 | 150 µF | TR, 15 INCH | - | - | - | compliant | AEC-Q200; IATF 16949 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 6.3 V | 2626 | - | 0.1 mA | 95 mA | - | 0.18 | 20% | 20% | - | 36 mΩ | - | - | - | 6.3 mm | 6.3 mm | 6.6 mm | 6.6 mm | - | - | - | - | ||
![]() NEZX474Z5.5VV11.5X13F NIC Components Corp | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ELECTRIC DOUBLE LAYER | - | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -25 °C | - | , | - | Radial | Obsolete | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8532.29.00.40 | 470000 µF | - | 5 mm | - | - | compliant | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | - | - | 4 V | - | - | - | - | - | - | 80% | 20% | - | - | - | - | - | 11.5 mm | - | 13 mm | - | - | - | - | - | ||
![]() NEZBN105Z5.5V21.5X8F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | No | - | 1F | - | - | EAR99 | Low | 20 | Compliant | 8532.29.00.40 | NIC COMPONENTS CORP | 315 | - | 0.5 | - | - | - | 1000 | NIC Components Corp | NEZBN105Z5.5V21.5X8F | - | 70 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | - | Active | No | - | 21.5(Max) | - | - | 5.81 | Non-Compliant | - | 8532290040, 8532290040/8532290040/8532290040/8532290040/8532290040 | - | 5 | - | - | - | -20% to 80% | - | - | Obsolete | - | EAR99 | - | - | - | - | 8532.29.00.40 | - | - | - | - | Cylindrical | compliant | - | Radial | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | Polar | - | - | - | 5.5VDC | - | - | - | - | - | - | - | - | 21.5 X 8 | - | - | - | - | - | - | 8(Max) | - | - | - | ||
![]() NEXGW474Z5.5V14.5X18F NIC Components | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 0.47 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | 14.5 x 18 | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TJ680M35V6.3X8NLBYF NIC Components Corp | 917 |
| - | 18 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | - | SMT | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | - | 68 µF | TR, 15 Inch | - | - | - | compliant | AEC-Q200; IATF 16949 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 35 V | 2626 | - | 0.0238 mA | 210 mA | - | 0.12 | 20% | 20% | - | 35 mΩ | - | - | - | 6.3 mm | 8 mm | 6.6 mm | 6.6 mm | - | - | - | - | ||
![]() NSPE-TS221M6.3V6.3X8NLBYF NIC Components Corp | 731 |
| Datasheet | 18 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CHIP | - | SMT | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | ESR MEASURED AT 100KHZ | 8532.22.00.20 | 220 µF | TR, 15 INCH | - | - | - | compliant | AEC-Q200; IATF 16949 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 6.3 V | 2626 | - | 0.1 mA | 172.5 mA | - | 0.18 | 20% | 20% | - | 32 mΩ | - | - | - | 6.3 mm | 8 mm | 6.6 mm | 6.6 mm | - | - | - | - | ||
![]() NSPE-HC181M35V8X10.8NLBYF NIC Components Corp | 517 |
| - | 18 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | CHIP | - | SMT | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | e6 | - | - | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 180 µF | TR, 15 INCH | - | - | - | compliant | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 35 V | 3333 | - | 0.063 mA | 382.5 mA | - | 0.12 | 20% | 20% | - | 0.027 mΩ | - | - | - | 8 mm | 10.8 mm | 8.3 mm | 8.3 mm | - | - | - | - | ||
![]() NSPE-HC391M35V10X12.8NLBYF NIC Components Corp | 372 |
| - | 18 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | CHIP | - | SMT | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | e6 | - | - | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 390 μF | TR, 15 INCH | - | - | - | compliant | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 35 V | 4141 | - | 0.1365 mA | 600 mA | - | 0.12 | 20% | 20% | - | 0.017 mΩ | - | - | - | 10 mm | 12.8 mm | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() NEXS105Z5.5V28.5X14F NIC Components | 49 |
| - | 14 Weeks | Through Hole | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | -20%, +80% | 1F | 1500(uA) | - | EAR99 | Standard | 7 | - | - | NIC COMPONENTS CORP | 1500 | - | 1.4 | 1.4(mm) | 10.16(mm) | 1000(hr) | 1000 | NIC Components Corp | NEXS105Z5.5V28.5X14F | - | 70 | - | - | -25 | Through Hole | Through Hole | -25C to 70C | 70 °C | -25 °C | - | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Active | - | Not Required(mm) | 28.5 | - | No | 2.41 | Compliant | Yes | 8532290040, 8532290040/8532290040, 8532290040/8532290040/8532290040, 8532290040/8532290040/8532290040/8532290040 | - | 10.16 | -20% to 80% | - | - | -20% to 80% | - | - | Active | Radial | EAR99 | - | 70 °C | -25 °C | - | 8532.29.00.40 | 1 F | - | 10.16 mm | - | Radial | compliant | - | Radial | 10.16 mm | ELECTRIC DOUBLE LAYER CAPACITOR | 7 Ω | Not Required | Polar | 10.16 mm | 5.5 V | - | 5.5VDC | 1.5 mA | - | 1000 hours | - | 80% | 20% | - | 7 mOhm | 28.5 X 14 | 28.5 x 14 | Not Required(mm) | 28.5 mm | - | 14 mm | - | 14(Max) | No | RoHS Compliant | - | ||
![]() NEXC104Z5.5V10.5X5.5TRF NIC Components | 39 |
| - | 17 Weeks | - | - | - | YES | FLAT | SURFACE MOUNT | - | 2 | - | -20%, +80% | 0.1F | - | - | EAR99 | Standard | 25 | - | 8532.29.00.40 | NIC COMPONENTS CORP | 150 | - | - | - | - | - | 1000 | NIC Components Corp | NEXC104Z5.5V10.5X5.5TRF | - | 70 | - | - | -25 | Surface Mount | - | - | 70 °C | -25 °C | - | CHIP, LEAD FREE | CYLINDRICAL PACKAGE | SMT | Active | - | - | 10.5 | - | - | 1.77 | - | Yes | - | - | - | - | Tape and Reel | - | -20% to 80% | e2 | Yes | Active | - | EAR99 | Matte Tin/Copper (Sn/Cu) | - | - | - | 8532.29.00.40 | 0.1 F | TR | - | - | Cylindrical | compliant | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | Polar | - | 5.5 V | 4343 | 5.5VDC | - | - | - | - | 80% | 20% | - | 25 Ohm | 10.5 X 5.5 | 10.5 x 5.5 | - | - | 5.5 mm | 12.2 mm | 10.8 mm | 5.5 | - | RoHS Compliant | - | ||
![]() NEXCW104Z5.5V10.7X5.5TRF NIC Components | 1214 | - | - | 18 Weeks, 4 Days | - | - | - | YES | FLAT | SURFACE MOUNT | - | 2 | - | - | 0.1F | - | - | EAR99 | Standard | 50 | - | 8532.29.00.40 | NIC COMPONENTS CORP | - | 0.15 | - | - | - | - | 240 | NIC Components Corp | NEXCW104Z5.5V10.7X5.5TRF | - | 85 | - | - | -40 | Surface Mount | - | - | 85 °C | -40 °C | - | CHIP, ROHS COMPLIANT | CYLINDRICAL PACKAGE | SMT | Active | - | - | 10.7 | - | - | 2.39 | - | Yes | - | - | - | - | Tape and Reel | - | -20% to 80% | e2 | Yes | Active | - | EAR99 | Matte Tin/Copper (Sn/Cu) | - | - | - | 8532.29.00.40 | 100000 µF | TR, 15 INCH | - | - | Cylindrical | compliant | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | Polar | - | 5.5 V | 4343 | 5.5VDC | - | - | - | - | 80% | 20% | - | - | 10.7 X 5.5 | - | - | - | 5.5 mm | 12.8 mm | 10.8 mm | 5.5(Max) | - | RoHS Compliant | - | ||
![]() NEXC474Z3.5V10.5X8.5TRF NIC Components | 15 |
| - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | 2 | - | -20%, +80% | 0.47F | - | - | EAR99 | Standard | 25 | - | 8532.29.00.40 | NIC COMPONENTS CORP | 420 | - | - | - | - | - | 1000 | NIC Components Corp | NEXC474Z3.5V10.5X8.5TRF | - | 70 | - | - | -25 | Surface Mount | - | - | 70 °C | -25 °C | - | CHIP, LEAD FREE | CYLINDRICAL PACKAGE | SMT | Active | - | - | 10.5 | - | - | 2.33 | - | Yes | - | - | - | - | Tape and Reel | - | -20% to 80% | e3 | - | Active | - | EAR99 | Tin (Sn) | - | - | - | 8532.29.00.40 | 0.47 F | TR | - | - | Cylindrical | compliant | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | Polar | - | 3.5 V | 4343 | 3.5VDC | - | - | - | - | 80% | 20% | - | 25 Ohm | 10.5 X 8.5 | 10.5 x 8.5 | - | - | 8.5 mm | 12.2 mm | 10.8 mm | 8.5 | - | RoHS Compliant | - | ||
![]() NEXCW474Z3.5V10.7X8.5TRF NIC Components | 10500 | - | - | 17 Weeks | Surface Mount | - | - | YES | FLAT | SURFACE MOUNT | - | 2 | - | -20%, +80% | 0.47F | - | - | EAR99 | Standard | 50 | - | 8532.29.00.40 | NIC COMPONENTS CORP | - | - | - | - | - | - | 240 | NIC Components Corp | NEXCW474Z3.5V10.7X8.5TRF | - | 85 | - | - | -40 | Surface Mount | - | - | 85 °C | -40 °C | - | CHIP, ROHS COMPLIANT | CYLINDRICAL PACKAGE | SMT | Active | - | - | 10.7 | - | - | 5.78 | Compliant | Yes | 8532290040 | - | - | - | Tape and Reel | - | -20% to 80% | e2 | Yes | Active | - | EAR99 | Matte Tin/Copper (Sn/Cu) | 85 °C | -40 °C | - | 8532.29.00.40 | 0.47 F | TR, 15 INCH | - | - | Cylindrical | compliant | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | Polar | - | 3.5 V | 4343 | 3.5VDC | - | - | - | - | 80% | 20% | - | 50 Ohm | 10.7 X 8.5 | 10.7 X 8.5(Max) | - | 10.7 mm | 8.5 mm | 12.8 mm | 10.8 mm | 8.5(Max) | No | RoHS Compliant | Lead Free | ||
![]() NEXT474Z5.5V16.5X13F NIC Components | 44 |
| - | 18 Weeks, 4 Days | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | -20%, +80% | 0.47F | - | - | EAR99 | Standard | 6.5 | - | - | NIC COMPONENTS CORP | - | - | 1.2 | - | - | - | 1000 | NIC Components Corp | NEXT474Z5.5V16.5X13F | - | 85 | - | - | -40 | Through Hole | - | - | 85 °C | -40 °C | - | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Active | - | - | 16.5 | - | - | 5.8 | - | Yes | - | - | 5.08 | - | - | - | -20% to 80% | e3 | Yes | Active | - | EAR99 | Tin (Sn) | - | - | - | 8532.29.00.40 | 0.47 F | - | 5.08 mm | - | Cylindrical | compliant | - | Radial | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | Polar | 5.08 mm | 5.5 V | - | 5.5VDC | - | - | - | - | 80% | 20% | - | 6.5 mOhm | 16.5 X 13 | 16.5 x 13 | - | 16.5 mm | - | 13 mm | - | 13(Max) | - | RoHS Compliant | - |