- Capacitance
- Capacitor Type
- ECCN Code
- HTS Code
- Number of Terminations
- RoHS Status
- Terminal Shape
- Packing Method
- Length
- JESD-609 Code
- Terminal Finish
- Height
Attribute column
Manufacturer
NIC Components Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Automotive | Capacitance Value | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Capacitor Type | Dielectric | Failure Rate | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Size(mm) | Absolute Pull Range (APR) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRM-S105K250F NIC Components | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | Active | - | - | XO (Standard) | - | - | - | - | 1.8V | - | - | 33MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | - | - | - | 10µA | - | - | - | - | - | - | - | -- | - | - | 0.032 (0.80mm) | - | - | - | -- | ||
![]() NTM685J100F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPX104M275VX2TBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRM-S106J100F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPX334M275VX2MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPXH473K330VX2N2TBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225P10391WD3 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPH223K63V1206TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPC182J50TRA1 NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NSPC | - | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | - | - | NSPC(50V) | - | - | e0 | - | - | EAR99 | 3% ppm/°C | - | Tin/Lead (Sn/Pb) | 8532.25.00.45 | 0.0018 μF | TR | - | - | compliant | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 50 V | 0805 | - | 5% | 5% | - | - | - | - | 0.8 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() NSPC682J16TRA1 NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NSPC | - | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | - | - | NSPC(16V) | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8532.25.00.45 | 0.0068 μF | TR | - | - | compliant | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 16 V | 0805 | - | 5% | 5% | 12 V | - | - | - | 0.8 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() NSPC391J50TRA1 NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NSPC | - | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | - | - | NSPC(50V) | - | - | e0 | - | - | EAR99 | 3% ppm/°C | - | Tin/Lead (Sn/Pb) | 8532.25.00.45 | 0.00039 μF | TR | - | - | compliant | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 50 V | 0805 | - | 5% | 5% | - | - | - | - | 0.8 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() NPXH223K330VX2N4F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | No | 0.022uF | EAR99 | Compliant | - | - | 0.8 | - | 15 | - | - | - | 110 | -40 | Through Hole | - | - | - | - | - | - | - | - | No | 5 | - | - | - | - | 11 | X2 | - | 15 | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | Interference Suppression | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | PP | - | - | - | - | 300VAC|310VAC|330VAC | - | - | - | 18 X 5 X 11 | - | 18 | - | - | - | - | 11 | - | ||
![]() NSPH225K63V2220TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPXF333K440VX1N1F NIC Components | In Stock | - | - | - | Not Required | - | - | - | - | - | No | - | EAR99 | Compliant | 8532.25.00.70 | - | - | 0.6(mm) | - | - | - | - | - | - | - | Through Hole | -40C to 110C | - | - | - | - | - | - | No | 6(mm) | Not Required(mm) | - | - | 12(mm) | - | X1 | PP | - | 10% | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | 33000(pF) | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Not Required | - | - | - | 440VAC | - | - | - | - | - | 13(mm) | - | - | - | - | 12(mm) | - | ||
![]() NSPH155M16V1206TRF NIC Components | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | ACRYLIC | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | Not Required(mm) | - | NIC Components Corp | NSPH155M16V1206TRF | - | - | - | - | Surface Mount | -55C to 125C | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Active | - | 1.6(mm) | Not Required(mm) | 4.84 | Yes | Not Required(mm) | - | - | - | - | 20% | - | - | Tape and Reel | - | - | - | e6 | Yes | - | EAR99 | - | POLYMER FILM | Tin/Bismuth (Sn/Bi) | 8532.22.00.20 | 1500000(pF) | TR, EMBOSSED PLASTIC, 7 INCH | - | SMT Chip | compliant | - | - | - | Not Required | - | - | - | FILM CAPACITOR | - | Not Required | - | 16 V | 1206 | 16VDC | 20% | 20% | - | - | - | 3.2(mm) | - | - | - | - | 1.4(mm) | - | ||
![]() NRM154K250F NIC Components | In Stock | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.6(mm) | - | - | - | - | - | - | - | Through Hole | -40C to 105C | - | - | - | - | - | - | - | 6.5(mm) | Not Required(mm) | - | - | 12(mm) | - | - | PET | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150000(pF) | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Not Required | - | - | - | 250VDC/160VAC | - | - | - | - | - | 12.5(mm) | - | - | - | - | 10.5(mm) | - | ||
![]() NSPH102K100V1206TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPH153K63V1206TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSHC273J16TRB2 NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NSHC | - | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | - | - | NSHC(1206,16 VOLT) | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8532.25.00.45 | 0.027 µF | TR, EMBOSSED PLASTIC, 7 INCH | - | - | compliant | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 16 V | 1206 | - | 5% | 5% | 12 V | - | - | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() NSPC332J16TRA1 NIC Components Corp | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NSPC | - | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | - | - | NSPC(16V) | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8532.25.00.45 | 0.0033 µF | TR | - | - | compliant | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 16 V | 0805 | - | 5% | 5% | 12 V | - | - | - | 0.8 mm | - | 2 mm | 1.25 mm | - | - |