- Capacitance
- Capacitor Type
- ECCN Code
- HTS Code
- Number of Terminations
- RoHS Status
- Terminal Shape
- Packing Method
- Length
- JESD-609 Code
- Terminal Finish
- Height
Attribute column
Manufacturer
NIC Components Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Depth | Lead Pitch | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRM225K250F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 8532.25.00.70 | 2.2μF | - | 12.5mm | 27.5mm | FILM CAPACITOR | PET | 250V | 800 μm | - | - | - | - | 160V | - | 19mm | 31mm | - | No | RoHS Compliant | - | ||
![]() NPX683K275VX2MF NIC Components | In Stock | - | - | Through Hole | - | - | WIRE | - | POLYPROPYLENE | - | - | - | - | 10% | - | yes | 2 | - | EAR99 | - | 100°C | -40°C | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 68nF | BULK | 5mm | 10mm | FILM CAPACITOR | - | - | 600 μm | 5120 | 310V | - | - | - | - | 11mm | 13mm | - | - | RoHS Compliant | - | ||
![]() NPX473K310VX2MF NIC Components | 749 |
| - | Through Hole | - | - | WIRE | - | POLYPROPYLENE | - | - | - | - | 10% | e3 | - | 2 | - | EAR99 | Tin (Sn) | 100°C | -40°C | RATED AC VOLTAGE (V): 310 | 8532.25.00.70 | 47nF | BULK | 5mm | 10mm | FILM CAPACITOR | - | - | 600 μm | - | 310V | - | - | - | - | 11mm | 13mm | - | - | RoHS Compliant | Lead Free | ||
![]() NSHC152G50TRA1F NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | NSHC | 2% | e1 | yes | 2 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | 8532.25.00.45 | 1.5nF | TR | 1.25mm | - | FILM CAPACITOR | PPS | 50V | - | - | - | - | - | - | - | 900μm | 2mm | - | - | RoHS Compliant | - | ||
![]() NSHC471G50TRA1F NIC Components | In Stock | - | - | Surface Mount | 0805 | - | WRAPAROUND | - | - | - | - | - | NSHC | 2% | e1 | yes | 2 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | - | 8532.25.00.45 | 470pF | TR | 1.25mm | - | FILM CAPACITOR | PPS | 50V | - | - | - | - | - | - | - | 900μm | 2mm | - | - | RoHS Compliant | - | ||
![]() NSHC332J50TRB1F NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPROPYLENE | 125°C | -55°C | - | - | - | e1 | yes | 2 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | 8532.25.00.45 | 0.0033μF | TR, EMBOSSED PLASTIC | - | - | FILM CAPACITOR | - | 50V | - | 1206 | - | 5% | 5% | - | - | 0.9mm | 3.2mm | 1.6mm | - | Non-RoHS Compliant | - | ||
![]() NRM106K100F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 10% | - | - | - | Radial | - | - | 105°C | -40°C | - | - | 10μF | - | - | - | - | PET | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() NRM333K400F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | NRM | 10% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 8532.25.00.70 | 33nF | - | - | 10mm | FILM CAPACITOR | PET | 400V | - | 4922 | - | - | - | 200V | - | 10.5mm | 12.5mm | 5.5mm | No | RoHS Compliant | - | ||
![]() NTM334K250F NIC Components | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | Bulk | NTM | 10% | - | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8532.25.00.60 | 330nF | - | - | - | FILM CAPACITOR | PET | 250V | - | - | - | - | - | 160V | 9mm | - | 19mm | - | No | RoHS Compliant | - | ||
![]() NRM333K250F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | NRM | 10% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 8532.25.00.70 | 33nF | - | - | 10mm | FILM CAPACITOR | PET | 250V | - | 4920 | - | - | - | 160V | - | 9.5mm | 12.5mm | 5mm | No | RoHS Compliant | - | ||
![]() NRM105K630F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 8532.25.00.70 | 1μF | - | - | 27.5mm | FILM CAPACITOR | PET | 630V | - | - | - | - | - | 220V | - | 27mm | 31mm | 19mm | No | RoHS Compliant | - | ||
![]() NRM334K400F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 8532.25.00.70 | 330nF | - | - | 22.5mm | FILM CAPACITOR | PET | 400V | - | - | - | - | - | 200V | - | 15.5mm | 26mm | 8.5mm | No | RoHS Compliant | - | ||
![]() NTM474K100F NIC Components | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | Bulk | NTM | 10% | - | - | 2 | - | EAR99 | - | 85°C | -40°C | - | 8532.25.00.60 | 470nF | - | - | - | FILM CAPACITOR | PET | 100V | - | - | - | - | - | 63V | 7.5mm | - | 19mm | - | No | RoHS Compliant | - | ||
![]() NPX684K275VX2F NIC Components | In Stock | - | - | Through Hole | - | - | WIRE | - | POLYPROPYLENE | - | - | - | - | 10% | - | yes | 2 | - | EAR99 | - | 100°C | -40°C | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 680nF | BULK | 11mm | 27.5mm | FILM CAPACITOR | - | - | 800 μm | - | 310V | - | - | - | - | 20mm | 32mm | - | - | RoHS Compliant | - | ||
![]() NRM474K630F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 8532.25.00.70 | 470nF | - | - | 27.5mm | FILM CAPACITOR | PET | 630V | - | - | - | - | - | 220V | - | 19.5mm | 31mm | 12mm | No | RoHS Compliant | - | ||
![]() NRM474K250F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 8532.25.00.70 | 470nF | - | - | 22.5mm | FILM CAPACITOR | PET | 250V | - | - | - | - | - | 160V | - | 12.5mm | 26mm | 7mm | No | RoHS Compliant | - | ||
![]() NRM684K400F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 8532.25.00.70 | 680nF | - | - | 22.5mm | FILM CAPACITOR | PET | 400V | - | - | - | - | - | 200V | - | 18.5mm | 26mm | 12mm | No | RoHS Compliant | - | ||
![]() NRM333K630F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Bulk | - | 10% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 8532.25.00.70 | 33nF | - | 6mm | 15mm | FILM CAPACITOR | PET | 630V | 800 μm | 7124 | - | - | - | 220V | - | 11mm | 18mm | - | No | RoHS Compliant | - | ||
![]() NTM104K400TRF NIC Components | In Stock | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | Tape & Reel | - | 10% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | RATED AC VOLTAGE (V): 200 | 8532.25.00.60 | 100nF | TR | - | - | FILM CAPACITOR | PET | 400V | - | - | - | - | - | 200V | 8mm | - | 19mm | - | - | RoHS Compliant | - | ||
![]() NPX564K275VX2F NIC Components | In Stock | - | - | Through Hole | - | - | WIRE | - | POLYPROPYLENE | - | - | - | - | 10% | - | yes | 2 | - | EAR99 | - | 100°C | -40°C | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 560nF | BULK | 11mm | 27.5mm | FILM CAPACITOR | - | - | 800 μm | - | 310V | - | - | - | - | 20mm | 32mm | - | - | RoHS Compliant | - |