- Capacitance
- Dielectric Material
- ECCN Code
- Length
- Polarity
- Capacitor Type
- Packing Method
- Size Code
- Height
- Rated (DC) Voltage (URdc)
- Negative Tolerance
- Positive Tolerance
Attribute column
Manufacturer
NIC Components Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NDTM106K16F2TRF NIC Components | 9 |
| - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | - | - | Tape & Reel | - | 10% | e1 | yes | 2 | Radial | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -55°C | 8532.21.00.40 | 10μF | TR | - | 5mm | TANTALUM CAPACITOR | 3.2Ohm | Polar | 16V | - | 0.0012mA | - | 0.08 | 8 % | - | - | - | - | 9mm | - | No | RoHS Compliant | ||
![]() NTC-L156K50TRE(250)F NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NTC-L156M10TRB(600)F NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NTP476M6.3TRB(25)F NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NTC-L157K10TRD(100)F NIC Components | 32 |
| - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NTP476M20TRV(70)F NIC Components | In Stock | - | - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 85°C | -55°C | - | NTP | - | - | - | 2 | - | EAR99 | - | - | - | - | 8532.21.00.50 | 47μF | TR, 7 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 20V | 2917 | 0.094mA | 1202.4mA | 0.1 | - | 20% | 20% | 70 mΩ | 1.9mm | 7.3mm | 4.3mm | - | RoHS Compliant | ||
![]() NTP107M6.3TRC(45)F NIC Components | 1511 |
| - | SMD/SMT | - | - | - | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 8532.21.00.50 | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NTC-L157K6.3TRDF NIC Components | 90000 | - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | Tape & Reel | - | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 150μF | TR, 7 INCH | 4.3mm | - | TANTALUM CAPACITOR | 100mOhm | POLARIZED | 6.3V | 2917 | 0.0095mA | 1100mA | 0.08 | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | ||
![]() NTC-T106K4TRAF NIC Components | 7 |
| - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 125°C | -55°C | - | - | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 10μF | TR, 7 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 4V | 1206 | 0.0005mA | 94.4mA | 0.08 | - | 10% | 10% | 5000 mΩ | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() NTC-L106K10TRBF NIC Components | In Stock | - | - | B | YES | - | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | Tape & Reel | - | 10% | e3 | yes | 2 | - | EAR99 | - | - | 125°C | -55°C | 8532.21.00.50 | 10μF | TR, 7 INCH | 2.6mm | - | TANTALUM CAPACITOR | 700mOhm | POLARIZED | 10V | 1411 | 0.001mA | 370mA | 0.06 | - | - | - | - | 1.9mm | 3.4mm | - | - | RoHS Compliant | ||
![]() NTP157M10TRV(45)F NIC Components | In Stock | - | - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 150μF | TR, 7 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 10V | 2917 | 0.15mA | 1500.3mA | 0.1 | - | 20% | 20% | 45 mΩ | 1.9mm | 7.3mm | 4.3mm | - | RoHS Compliant | ||
![]() NTP157M4TRB(45)F NIC Components | 11 |
| - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | NTP | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 150μF | TR, 7 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 4V | 1411 | 0.06mA | 1236.6mA | 0.08 | - | 20% | 20% | 45 mΩ | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | ||
![]() NTC-L337M6.3TRC(45)F NIC Components | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NTP107M4TRA(35)F NIC Components | 11 |
| - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | - | yes | 2 | - | EAR99 | - | - | - | - | 8532.21.00.50 | 100μF | TR, 7 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 4V | 1206 | 0.04mA | 1317.6mA | 0.08 | - | 20% | 20% | 35 mΩ | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() NTC-T686K2.5TRBF NIC Components | 12 |
| - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 125°C | -55°C | - | - | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 68μF | TR, 7 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 2.5V | 1411 | 0.0017mA | 160mA | 0.08 | - | 10% | 10% | 2000 mΩ | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | ||
![]() NTC-T686K4TRAF NIC Components | 12 |
| - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 125°C | -55°C | - | - | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 68μF | TR, 7 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 4V | 1206 | 0.00272mA | 133.6mA | 0.12 | - | 10% | 10% | 2500 mΩ | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() NTP686M16TRD(50)F NIC Components | In Stock | - | - | SMD/SMT | - | - | - | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 8532.21.00.50 | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NTC-T336K2.5TRAF NIC Components | In Stock | - | - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 125°C | -55°C | - | - | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 33μF | TR, 7 INCH | - | - | TANTALUM CAPACITOR | - | POLARIZED | 2.5V | 1206 | 0.00083mA | 112.8mA | 0.08 | - | 10% | 10% | 3500 mΩ | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | ||
![]() NTC-T475M50TRDF NIC Components | 17 |
| - | 7343-31 | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | Tape and Reel | - | 20% | e3 | yes | 2 | - | EAR99 | -/+12ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 4.7μF | TR, 7 INCH | 4.3mm | - | TANTALUM CAPACITOR | 1.4Ohm | Polar | 50V | 2917 | 0.00235mA | - | 0.04 | 4 % | - | - | - | 2.9mm | 7.3mm | - | No | RoHS Compliant | ||
![]() NTC-L336K25TRD(300)F NIC Components | 32 |
| - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |