- Capacitance
- Dielectric Material
- ECCN Code
- Length
- Polarity
- Capacitor Type
- Packing Method
- Size Code
- Height
- Rated (DC) Voltage (URdc)
- Negative Tolerance
- Positive Tolerance
Attribute column
Manufacturer
NIC Components Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTC-L227K6.3TRD(100)F NIC Components | 32 |
| - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTP107M10TRC(45)F NIC Components | 11 |
| - | - | SMD/SMT | - | - | - | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 8532.21.00.50 | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTC-T336M10TRBF NIC Components | In Stock | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | 20% | e3 | yes | 2 | - | EAR99 | -/+12ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 33μF | TR, 7 INCH | 2.8mm | - | TANTALUM CAPACITOR | - | 2Ohm | POLARIZED | 10V | - | 1411 | - | 0.0033mA | - | 0.08 | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | - | ||
![]() NTP107M10TRC(25)F NIC Components | 12 |
| - | - | SMD/SMT | - | - | - | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 8532.21.00.50 | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NTC-T105K10TRPF NIC Components | 7 |
| - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | - | EAR99 | -/+20ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 1μF | TR, 7 INCH | 1.25mm | - | TANTALUM CAPACITOR | - | 25Ohm | Polar | 10V | - | 0805 | - | 0.0005mA | - | 0.1 | 10 % | - | - | - | - | - | - | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() NDTM156K35F NIC Components | In Stock | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Bulk | 10% | e3 | yes | 2 | Radial | EAR99 | - | Tin (Sn) | 85°C | -55°C | 8532.21.00.40 | 15μF | TR | - | 2.5mm | TANTALUM CAPACITOR | - | 16Ohm | POLARIZED | 35V | - | - | - | 0.0042mA | - | 0.08 | - | - | - | - | - | 7mm | - | 10.5mm | - | No | RoHS Compliant | - | ||
![]() NTC-T475K25TRCF NIC Components | 30 |
| - | - | 6032-28 | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | 25V | Tape and Reel | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 4.7μF | TR, 7 INCH | 3.2mm | - | TANTALUM CAPACITOR | - | 2.4Ohm | Polar | - | - | 2412 | - | 0.00118mA | 171.2mA | 0.04 | 4 % | - | - | - | - | - | 2.6mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTC-L157K10TRDF NIC Components | In Stock | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 150μF | TR, 7 INCH | 4.3mm | - | TANTALUM CAPACITOR | - | 100mOhm | POLARIZED | 10V | - | 2917 | - | 0.015mA | 1100mA | 0.08 | - | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | - | ||
![]() NTC-T107K6.3TRBF NIC Components | In Stock | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 100μF | TR, 7 INCH | 2.8mm | - | TANTALUM CAPACITOR | - | 1.2Ohm | Polar | 6.3V | - | 1411 | - | 0.0063mA | 206.4mA | 0.12 | 12 % | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | - | ||
![]() NTC-T336K16TRDF NIC Components | In Stock | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 33μF | TR, 7 INCH | 4.3mm | - | TANTALUM CAPACITOR | - | 800mOhm | Polar | 16V | - | 2917 | - | 0.00528mA | 346.4mA | 0.06 | 6 % | - | - | - | - | - | 2.9mm | 7.3mm | - | No | RoHS Compliant | - | ||
![]() NTC-T155K16TRA NIC Components | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 10% | e0 | - | 2 | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 1.5μF | TR | - | - | - | Tantalum | 8Ohm | POLARIZED | 16V | - | 1206 | - | - | - | 0.04 | - | - | - | - | 500nA | - | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() NTP107M6.3TRC(100)F NIC Components | 11 |
| Datasheet | Surface Mount | Molded | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | Tape & Reel | 20% | e3 | yes | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | 8532.21.00.50 | 100μF | TR, 7 INCH | 3.2mm | - | TANTALUM CAPACITOR | - | 100mOhm | POLARIZED | - | 2.2 mm | 2412 | 6.3V | - | 944.1mA | 0.09 | - | - | - | - | 3μA | - | 2.5mm | 6mm | - | No | RoHS Compliant | - | ||
![]() NTC-T157K10TRDF NIC Components | In Stock | - | - | - | 7343-31 | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | 10V | Tape and Reel | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 150μF | TR, 7 INCH | 4.3mm | - | TANTALUM CAPACITOR | - | 700mOhm | Polar | - | - | 2917 | - | 0.015mA | 370.4mA | 0.1 | 10 % | - | - | - | - | - | 2.9mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTP108M2.5TRD(15)F NIC Components | 7 |
| - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | Tape & Reel | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | 8532.21.00.50 | 1mF | TR, 7 INCH | 4.3mm | - | TANTALUM CAPACITOR | - | 15mOhm | POLARIZED | 2.5V | - | 2917 | - | 0.25mA | 2845.8mA | 0.1 | - | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | - | ||
![]() NTC-T685K25TRC NIC Components | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | 125°C | -55°C | - | - | 10% | e0 | - | 2 | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 6.8μF | TR | - | - | - | Tantalum | 1.9Ohm | POLARIZED | 25V | - | 2412 | - | - | - | 0.06 | - | - | - | - | 500nA | - | 2.6mm | 6mm | 3.2mm | - | RoHS Compliant | - | ||
![]() NTC-T226K16TRDF NIC Components | In Stock | - | - | - | 7343-31 | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | 16V | Tape and Reel | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 22μF | TR, 7 INCH | 4.3mm | - | TANTALUM CAPACITOR | - | 800mOhm | Polar | - | - | 2917 | - | 0.00352mA | 236.8mA | 0.06 | 6 % | - | - | - | - | - | 2.9mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTC-L336K16TRDF NIC Components | 24 |
| - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 33μF | TR, 7 INCH | 4.3mm | - | TANTALUM CAPACITOR | - | 250mOhm | POLARIZED | 16V | - | 2917 | - | 0.0053mA | 690mA | 0.06 | - | - | - | - | - | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | - | ||
![]() NTC-T686K20TREF NIC Components | 38 |
| - | - | Molded | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 68μF | - | 4.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1mm | 7.3mm | - | - | RoHS Compliant | - | ||
![]() NTP106M16TRB(100)F NIC Components | 12 |
| - | - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 10μF | TR, 7 INCH | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | 16V | - | 1411 | - | 0.016mA | 829.8mA | 0.08 | - | 20% | 20% | 100 mΩ | - | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() NTC-T475K10TRB NIC Components | In Stock | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | - | 10% | e0 | - | 2 | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.50 | 4.7μF | TR | 2.8mm | - | TANTALUM CAPACITOR | - | 3.5Ohm | Polar | 10V | - | 1411 | - | - | - | 0.04 | 4 % | - | - | - | 500nA | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | - |