- Capacitance
- Dielectric Material
- ECCN Code
- Length
- Polarity
- Capacitor Type
- Packing Method
- Size Code
- Height
- Rated (DC) Voltage (URdc)
- Negative Tolerance
- Positive Tolerance
Attribute column
Manufacturer
NIC Components Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NDTM104K35F NIC Components | In Stock | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | - | - | 35V | Bulk | - | 10% | e3 | yes | 2 | Radial | EAR99 | - | Matte Tin (Sn) | 85°C | -55°C | 8532.21.00.40 | 100nF | TR | - | - | 2.5mm | TANTALUM CAPACITOR | 26Ohm | POLARIZED | - | - | - | - | 0.0005mA | - | 0.04 | - | - | - | - | - | 4.5mm | - | 7mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTC-T107K16TREF NIC Components | 35 |
| - | - | Molded | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | 125°C | -55°C | - | 100μF | - | 4.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1mm | 7.3mm | - | - | RoHS Compliant | - | ||
![]() NDTM155K35F NIC Components | 3259 |
| - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Bulk | - | 10% | e3 | yes | 2 | Radial | EAR99 | - | Matte Tin (Sn) | 85°C | -55°C | 8532.21.00.40 | 1.5μF | TR | - | - | 2.5mm | TANTALUM CAPACITOR | 6Ohm | POLARIZED | 35V | - | - | - | 0.0005mA | - | 0.04 | - | - | - | - | - | 4.5mm | - | 7mm | - | No | RoHS Compliant | - | ||
![]() NTC-T227K6.3TRD NIC Components | In Stock | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | - | - | 10% | e0 | no | 2 | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.21.00.50 | 220μF | TR | 4.3mm | - | - | TANTALUM CAPACITOR | 800mOhm | Polar | 6.3V | - | 2917 | - | - | - | 0.12 | 12 % | - | - | - | 500nA | - | 2.9mm | 7.3mm | - | - | RoHS Compliant | - | ||
![]() NTC-T105K16TRAF NIC Components | 34 |
| - | - | 3216-18 | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | 16V | Tape and Reel | - | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 1μF | TR, 7 INCH | 1.6mm | - | - | TANTALUM CAPACITOR | 10Ohm | Polar | - | - | 1206 | - | 0.0005mA | 67.2mA | 0.04 | 4 % | - | - | - | - | - | 1.6mm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() NDTM476K35F2TRF NIC Components | In Stock | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | - | 10% | e3 | yes | 2 | Radial | EAR99 | - | Tin (Sn) | 85°C | -55°C | 8532.21.00.40 | 47μF | TR | - | - | 5mm | TANTALUM CAPACITOR | 800mOhm | POLARIZED | 35V | - | - | - | 0.01mA | - | 0.08 | - | - | - | - | - | 9mm | - | 16mm | - | No | RoHS Compliant | - | ||
![]() NDTM226K50F2F NIC Components | In Stock | - | - | - | Dipped | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Bulk | - | 10% | e3 | yes | 2 | Radial | EAR99 | - | Tin (Sn) | 85°C | -55°C | 8532.21.00.40 | 22μF | - | - | - | 5mm | TANTALUM CAPACITOR | 1Ohm | POLARIZED | 50V | - | - | - | 0.0088mA | - | 0.08 | - | - | - | - | - | 9mm | - | 14mm | - | No | RoHS Compliant | - | ||
![]() NTP475M10TRA(300)F NIC Components | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | Tape & Reel | - | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 4.7μF | TR, 7 INCH | - | compliant | - | TANTALUM CAPACITOR | - | POLARIZED | 10V | - | 1206 | - | 0.0047mA | 450mA | 0.06 | - | 20% | 20% | 300 mΩ | - | - | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() NTP107M6.3TRA(70)F NIC Components | 11 |
| - | - | SMD/SMT | - | - | - | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 8532.21.00.50 | 100μF | TR, 7 Inch | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3V | - | 1206 | - | - | - | - | - | 20% | 20% | 70 mΩ | - | - | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() NTC-T686K10TRDF NIC Components | 11 |
| - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | - | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 68μF | TR, 7 INCH | 4.3mm | - | - | TANTALUM CAPACITOR | 800mOhm | Polar | 10V | - | 2917 | - | 0.0068mA | 346.4mA | 0.08 | 8 % | - | - | - | - | - | 2.9mm | 7.3mm | - | - | RoHS Compliant | - | ||
![]() NTC-T157K4TRBF NIC Components | In Stock | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | - | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 150μF | TR, 7 INCH | 2.8mm | - | - | TANTALUM CAPACITOR | 2Ohm | POLARIZED | 4V | - | 1411 | - | 0.006mA | 160mA | 0.18 | - | - | - | - | - | - | 1.9mm | 3.5mm | - | No | RoHS Compliant | - | ||
![]() NTC-T225K35TRCF NIC Components | 191 |
| - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | - | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 2.2μF | TR, 7 INCH | 3.2mm | - | - | TANTALUM CAPACITOR | 3Ohm | POLARIZED | 35V | - | 2412 | - | 0.00077mA | 152.8mA | 0.04 | - | - | - | - | - | - | 2.6mm | 6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTP107M4TRB(45)F NIC Components | 11 |
| - | - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | NTP | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 100μF | TR, 7 INCH | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 4V | - | 1411 | - | 0.04mA | 1236.6mA | 0.08 | - | 20% | 20% | 45 mΩ | - | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() NTP226M4TRB(300)F NIC Components | In Stock | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | Tape & Reel | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | 8532.21.00.50 | 22μF | TR | 2.8mm | - | - | TANTALUM CAPACITOR | 300mOhm | POLARIZED | 4V | - | 1411 | - | 0.0088mA | 532mA | 0.08 | - | - | - | - | - | - | 1.9mm | 3.5mm | - | - | RoHS Compliant | - | ||
![]() NTP476M16TRD(70)F NIC Components | In Stock | - | Datasheet | Surface Mount | Molded | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | Tape & Reel | - | 20% | e3 | yes | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | 8532.21.00.50 | 47μF | TR, 7 INCH | 4.3mm | - | - | TANTALUM CAPACITOR | 70mOhm | POLARIZED | - | 2.4 mm | 2917 | 16V | - | 1317.6mA | 0.1 | - | - | - | - | 3μA | - | 2.8mm | 7.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTP157M6.3TRC(55)F NIC Components | 11 |
| - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | Tape & Reel | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | 8532.21.00.50 | 150μF | TR, 7 INCH | 3.2mm | - | - | TANTALUM CAPACITOR | 55mOhm | Polar | 6.3V | - | 2412 | - | 0.0945mA | 1272.6mA | 0.09 | 9 % | - | - | - | - | - | 2.5mm | 6mm | - | No | RoHS Compliant | - | ||
![]() NTC-T477K4TRDF NIC Components | 49 |
| - | - | Molded | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | Tape & Reel | - | 10% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 470μF | TR, 7 INCH | 4.3mm | - | - | TANTALUM CAPACITOR | 1Ohm | POLARIZED | 4V | - | 2917 | - | 0.0188mA | 309.6mA | 0.16 | - | - | - | - | - | - | 2.9mm | 7.3mm | - | No | RoHS Compliant | - | ||
![]() NTP107M6.3TRA(35)F NIC Components | 11 |
| - | - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 8532.21.00.50 | 100μF | TR, 7 INCH | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3V | - | 1206 | - | 0.063mA | 1350mA | 0.08 | - | 20% | 20% | 35 mΩ | - | - | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() NTP107M4TRB(70)F NIC Components | 11 |
| - | - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | NTP | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 100μF | TR, 7 INCH | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 4V | - | 1411 | - | 0.04mA | 991.8mA | 0.08 | - | 20% | 20% | 70 mΩ | - | - | 1.9mm | 3.5mm | 2.8mm | - | RoHS Compliant | - | ||
![]() NTP107M6.3TRA(25)F NIC Components | 11 |
| - | - | SMD/SMT | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 105°C | -55°C | - | - | - | - | - | yes | 2 | - | EAR99 | - | - | - | - | 8532.21.00.50 | 100μF | TR, 7 INCH | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3V | - | 1206 | - | 0.063mA | 1558.8mA | 0.08 | - | 20% | 20% | 25 mΩ | - | - | 1.6mm | 3.2mm | 1.6mm | - | RoHS Compliant | - |