- Manufacturer
- Additional Feature
- Body Breadth
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Current Rating
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
Attribute column
Manufacturer
NIC Components Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Acting | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Terminal Pitch (mm) | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Diameter | Max Voltage Rating (DC) | Product Type | Rated Current | Circuit Protection Type | Fuse Size | Rated Voltage(DC) | Pre-arcing Time-Min | Product | Features | Product Category | Voltage Rating (VAC) | Product Length (mm) | Diameter | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFCC06151ADTPF NIC Components | In Stock | - | - | 12 Weeks, 6 Days | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | NIC COMPONENTS CORP | NIC Components Corp | NFCC06151ADTPF | - | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RATED BREAKING CAPACITY AT 32 VDC: 35 A | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | compliant | - | - | UL | - | 1.6 mm | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | - | 0.15 A | ELECTRIC FUSE | - | 32 V | 5000 ms | - | - | - | - | - | - | - | - | - | 0.45 mm | - | - | ||
![]() NFCC06251ADTPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10D16R NIC Components | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Draloric | 1000 | - | Vishay | - | + 250 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.018342 oz | - | - | - | - | Ammo Pack | PAC | 1 % | - | - | - | 100 PPM / K | Cemented Leaded Wirewound Precision Resistor | 390 Ohms | - | - | - | - | - | Resistors | 1 W | - | Wirewound | - | - | - | - | - | Axial | - | - | - | 0.8 mm | - | Wirewound Resistors | - | - | - | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | - | 4.3 mm | - | 11 mm | - | - | - | - | ||
![]() NFCC06501ABTPF NIC Components | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | NIC COMPONENTS CORP | NIC Components Corp | NFCC06501ABTPF | - | - | Surface Mount | - | -55C to 125C | Military | 125 °C | -55 °C | ROHS COMPLIANT | Active | 0.8(mm) | Not Required(mm) | No | 5.64 | - | Yes | Not Required(mm) | Not Required(mm) | - | - | 32(V) | 32 | - | Tape and Reel | - | - | e3 | Yes | EAR99 | - | Chip | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RATED BREAKING CAPACITY AT 32 VDC: 35 A | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | compliant | 0.5(A) | 2 | UL | SOLDER PAD | 1.6 mm | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | - | 0.5 A | ELECTRIC FUSE | 1.6 X 0.8 X 0.45 | 32 V | 5000 ms | - | - | - | - | 1.6(mm) | - | - | - | - | 0.45 mm | 0.45(mm) | - | ||
![]() NFVC6125S0R50TRF NIC Components | In Stock | - | Datasheet | - | - | - | - | - | - | Slow Blow | - | - | - | - | - | - | - | Surface Mount | - | -55C to 125C | Military | - | - | - | - | 2.5(mm) | Not Required(mm) | No | - | - | - | Not Required(mm) | Not Required(mm) | - | - | 125(V) | 125 | - | Tape and Reel | - | - | - | - | - | - | Chip | - | - | - | - | - | - | - | - | - | - | - | - | 0.5(A) | 2 | - | SOLDER PAD | - | - | - | - | - | - | - | - | 6.1 X 2.5 | - | - | - | - | - | 125(V) | 6.1(mm) | - | - | - | - | - | 2.5(mm) | - | ||
![]() NFCC06251ABTPF NIC Components | In Stock | - | - | 10 Weeks | Surface Mount | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | NIC COMPONENTS CORP | NIC Components Corp | NFCC06251ABTPF | - | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | - | - | 5.66 | Compliant | Yes | - | - | - | - | - | - | - | Tape & Reel | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | -55 °C | RATED BREAKING CAPACITY AT 32 VDC: 35 A | 8536.10.00.40 | - | - | TAPE AND REEL | - | - | compliant | 250 mA | - | UL | - | 1.6 mm | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | 32 V | - | 0.25 A | ELECTRIC FUSE | - | 32 V | 5000 ms | - | - | - | - | - | - | - | - | - | 0.45 mm | - | No | ||
![]() NFHC08402ADTPF NIC Components | In Stock | - | - | - | Surface Mount | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | NIC COMPONENTS CORP | NIC Components Corp | NFHC08402ADTPF | - | - | - | - | - | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | - | - | 5.74 | Compliant | Yes | - | - | - | 32 V | - | 32 V | -55 to 125 °C | - | - | - | e3 | - | EAR99 | - | Chip | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | RATED BREAKING CAPACITY AT 32 VDC: 50 A | 8536.10.00.40 | - | - | TAPE AND REEL | - | 1.25 mm | compliant | 4 A | - | UL | - | 2 mm | 1.25 mm | 2mm x 1.25mm x 0.6mm | - | - | - | 4 A | ELECTRIC FUSE | - | 32 V | 5000 ms | - | - | - | - | - | - | - | 2 mm | - | 0.6 mm | - | - |