- Packaging
- RoHS
- Capacitance Value
- Mounting
- Product Height (mm)
- Size Code
- Lead Style
- Clamping Voltage (V)
- ECCN (US)
- Energy (J)
- Maximum AC Voltage Rating (V)
- Maximum DC Voltage Rating (V)
Attribute column
Manufacturer
NIC Components TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | AC Voltage Rating (Max) | Capacitance Value | Clamping Current (A) | Clamping Voltage (V) | DC Voltage Rating (Max) | Depth Tolerance (mm) | ECCN (US) | Energy (J) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum AC Voltage Rating (V) | Maximum DC Voltage Rating (V) | Maximum Operating Temperature (°C) | Maximum Surge Current (A) | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Package Description | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Schedule B | Supplier Package | Surge Current (Max) | Terminal Pitch (mm) | Tolerance Voltage | Varistor Voltage (V) | Voltage, Rating | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Technology | Depth | Resistor Type | Reach Compliance Code | Pin Count | Lead Spacing | Size Code | Lead Style | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Voltage Tolerance | Energy | Max Breakdown Voltage | ESD Protection | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Min Breakdown Voltage | Energy Absorbing Capacity-Max | Product Length (mm) | Length | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NVS0805B150BTR-1KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVH1206D300C551TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVS0805H650ATRF NIC Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 90(pF) | - | - | 30V | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NVS0805H650ATRF | - | - | - | - | - | Surface Mount | - | Chip / Die, | Chip / Die | Active | 1.2(mm) | Not Required(mm) | 5.4 | - | Yes | - | - | 30(A) | - | - | - | - | - | Tape and Reel | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | VARISTOR | compliant | 2 | Not Required(mm) | 0805 | Not Required | - | 65 | - | - | - | - | - | 41V | - | 30 V | - | 0.1 J | 2(mm) | - | 1(mm) | - | - | ||
![]() NVXE0402N140C500TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVH1210D380C102TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD | - | - | 30 % | - | 30/38 Vdc/Vac | -55 to 85 °C | - | - | - | - | - | Surface Mount | - | - | 1,000 pF | - | Multilayer | - | - | - | 2 | - | 1210 | Wraparound | - | - | - | - | 2 J | - | Yes | 46 to 54 V | - | - | - | - | - | - | - | - | - | ||
![]() NVS1206G580CTRF NIC Components | In Stock | - | - | - | YES | SURFACE MOUNT | - | 500(pF) | - | - | 26V | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NVS1206G580CTRF | - | - | - | - | - | Surface Mount | - | Chip / Die, | Chip / Die | Active | 1.6(mm) | Not Required(mm) | 5.39 | - | Yes | - | - | 120(A) | - | - | - | - | - | Tape and Reel | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | Non-linear Resistors | Multilayer | - | VARISTOR | compliant | 2 | Not Required(mm) | 1206 | Not Required | - | 58 | - | - | - | - | - | 34.5V | - | 26 V | - | 0.4 J | 3.2(mm) | - | 1(mm) | - | - | ||
![]() NVR14K241SF NIC Components | In Stock | - | - | - | - | - | 150V | 580pF | 50 | 395 | 200V | - | EAR99 | 63 | - | - | - | - | - | 150 | 200 | 85 | 4500 | -40 | Through Hole | -40C to 85C | - | - | - | - | - | - | - | - | - | - | 4500(A) | 7.5 | 10% | 240 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 7.5(mm) | Not Required | Radial | - | 395 | - | 10%(%) | - | - | - | 240V | 50(A) | - | - | - | - | - | 14 | RoHS Compliant | - | ||
![]() NVR10K470SF NIC Components | In Stock | - | - | - | - | - | - | 0.0015uF | 5 | 93 | - | - | EAR99 | 5.5 | - | - | - | - | - | 30 | 38 | 85 | 500 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | 10% | 47 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 | RoHS Compliant | - | ||
![]() NVH1812D420C142TRF NIC Components | In Stock | - | - | - | - | - | - | 0.0014uF | - | 86 | - | ±0.3 | EAR99 | 4 | - | - | ±0.4 | - | - | 32 | 42 | 85 | 600 | -55 | Surface Mount | - | - | - | - | 3.2 | - | - | - | - | - | - | - | - | - | 48 to 58 | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 | - | 2.5 | RoHS Compliant | - | ||
![]() NVR10K241SF NIC Components | In Stock | - | - | - | - | - | - | 240pF | 25 | 395 | - | - | EAR99 | 35 | - | - | - | - | - | 150 | 200 | 85 | 2500 | -40 | Through Hole | - | - | - | - | - | - | - | Non-Compliant | - | 8533400080, 8533400080/8533400080/8533400080/8533400080/8533400080 | - | - | 7.5 | 10% | 240 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 | RoHS Compliant | - | ||
![]() NVS-SMDX7R100V2200PFG0805 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVS-SMDNPO100V15PFG0805 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVH1206D560C201TRF NIC Components | In Stock | - | - | - | - | - | - | 200pF | - | 120 | - | ±0.2 | EAR99 | 0.5 | - | - | ±0.2 | - | - | 40 | 56 | 85 | 150 | -55 | Surface Mount | - | - | - | - | 1.6 | - | - | Non-Compliant | - | - | - | - | - | - | 61 to 75 | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | - | 1.6 | RoHS Compliant | - | ||
![]() NVS0603H650ATR4KF NIC Components | In Stock | - | - | - | - | - | - | 125PF(pF) | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | 0.8(mm) | Not Required(mm) | - | - | - | - | - | 30(A) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | Multilayer | - | - | - | - | Not Required(mm) | 0603 | Not Required | - | 65 | - | - | - | - | - | 41V | - | - | - | - | 1.6(mm) | - | 0.9(mm) | - | - | ||
![]() NVXA0805N180C501TRF NIC Components | In Stock | - | - | - | - | - | - | 500pF | - | 40 | - | - | EAR99 | 0.3 | 8533.40.80.70 | - | - | - | - | 12.7 | 18 | 125 | 120 | -55 | Surface Mount | - | - | - | - | 1.25 | - | - | - | - | - | - | - | - | - | 22 to 28 | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 0.85 | RoHS Compliant | - | ||
![]() NVS0603B150ATRF NIC Components | In Stock | - | - | Surface Mount | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NVS0603B150ATRF | - | - | - | - | - | - | - | Chip / Die, | Chip / Die | Active | - | - | 5.4 | Compliant | Yes | - | - | - | - | - | - | - | - | Tape and Reel | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | 750 pF | Non-linear Resistors | METAL OXIDE FILM | 800 µm | VARISTOR | compliant | 2 | - | - | - | 5.6 V | 15.5 V | 30 A | - | - | 8.5 V | - | 8.5 V | - | 5.6 V | 5.6 V | 0.1 J | - | 1.6 mm | - | - | Lead Free | ||
![]() NVS-SMDX7R100V6800PFG0805 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVS-SMDNPO100V470PFG0805 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVS-SMDNPO100V150PFG0805 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVS1206B150CTRF NIC Components | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NVS1206B150CTRF | - | - | - | - | - | - | - | Chip / Die, | Chip / Die | Active | - | - | 5.42 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | compliant | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 V | - | 0.4 J | - | - | - | - | - |