- Configuration
- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- Ihs Manufacturer
- Number of Phases
- Operating Temperature-Max
- Output Current-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
Attribute column
Manufacturer
NIC Components Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transport packaging size/quantity | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBPC1510 Sep Electronic Corp | In Stock | - | Datasheet | NO | - | - | 4 | 1.1 V | - | SEP ELECTRONIC CORP | - | 125 °C | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 15 A | 1 | 1000 V | - | 400 A | - | - | ||
![]() NSD22TR-5K NIC Components Corp | In Stock | - | Datasheet | YES | - | - | - | 0.5 V | - | NIC COMPONENTS CORP | 1 | 150 °C | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 20 V | - | 50 A | - | 0.015 µs | ||
![]() NSD12TR-5K NIC Components Corp | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.5 V | - | NIC COMPONENTS CORP | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | No | - | e0 | EAR99 | TIN LEAD | GENERAL PURPOSE | 8541.10.00.80 | DUAL | C BEND | compliant | 2 | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 20 V | DO-214AC | 30 A | - | 0.015 µs | ||
![]() R4000F Sep Electronic Corp | In Stock | - | Datasheet | NO | - | - | 1 | 6.5 V | - | SEP ELECTRONIC CORP | - | 175 °C | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 0.2 A | 1 | 4000 V | - | - | - | 0.5 μs | ||
![]() NSD24TR-5K NIC Components Corp | In Stock | - | Datasheet | YES | - | - | - | 0.5 V | - | NIC COMPONENTS CORP | 1 | 150 °C | - | - | - | - | Obsolete | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 40 V | - | 50 A | - | 0.015 µs | ||
![]() W08 Sep Electronic Corp | In Stock | - | Datasheet | NO | - | - | 4 | 1 V | 1.92 | SEP ELECTRONIC CORP | - | 125 °C | - | - | - | - | Contact Manufacturer | - | - | 34*35*33/2000 | - | EAR99 | - | - | - | - | - | unknown | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1.5 A | 1 | 800 V | - | 50 A | 800 V | - | ||
![]() HVM16 Sep Electronic Corp | In Stock | - | Datasheet | NO | - | - | 1 | 14 V | - | SEP ELECTRONIC CORP | - | 175 °C | - | - | - | - | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | SINGLE | RECTIFIER DIODE | - | 0.35 A | 1 | 16000 V | - | 50 A | - | - |