- Configuration
- ECCN (US)
- Lead Shape
- Maximum Continuous Forward Current (A)
- Maximum DC Reverse Voltage (V)
- Maximum Operating Temperature (°C)
- Military
- Minimum Operating Temperature (°C)
- Mounting
- PCB changed
- Package Length
- Package Width
Attribute column
Manufacturer
NIC Components Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | AEC Qualified | Avg. Forward Curr (Max) | ECCN (US) | Forward Voltage-Max (VF) | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Military | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | Rohs Code | Standard Package Name | Supplier Package | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Forward Voltage | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRD4004TR-5KF NIC Components | 130 | - | - | YES | SILICON | 2 | No | 1 | EAR99 | 1.1 V | 8541.10.00.80 | NIC COMPONENTS CORP | J-Lead | NIC Components Corp | NRD4004TR-5KF | 1@Ta=75C | 400 | 150 | No | -60 | 1 | Surface Mount | 1 | -60C to 150C | Military | 150 °C | -60 °C | PLASTIC/EPOXY | R-PDSO-C2 | 2.29(Max) | 4.5(Max) | RECTANGULAR | SMALL OUTLINE | SMA | 2.79(Max) | Active | DO-214AC | 2 | 1.1(V) | 1.1 | 30 | 30 | 400(V) | 5 | 2500(ns) | 2500 | 400 | No | Switching Diode | NOT SPECIFIED | 5(uA) | 2500(ns) | 1.29 | Yes | DO-214-AC | SMA | Tape and Reel | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | 8541.10.00.80 | Rectifier Diodes | DUAL | C BEND | NOT SPECIFIED | not_compliant | 2 | R-PDSO-C2 | Not Qualified | Single | RECTIFIER DIODE | 1 A | 1.1(V) | 5(uA) | 400 V | DO-214AC | 30(A) | 30 A | 2.5 µs | Yes with exemptions | ||
![]() NRD4001TR5KF NIC Components | In Stock | - | - | YES | SILICON | 2 | No | 1 | EAR99 | 1.1 V | 8541.10.00.80 | NIC COMPONENTS CORP | J-Lead | NIC Components Corp | NRD4001TR-5KF | 1@Ta=75C | 50 | 150 | No | -60 | 1 | Surface Mount | 1 | -60C to 150C | Military | 150 °C | -60 °C | PLASTIC/EPOXY | SMA, 2 PIN | 2.29(Max) | 4.5(Max) | RECTANGULAR | SMALL OUTLINE | SMA | 2.79(Max) | Active | DO-214AC | 2 | 1.1(V) | 1.1 | 30 | 30 | 50(V) | 5 | 2500(ns) | 2500 | 50 | No | Switching Diode | 10 | 5(uA) | 2500(ns) | 5.55 | Yes | DO-214-AC | SMA | Tape and Reel | e3 | Yes | Active | EAR99 | Switching Diode | Matte Tin (Sn) | 8541.10.00.80 | Rectifier Diodes | DUAL | C BEND | 250 | not_compliant | 2 | R-PDSO-C2 | Not Qualified | Single | RECTIFIER DIODE | 1 A | 1.1(V) | 5(uA) | 50 V | DO-214AC | 30(A) | 30 A | 2.5 µs | Yes with exemptions | ||
![]() NSD14TRF NIC Components | In Stock | - | - | - | - | - | - | - | EAR99 | - | - | - | J-Lead | - | - | 1 | 40 | 150 | No | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | 2.79(Max) | - | - | 2 | - | 0.5 | 30 | - | - | 500 | - | 15 | 40 | - | - | - | - | - | - | - | DO-214-AC | SMA | Tape and Reel | - | - | Active | - | Schottky Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() NSD26TR-5KF NIC Components | In Stock | - | - | - | - | - | No | - | EAR99 | - | 8541.10.00.80 | NIC COMPONENTS CORP | J-Lead | NIC Components Corp | NSD26TR-5KF | 2 | 60 | 150 | No | -65 | - | Surface Mount | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | 2.79(Max) | Active | - | 2 | - | 0.7 | 50 | - | - | 500 | - | 15 | 60 | - | - | - | - | - | 5.64 | Yes | DO-214-AC | SMA | Tape and Reel | - | - | - | EAR99 | Schottky Diode | - | - | - | - | - | - | compliant | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() NRD4005TR-5KF NIC Components | In Stock | - | - | - | - | - | No | - | EAR99 | - | - | - | J-Lead | - | - | 1@Ta=75C | 600 | 150 | No | -60 | - | Surface Mount | - | - | - | - | - | - | - | 2.29(Max) | 4.5(Max) | - | - | - | 2.79(Max) | - | - | 2 | - | 1.1 | 30 | - | - | 5 | - | 2500 | 600 | - | - | - | - | - | - | - | DO-214-AC | SMA | Tape and Reel | - | - | Active | - | Switching Diode | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | - | - | Yes with exemptions |