- Packaging
- Part Status
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- Type
- Configuration
- ECCN (US)
- Impedance (Ohm)
- Maximum DC Current (A)
- Maximum DC Resistance (Ohm)
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
NIC Components Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Size (Inches) | Content | DC Resistance | DC Resistance-Max | Dim | ECCN (US) | HTS | Ihs Manufacturer | Impedance (Ohm) | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum DC Current (A) | Maximum DC Resistance (Ohm) | Maximum Operating Temperature (°C) | Min. temperature | Minimum Insulation Resistance (Ohm) | Minimum Operating Temperature (°C) | Mounting | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Test Frequency (Hz) | Tolerance (+ or -) | Tolerance ± | Voltage, Rating | Withstand Voltage | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Reach Compliance Code | Military Standard | Physical Dimension | Failure Rate | Configuration | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Speed | Diode Type | Current - Reverse Leakage @ Vr | Max DC Current | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Filter Type | Rated Current | DC Current | Capacitance @ Vr, F | Number of Lines | Rated Voltage | Output Impedance | Insulation Resistance-Min | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCC0805F371TR028F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCC1206F222GTRF NIC Components | In Stock | - | - | - | Surface Mount | SOD-80 Variant | SOD-80 QuadroMELF | Ferrite | 1206 | 6000pc(s) | 1.2 ohm | - | (L x W) 3.2 mm x 1.6 mm | - | - | - | - | Yes | - | - | +125°C | - | - | - | -40°C | - | - | - | 200mA | -40C to 125C | - | - | - | - | 1.8 mm | Not Required mm | No | - | - | - | - | - | 25% | 25% | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | - | Active | - | NCC1206F222GTRF | - | - | - | - | - | Wirewound | Shielded | - | - | - | Not Required | - | Not Required | - | Not Required uH | 100 MHz | - | 2.2 kOhm | Small Signal = | Schottky | 200nA @ 200V | - | 1V @ 15mA | 125°C (Max) | 40V | 30mA | - | - | 200 mA | 1.6pF @ 1V, 1MHz | - | - | - | - | Common mode | 3.4 | 1.8 mm | 3.4 mm | - | 3.2mm | 1.6mm | 2.2 mm | - | - | ||
![]() NCC0805F900KTRF NIC Components | 1618 | - | - | 12 Weeks | SURFACE MOUNT | - | - | - | - | - | 0.3 ohm | 0.3 Ω | - | EAR99 | 8504.50.80.00 | NIC COMPONENTS CORP | 90 | - | NIC Components Corp | NCC0805F900KTRF | - | 0.4 | 0.3 | 125 | - | 10M | -40 | Surface Mount | - | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | Active | 1.4 | - | - | 1.73 | - | Yes | - | 100M | - | - | 50VDC | 125VDC | Tape and Reel | - | - | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | - | - | 2 | - | compliant | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | Dual | - | 100 MHz | - | 90 Ohm | - | - | - | - | - | - | - | - | DATA LINE FILTER | 0.4 A | 400 mA | - | 2 | 50 V | 90 OHM Ω | 10 MΩ | - | 2.2 | 1.4 mm | 2.2 | 1.2 mm | 2 mm | 1.2 mm | 1.4 | RoHS Compliant | - | ||
![]() NCC0805F221MTRF NIC Components | 36 |
| - | 12 Weeks | SURFACE MOUNT | - | - | Ferrite | - | 6000pc(s) | - | 0.4 Ω | (L x W) 2 mm x 1.2 mm | EAR99 | 8504.50.80.00 | NIC COMPONENTS CORP | 220 | Yes | NIC Components Corp | NCC0805F221MTRF | +125°C | 0.6 | 0.4 | 125 | -40°C | 10M | -40 | Surface Mount | 600mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | Active | 1.4 | - | - | 2.34 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | 25 % | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | - | - | 2 | 1.4 mm | compliant | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | Dual | - | - | 400 mΩ | 220 Ohm | - | - | - | 600 mA | - | - | - | - | DATA LINE FILTER | 0.6 A | - | - | 2 | 50 V | 220 OHM Ω | 10 MΩ | Common mode | 2.2 | 1.4 mm | 2.2 | 1.4 mm | 2mm | 1.2mm | 1.4 | RoHS Compliant | Lead Free | ||
![]() NCCA0805F900TR400QYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 90 | - | - | - | - | 0.4 | 0.3 | 125 | - | 10M | -40 | Surface Mount | - | - | - | - | - | - | 1.4 | - | - | - | - | - | - | 100M | - | - | 50VDC | 125VDC | Tape and Reel | - | - | - | - | Active | - | Data Line/Signal Line | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.2 | - | - | - | 1.4 | RoHS Compliant | - | ||
![]() NCC0805F300KTRF NIC Components | In Stock | - | - | 12 Weeks | SURFACE MOUNT | - | - | - | - | 6000pc(s) | - | 0.2 Ω | (L x W) 2 mm x 1.2 mm | EAR99 | 8504.50.80.00 | NIC COMPONENTS CORP | 30 | Yes | NIC Components Corp | NCC0805F300KTRF | +125°C | 0.4 | 0.2 | 125 | -40°C | 10M | -40 | Surface Mount | 400mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | Active | 1.4 | - | - | 5.72 | - | Yes | - | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | - | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | - | - | 2 | - | compliant | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | Dual | - | - | - | 30 Ohm | - | - | - | - | - | - | - | - | DATA LINE FILTER | 0.4 A | - | - | 2 | 50 V | 30 OHM Ω | 10 MΩ | Common mode | 2 | 1.2 mm | 2.2 | 1.2 mm | 2mm | 1.2mm | 1.4 | RoHS Compliant | - | ||
![]() NCC0805F261HTRF NIC Components | 41 |
| - | 12 Weeks | SURFACE MOUNT | - | - | - | - | 6000pc(s) | - | 0.4 Ω | (L x W) 2 mm x 1.2 mm | EAR99 | 8504.50.80.00 | NIC COMPONENTS CORP | 260 | Yes | NIC Components Corp | NCC0805F261HTRF | +125°C | 0.3 | 0.4 | 125 | -40°C | 10M | -40 | Surface Mount | 300mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | Active | 1.4 | - | - | 2.34 | - | Yes | - | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | - | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | - | - | 2 | - | compliant | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | Dual | - | - | - | 260 Ohm | - | - | - | - | - | - | - | - | DATA LINE FILTER | 0.3 A | - | - | 2 | 50 V | 260 OHM Ω | 10 MΩ | Common mode | 2 | 1.2 mm | 2.2 | 1.2 mm | 2mm | 1.2mm | 1.4 | RoHS Compliant | - | ||
![]() NCC1206F900KTRF NIC Components | In Stock | - | - | - | - | - | - | Ferrite | - | 6000pc(s) | - | - | (L x W) 3.2 mm x 1.6 mm | EAR99 | - | - | 90 | Yes | - | - | +125°C | 0.4 | 0.3 | 125 | -40°C | 10M | -40 | Surface Mount | 400mA | - | - | - | - | - | 1.8 | - | - | - | Compliant | - | - | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | 25 % | - | - | Active | - | Data Line/Signal Line | - | 125 °C | -40 °C | - | - | - | Shielded | - | 1.8 mm | - | - | - | - | Dual | - | - | 300 mΩ | 90 Ω | - | - | - | 400 mA | - | - | - | - | - | - | - | - | 2 | - | - | - | Common mode | - | - | 3.4 | 2.2 mm | 3.2mm | 1.6mm | 2.2 | RoHS Compliant | - | ||
![]() NCCA1206F222TR200QYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8504.50.80.00 | - | 2.2k | - | - | - | - | 0.2 | 1.2 | 125 | - | 10M | -40 | Surface Mount | - | - | - | - | - | - | 1.8 | - | - | - | - | - | - | 100M | - | - | 50VDC | 125VDC | Tape and Reel | - | - | - | - | Active | - | Data Line/Signal Line | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 3.4 | - | - | - | 2.2 | RoHS Compliant | - | ||
![]() NCC0805F371FTRF NIC Components | In Stock | - | - | 12 Weeks | SURFACE MOUNT | - | - | Ferrite | - | 6000pc(s) | - | 0.5 Ω | (L x W) 2 mm x 1.2 mm | EAR99 | - | NIC COMPONENTS CORP | 370 | Yes | NIC Components Corp | NCC0805F371FTRF | +125°C | 0.1 | 0.5 | 125 | -40°C | 10M | -40 | Surface Mount | 100mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | Active | 1.4 | - | - | 5.76 | Compliant | Yes | - | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | 25 % | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -40 °C | 8504.50.80.00 | TAPE AND REEL | - | Shielded | 2 | 1.2 mm | compliant | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | Dual | - | - | 500 mΩ | - | - | - | - | 100 mA | - | - | - | - | DATA LINE FILTER | 0.1 A | - | - | 2 | 50 V | 370 OHM Ω | 10 MΩ | Common mode | - | - | 2.2 | 1.2 mm | 2mm | 1.2mm | 1.4 | RoHS Compliant | - | ||
![]() NCC0805F181JTRF NIC Components | 34 |
| - | 12 Weeks | SURFACE MOUNT | - | - | - | - | 6000pc(s) | - | 0.35 Ω | (L x W) 2 mm x 1.2 mm | EAR99 | - | NIC COMPONENTS CORP | 180 | Yes | NIC Components Corp | NCC0805F181JTRF | +125°C | 0.35 | 0.35 | 125 | -40°C | 10M | -40 | Surface Mount | 350mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | Active | 1.4 | - | - | 2.35 | - | Yes | - | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | - | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | - | - | 2 | - | compliant | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | 0.35 A | - | - | 2 | 50 V | 180 OHM Ω | 10 MΩ | Common mode | - | - | 2.2 | 1.2 mm | 2mm | 1.2mm | 1.4 | RoHS Compliant | - | ||
![]() NCC0805F670KTRF NIC Components | In Stock | - | - | 12 Weeks | SURFACE MOUNT | - | - | Ferrite | - | 6000pc(s) | - | 0.25 Ω | (L x W) 2 mm x 1.2 mm | EAR99 | - | NIC COMPONENTS CORP | 67 | Yes | NIC Components Corp | NCC0805F670KTRF | +125°C | 0.4 | 0.25 | 125 | -40°C | 10M | -40 | Surface Mount | 400mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | Active | 1.4 | - | - | 5.76 | Compliant | Yes | - | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | 25 % | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -40 °C | 8504.50.80.00 | TAPE AND REEL | - | Shielded | 2 | 1.2 mm | compliant | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | Dual | - | - | 250 mΩ | 67 Ohm | - | - | - | 400 mA | - | - | - | - | DATA LINE FILTER | 0.4 A | - | - | 2 | 50 V | 67 OHM Ω | 10 MΩ | Common mode | 2 | 1.2 mm | 2.2 | 1.2 mm | 2mm | 1.2mm | 1.4 | RoHS Compliant | - | ||
![]() NCC1206F601HTRF NIC Components | In Stock | - | - | 12 Weeks | SURFACE MOUNT | - | - | Ferrite | - | - | - | 0.8 Ω | - | EAR99 | 8504.50.80.00 | NIC COMPONENTS CORP | 600 | - | NIC Components Corp | NCC1206F601HTRF | - | 0.3 | 0.8 | 125 | - | 10M | -40 | Surface Mount | - | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN | Active | 1.8 | - | - | 5.76 | Compliant | Yes | - | 100M | - | - | 50VDC | 125VDC | Tape and Reel | - | 25 % | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -40 °C | 8504.50.80.00 | TAPE AND REEL | - | Shielded | 2 | 1.8 mm | compliant | - | L3.2XB1.6XH2.0 (mm)/L0.126XB0.063XH0.079 (inch) | - | Dual | - | - | 800 mΩ | 600 Ω | - | - | - | 300 mA | - | - | - | - | DATA LINE FILTER | 0.3 A | - | - | 2 | 50 V | 600 OHM Ω | 10 MΩ | - | - | - | 3.4 | 2.2 mm | 3.2 mm | 1.6 mm | 2.2 | RoHS Compliant | - | ||
![]() NCCA1206F102TR230QYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 1k | - | - | - | - | 0.23 | 1 | 125 | - | 10M | -40 | Surface Mount | - | - | - | - | - | - | 1.8 | - | - | - | - | - | - | 100M | - | - | 50VDC | 125VDC | Tape and Reel | - | - | - | - | Active | - | Data Line/Signal Line | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 3.4 | - | - | - | 2.2 | RoHS Compliant | - | ||
![]() NCCA0805F201TR300QYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 200 | - | - | - | - | 0.3 | 0.4 | 125 | - | 10M | -40 | Surface Mount | - | - | - | - | - | - | 1.4 | - | - | - | - | - | - | 100M | - | - | 50VDC | 125VDC | Tape and Reel | - | - | - | - | Active | - | Data Line/Signal Line | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.2 | - | - | - | 1.4 | RoHS Compliant | - | ||
![]() NCCA0805F361TR300QYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8504.50.80.00 | - | 360 | - | - | - | - | 0.3 | 0.5 | 125 | - | 10M | -40 | Surface Mount | - | - | - | - | - | - | 1.4 | - | - | - | - | - | - | 100M | - | - | 50VDC | 125VDC | Tape and Reel | - | - | - | - | Active | - | Data Line/Signal Line | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.2 | - | - | - | 1.4 | RoHS Compliant | - | ||
![]() NCCA0805F161TR350QYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 160 | - | - | - | - | 0.35 | 0.35 | 125 | - | 10M | -40 | Surface Mount | - | - | - | - | - | - | 1.4 | - | - | - | - | - | - | 100M | - | - | 50VDC | 125VDC | Tape and Reel | - | - | - | - | Active | - | Data Line/Signal Line | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.2 | - | - | - | 1.4 | RoHS Compliant | - | ||
![]() NCC1206F221HTRF NIC Components | In Stock | - | - | 12 Weeks | SURFACE MOUNT | - | - | - | - | 6000pc(s) | - | 0.45 Ω | (L x W) 3.2 mm x 1.6 mm | EAR99 | 8504.50.80.00 | NIC COMPONENTS CORP | 220 | Yes | NIC Components Corp | NCC1206F221HTRF | +125°C | 0.3 | 0.45 | 125 | -40°C | 10M | -40 | Surface Mount | 300mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 1206, 4 PIN | Active | 1.8 | - | - | 5.77 | - | Yes | - | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | - | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | - | - | 2 | - | compliant | - | L3.2XB1.6XH2.0 (mm)/L0.126XB0.063XH0.079 (inch) | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | 0.3 A | - | - | 2 | 50 V | 220 OHM Ω | 10 MΩ | Common mode | - | - | 3.4 | 2 mm | 3.2mm | 1.6mm | 2.2 | RoHS Compliant | - | ||
![]() NCC0805F361FTRF NIC Components | 7 |
| - | 12 Weeks | SURFACE MOUNT | - | - | - | - | 6000pc(s) | 0.5 ohm | 0.5 Ω | (L x W) 2 mm x 1.2 mm | EAR99 | - | NIC COMPONENTS CORP | 360 | Yes | NIC Components Corp | NCC0805F361FTRF | +125°C | 0.1 | 0.5 | 125 | -40°C | 10M | -40 | Surface Mount | 100mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | Active | 1.4 | - | - | 5.74 | - | Yes | - | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | - | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | - | - | 2 | - | compliant | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | Dual | - | 100 MHz | - | 360 Ohm | - | - | - | - | - | - | - | - | DATA LINE FILTER | 0.1 A | 100 mA | - | 2 | 50 V | 360 OHM Ω | 10 MΩ | Common mode | 2.2 | 1.4 mm | 2.2 | 1.2 mm | 2mm | 1.2mm | 1.4 | RoHS Compliant | - | ||
![]() NCC0805F121KTRF NIC Components | In Stock | - | - | 12 Weeks | SURFACE MOUNT | - | - | Ferrite | - | 6000pc(s) | - | 0.3 Ω | (L x W) 2 mm x 1.2 mm | EAR99 | - | NIC COMPONENTS CORP | 120 | Yes | NIC Components Corp | NCC0805F121KTRF | +125°C | 0.4 | 0.3 | 125 | -40°C | 10M | -40 | Surface Mount | 400mA | - | 125 °C | -40 °C | ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 4 PIN | Active | 1.4 | - | - | 5.78 | Compliant | Yes | - | 100M | - | 25% | 50VDC | 125VDC | Tape and Reel | - | 25 % | e3 | Yes | Active | EAR99 | Data Line/Signal Line | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -40 °C | 8504.50.80.00 | TAPE AND REEL | - | Shielded | 2 | 1.4 mm | compliant | - | L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch) | - | Dual | - | - | 300 mΩ | 120 Ohm | - | - | - | 400 mA | - | - | - | - | DATA LINE FILTER | 0.4 A | - | - | 2 | 50 V | 120 OHM Ω | 10 MΩ | Common mode | 2.2 | 1.4 mm | 2.2 | 1.4 mm | 2mm | 1.2mm | 1.4 | RoHS Compliant | - |