- ECCN Code
- Filter Type
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Terminal Finish
- DC Resistance-Max
- Height
- Length
Attribute column
Manufacturer
NIC Components DSL Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Terminals | DC Resistance-Max | Frequency-Max | Frequency-Min | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Filter Type | Rated Current | Output Impedance | Case Code | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCB0805C252TR020F NIC Components Corp | In Stock | - | Datasheet | - | SURFACE MOUNT | - | 0.75 Ω | 100 MHz | 100 MHz | NIC COMPONENTS CORP | 125 °C | -40 °C | 0805 | Active | Yes | e3 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Chip Bead | compliant | FERRITE CHIP | 0.2 A | 2500 OHM Ω | 0805 | 1.5 mm | 2 mm | 1.25 mm | ||
![]() NCB-A0603V102TR080QYF NIC Components Corp | In Stock | - | Datasheet | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | Active | Yes | e3 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | - | compliant | FERRITE CHIP | - | - | - | - | - | - | ||
![]() NCB-H1812D601TR300F NIC Components Corp | 12 |
| Datasheet | 28 Weeks, 4 Days | SURFACE MOUNT | 2 | 0.04 Ω | - | - | NIC COMPONENTS CORP | 125 °C | -40 °C | - | Active | Yes | e3 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, PLASTIC, 7 INCH | 1 | - | compliant | FERRITE CHIP | 3 A | 600 OHM Ω | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() DPT78500 Iko Nippon Thompson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |