- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Impedance | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS43LS6R8MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1515 | 2000pc(s) | 0.09(TYP)(ohm) | (L x W x H) 4 x 4 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS43LS6R8MTRF | - | +125°C | -40°C | 1.6A | -40C to 125C | 125 °C | -40 °C | 1616 | 3 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 5.43 | Yes | 24 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 0.09Ω | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | Rectangular | compliant | Not Required | Not Required | 6.8 uH | 0.1(MHz) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.6 A | 20 | 6.8 µH | 1600(mA) | 1.6 A | 24(MHz) | shielded | 4.2 | 4.2 mm | 4.2(mm) | 3mm | 4mm | 4mm | 3(mm) | ||
![]() NPIS27H221MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 400pc(s) | 0.39 Ω | (L x W x H) 12.5 x 12.5 x 8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H221MTRF | - | +125°C | -40°C | 1.16A | - | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | - | 5.2 | Yes | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS27H221MTRF | 0.39Ω | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | - | 0.001 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.16 A | - | 220 µH | - | - | - | shielded | - | - | - | 8mm | 12.5mm | 12.5mm | - | ||
![]() NPIS27H150MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 400pc(s) | 0.027(ohm) | (L x W x H) 12.5 x 12.5 x 8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H150MTRF | - | +125°C | -40°C | 4.5A | -40C to 125C | 85 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | - | No | 1.66 | Yes | - | - | 20% | 20% | Tape and Reel | - | 20% | e2 | Yes | EAR99 | NPIS27H150MTRF | 0.027Ω | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | Shielded | compliant | Not Required | Not Required | 15 uH | 0.001(MHz) | Not Required(ohm) | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 4.5 A | 20 | 15 µH | 4500(mA) | 4.5 A | - | shielded | 12.5 | 12.5 mm | 12.5(mm) | 8mm | 12.5mm | 12.5mm | 8(mm) | ||
![]() NPIS35LS120MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.7 mm | - | - | - | - | - | +125°C | -40°C | 0.68A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS35LS120MTRF | 0.32Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 1.7mm | 3mm | 3mm | - | ||
![]() NPIS35LS270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.7 mm | - | - | - | - | - | +125°C | -40°C | 0.45A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS35LS270MTRF | 0.73Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | shielded | 3.2 | 3.2 | - | 1.7mm | 3mm | 3mm | - | ||
![]() NPIS35LS180MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2000pc(s) | 0.43 Ω | (L x W x H) 3 x 3 x 1.7 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS180MTRF | - | +125°C | -40°C | 0.59A | - | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | - | - | - | - | 5.47 | Yes | 23 MHz | DC RESISTANCE IS MEASURED AT: 30% | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS35LS180MTRF | 0.43Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Rectangular | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.59 A | - | 18 µH | - | - | - | shielded | - | - | - | 1.7mm | 3mm | 3mm | - | ||
![]() NPIS510E6R8YTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS510E6R8YTRF | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | Yes | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS84D1R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 4 mm | - | - | - | - | - | +125°C | -55°C | 6.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | NPIS84D1R8YTRF | 0.016mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4mm | 10.1mm | 8.3mm | - | ||
![]() NPIS83D330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 10.1 x 8.3 x 3 mm | - | - | - | - | - | +125°C | -55°C | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS83D330MTRF | 0.156mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | shielded | 10.1 | 8.3 | - | 3mm | 10.1mm | 8.3mm | - | ||
![]() NPIS510E6R8MTRF NIC Components | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | 5000pc(s) | - | (L x W x H) 5 x 5 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS510E6R8MTRF | - | +105°C | -40°C | 0.85A | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | Yes | - | - | - | 20% | - | - | - | e3 | - | EAR99 | NPIS510E6R8MTRF | 0.255mΩ | Tin (Sn) | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | shielded | - | - | - | 1mm | 5mm | 5mm | - | ||
![]() NPIM74P8R2MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | METAL | - | 1000pc(s) | 0.068(ohm) | (L x W x H) 12.9 x 12.9 x 5.7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74P8R2MTRF | - | +125°C | -40°C | 4A | -40C to 125C | 125 °C | -40 °C | 2926 | 2.8 mm | 7.3 mm | SMT | 6.6 mm | Active | 6.9(mm) | Not Required(mm) | - | No | 1.31 | Yes | - | - | 20% | 30% | Tape and Reel | - | 20% | e3 | - | EAR99 | NPIM74P8R2MTRF | 64mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded/Molded | 1 | Molded | compliant | Not Required | Not Required | 8.2 uH | 0.1(MHz) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2926 | YES | 4 A | 20 | 8.2 µH | 4000(mA) | 4 A | - | shielded | 7.3 | 6.6 mm | 7.6(mm) | 5.7mm | 12.9mm | 12.9mm | 3(mm) | ||
![]() NPI43C4R7MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 2000pc(s) | 0.08(ohm) | (L x W x H) 4.5 x 4 x 3.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI43C4R7MTRF | - | +85°C | -40°C | 1.9A | -40C to 125C | 105 °C | -40 °C | 1816 | 3.2 mm | 4.5 mm | SMT | 4 mm | Active | 4.3(mm) | Not Required(mm) | - | No | 1.28 | Yes | - | - | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | Wirewound | Unshielded | 1 | Unshielded | compliant | Not Required | Not Required | 4.7 uH | 0.1(MHz) | Not Required(ohm) | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1816 | NO | 1.9 A | 20 | 4.7 µH | 1900(mA) | 1.9 A | - | unshielded | 4.8 | 4.3 mm | 4.8(mm) | 3.2mm | 4.5mm | 4mm | 3.5(mm) | ||
![]() NPIS32LS680MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1212 | 2000pc(s) | 1.67(TYP)(ohm) | (L x W x H) 3.2 x 3.2 x 1.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS32LS680MTRF | - | +125°C | -40°C | 12A | -40C to 125C | 125 °C | -40 °C | 1212 | 1.2 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 1.34 | Yes | 12 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 1.67Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Wirewound | Shielded | 1 | Rectangular | compliant | Not Required | Not Required | 68(uH) | 0.1(MHz) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.33 A | 20 | 68 µH | 330(mA) | - | 12(MHz) | shielded | 3.2 | 3.2 | 3.2(mm) | 1.4mm | 3.2mm | 3.2mm | 1.2(mm) | ||
![]() NPIS35LS2R2YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2000pc(s) | 0.06 Ω | (L x W x H) 3 x 3 x 1.7 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS2R2YTRF | - | +125°C | -40°C | 1.6A | - | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | - | - | - | - | 1.92 | Yes | 86 MHz | DC RESISTANCE IS MEASURED AT: 30% | - | 30% | - | - | 30% | e3 | Yes | EAR99 | NPIS35LS2R2YTRF | 0.06Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | Rectangular | compliant | - | - | 2.2 uH | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.6 A | 30 | 2.2 µH | - | 1.6 A | - | shielded | 3.2 | 3.2 mm | - | 1.7mm | 3mm | 3mm | - | ||
![]() NPIS48L3R3MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1515 | 3500pc(s) | 0.07(TYP)(ohm) | (L x W x H) 4 x 4 x 1.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS48L3R3MTRF | - | +120°C | -25°C | 1.23A | -25C to 120C | 120 °C | -25 °C | 1616 | 1.8 mm | 4 mm | SMT | 4 mm | Active | 4.2(mm) | Not Required(mm) | - | No | 1.35 | Yes | - | - | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 0.07Ω | Tin (Sn) | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | Shielded | compliant | Not Required | Not Required | 3.3(uH) | 0.1(MHz) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 2 A | 20 | 3.3 µH | 1230(mA) | - | - | shielded | 4.2 | 4.2 | 4.2(mm) | 1.8mm | 4mm | 4mm | 1.8(mm) | ||
![]() NPIS35LS150MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1212 | 2000pc(s) | 0.35(TYP)(ohm) | (L x W x H) 3 x 3 x 1.7 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS150MTRF | - | +125°C | -40°C | 0.65A | -40C to 125C | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 5.43 | Yes | 30 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 0.35Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Wirewound | Shielded | 1 | Rectangular | compliant | Not Required | Not Required | 15 uH | 0.1(MHz) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.65 A | 20 | 15 µH | 650(mA) | 650 mA | 30(MHz) | shielded | 3.2 | 3.2 mm | 3.2(mm) | 1.7mm | 3mm | 3mm | 1.5(mm) | ||
![]() NPIS60P2R2MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.034 Ω | (L x W x H) 7.8 x 7 x 2.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS60P2R2MTRF | - | +125°C | -55°C | 6.5A | - | 125 °C | -55 °C | 3128 | 2.4 mm | 7.8 mm | SMT | 7 mm | Obsolete | - | - | - | - | 5.84 | Yes | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS60P2R2MTRF | 34mΩ | Tin (Sn) | 8504.50.80.00 | TR | - | - | 1 | Shielded | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 6.5 A | - | 2.2 µH | - | - | - | shielded | - | - | - | 2.4mm | 7.8mm | 7mm | - | ||
![]() NIN-HJR22JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0603 | 6000pc(s) | 2(ohm) | (L x W) 1.6 mm x 0.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HJR22JTRF | - | +105°C | -40°C | 200mA | -40C to 125C | 125 °C | -40 °C | CHIP, 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Not Recommended | 1.12(mm) | Not Required(mm) | 25 | No | 8.11 | Yes | 990 MHz | Q | 5% | 5% | Tape and Reel | - | 5% | e3 | Yes | EAR99 | RF Chip | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | Wirewound | - | 1 | Chip | compliant | Not Required | Not Required | 0.22(uH) | 100(MHz) | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.2 A | - | 0.22 µH | 200(mA) | - | 990(MHz) | - | - | - | 1.8(mm) | - | 1.6mm | 0.8mm | 1.02(mm) | ||
![]() NFP1008MR47TR180F NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 1008 | 3000pc(s) | 0.04(TYP)(ohm) | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NFP1008MR47TR180F | NFP | +85°C | -40°C | 1800mA | -40C to 85C | 85 °C | -40 °C | 1008 | 0.9 mm | 2.5 mm | SMT | 2 mm | Active | 2.3(mm) | Not Required(mm) | - | No | 5.35 | Yes | 100 MHz | DCR IS MEASURED AT 25% TOLERANCE | 20% | 20% | Tape and Reel | NFP | 20% | e3 | Yes | EAR99 | NFP1008MR47TR180F | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | Multi-Layer | - | 1 | Multilayer | compliant | Not Required | Not Required | 0.47(uH) | 1(MHz) | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | NO | 1.8 A | - | 0.47 µH | 1800(mA) | - | 100(MHz) | Multi-layered | - | - | 2.7(mm) | - | 2.5mm | 2mm | 1(mm) | ||
![]() NPIS35LS100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1212 | 2000pc(s) | 0.25(TYP)(ohm) | (L x W x H) 3 x 3 x 1.7 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS100MTRF | - | +125°C | -40°C | 0.77A | -40C to 125C | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 3.2(mm) | Not Required(mm) | - | No | 1.33 | Yes | 41 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20% | e3 | Yes | EAR99 | Power | 0.25Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Wirewound | Shielded | 1 | Rectangular | compliant | Not Required | Not Required | 10 uH | 0.1(MHz) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.77 A | 20 | 10 µH | 770(mA) | 770 mA | 41(MHz) | shielded | 3.2 | 3.2 mm | 3.2(mm) | 1.7mm | 3mm | 3mm | 1.5(mm) |