- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI54C561KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 5.8 x 5.2 x 4.5 mm | - | Yes | - | - | - | +85°C | -40°C | 0.18A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 10% | Tape & Reel | - | 10 % | - | - | - | NPI54C561KTRF | - | - | 85 °C | -40 °C | - | - | Unshielded | - | 5.5 mm | - | - | - | - | 560 µH | 1 kHz | 4 Ω | 180 mA | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.5mm | 5.8mm | 5.2mm | No | - | ||
![]() NIN-FB471JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 31 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB471JTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.58 | Compliant | Yes | - | 3.3 MHz | - | - | - | NIN | 5 % | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | 3.4 mm | Molded Chip | compliant | - | - | 470 uH | 796 kHz | 26 Ω | 62 mA | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.055 A | 5 | 470 µH | - | - | 3 MHz | - | 4.8 | 3.4 mm | 3.4 mm | - | - | No | - | ||
![]() NPIS74H270MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 1.12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS74H270MTRF | 0.15Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | - | - | ||
![]() NPI32C6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.5 x 3 x 2.1 mm | - | Yes | - | - | - | +85°C | -40°C | 0.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI32C6R8MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2.1mm | 3.5mm | 3mm | - | - | ||
![]() NPI54C181KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 5.8 x 5.2 x 4.5 mm | - | Yes | - | - | - | +85°C | -40°C | 0.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | NPI54C181KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.5mm | 5.8mm | 5.2mm | - | - | ||
![]() NPI16W221MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2500pc(s) | 3.11 Ω | (L x W x H) 4.45 x 6.6 x 2.92 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI16W221MTRF | - | +85°C | -40°C | 0.22A | 125 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | 5.45 | Compliant | Yes | - | 5.5 MHz | - | 20% | Tape & Reel | - | 20 % | e2 | Yes | EAR99 | NPI16W221MTRF | - | Matte Tin/Copper (Sn/Cu) | 85 °C | -40 °C | 8504.50.80.00 | TR | Unshielded | 1 | 4.45 mm | Unshielded | compliant | - | - | 220 µH | 100 kHz | 3.11 Ω | 200 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 0.2 A | - | 220 µH | - | - | 5.5 MHz | unshielded | - | - | 2.92mm | 4.45mm | 6.6mm | No | - | ||
![]() NIN-HD180JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | - | +105°C | -40°C | 600mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5% | Tape & Reel | - | 5 % | - | - | - | NIN-HD180JTRF | - | - | - | - | - | - | - | - | 1.68 mm | - | - | - | - | 18 nH | - | 200 mΩ | 600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.55 mm | 2mm | 1.6mm | No | - | ||
![]() NML04JR12TRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 10000pc(s) | 1.6 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04JR12TRF | - | +125°C | -55°C | 150mA | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 5.43 | Compliant | Yes | - | 800 MHz | - | 5% | - | - | 5 % | e3 | Yes | EAR99 | NML04JR12TRF | - | Matte Tin (Sn) | 85 °C | -40 °C | 8504.50.80.00 | TR, 7 Inch | - | 1 | 600 µm | Multilayer Chip | compliant | - | Not | 120 nH | 100 MHz | 1.6 Ω | 150 mA | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.1 A | 5 | 0.12 µH | 150 mA | - | 600 MHz | - | 1.1 | 0.6 | 0.5mm | 1mm | 0.5mm | No | - | ||
![]() NPIS74H121MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.66 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS74H121MTRF | - | +125°C | -40°C | 0.52A | 85 °C | -40 °C | 3131 | 5 mm | 7.8 mm | SMT | 7.8 mm | Active | 5.3 | - | Yes | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS74H121MTRF | 0.66Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | 1 | - | Shielded | compliant | - | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 0.52 A | - | 120 µH | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | - | - | ||
![]() NPIS25H390MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 600pc(s) | 0.068 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H390MTRF | - | +125°C | -40°C | 2A | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.23 | - | Yes | - | - | - | 20% | - | - | 20% | e2 | Yes | EAR99 | NPIS25H390MTRF | 0.068Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | 1 | - | Shielded | compliant | - | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 2 A | - | 39 µH | - | - | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | - | - | ||
![]() NPIS30L4R7MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | - | +120°C | -25°C | 0.78A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS30L4R7MTRF | 0.19Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 3mm | 3mm | - | - | ||
![]() NPI16W151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 4.45 x 6.6 x 2.92 mm | - | Yes | - | - | - | +85°C | -40°C | 0.27A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI16W151MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 2.92mm | 4.45mm | 6.6mm | - | - | ||
![]() NIN-FA680KTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 9 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FA680KTRF | NIN | - | - | - | 85 °C | -25 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | 5.59 | Compliant | Yes | - | 15 MHz | - | - | Tape & Reel | NIN | 10 % | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | 2.7 mm | Molded Chip | not_compliant | - | - | 68 µH | 2.52 MHz | 9 Ω | 65 mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.065 A | - | 68 µH | - | - | - | - | - | - | 2.4 mm | - | - | No | - | ||
![]() NPIS64D330MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.124 Ω | (L x W x H) 7 x 7 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64D330MTRF | - | +125°C | -55°C | 1.1A | 85 °C | -55 °C | 2626 | 3.8 mm | 6.7 mm | SMT | 6.7 mm | Active | 5.4 | - | Yes | - | - | - | 20% | - | - | 20% | e4 | Yes | EAR99 | NPIS64D330MTRF | 0.124mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Rectangular | compliant | - | - | 33 uH | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 1.1 A | 20 | 33 µH | - | 1.1 A | - | shielded | 7 | 7 mm | 4mm | 7mm | 7mm | - | - | ||
![]() NPIS16R1R0MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2500pc(s) | 0.04 Ω | (L x W x H) 4.45 x 6.6 x 2.92 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS16R1R0MTRF | - | +125°C | -40°C | 3A | 155 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Not Recommended | 5.46 | Compliant | Yes | - | 250 MHz | - | 20% | Tape and Reel | - | 20 % | e2 | Yes | EAR99 | NPIS16R1R0MTRF | 0.04Ω | Matte Tin/Copper (Sn/Cu) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 4.45 mm | Shielded | compliant | 3 A | Not | 1 µH | 100 kHz | 40 mΩ | 3 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 3 A | - | 1 µH | 3 A | - | 250 MHz | shielded | - | - | 2.92mm | 4.45mm | 6.6mm | No | Lead Free | ||
![]() NPIS21LS2R2MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.198 Ω | (L x W x H) 2 x 2.5 x 1.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS21LS2R2MTRF | - | +125°C | -40°C | 1.15A | 125 °C | -40 °C | 1008 | 1.2 mm | 2.5 mm | SMT | 2 mm | Active | 1.92 | Compliant | Yes | 8504500000 | - | DC RESISTANCE IS MEASURED AT: 30% | 20% | Tape & Reel | - | 20 % | e3 | Yes | EAR99 | NPIS21LS2R2MTRF | 0.198Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | 2.1 mm | Rectangular | compliant | - | - | 2.2 uH | 100 kHz | 198 mΩ | 1.15 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1.15 A | 20 | 2.2 µH | - | 990 mA | - | shielded | 2.6 | 2.1 mm | 1.2mm | 2mm | 2.5mm | No | - | ||
![]() NPIS52D680MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3500pc(s) | 0.84 Ω | (L x W x H) 6 x 6 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS52D680MTRF | - | +125°C | -55°C | 0.43A | 85 °C | -55 °C | 2222 | 1.8 mm | 5.7 mm | SMT | 5.7 mm | Active | 5.47 | Compliant | Yes | - | - | - | 20% | - | - | 20 % | e4 | Yes | EAR99 | NPIS52D680MTRF | 0.84mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 6 mm | Rectangular | compliant | 430 mA | - | 68 µH | 100 kHz | 840 mΩ | 430 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2222 | YES | 0.43 A | - | 68 µH | - | - | - | shielded | - | - | 2mm | 6mm | 6mm | No | Lead Free | ||
![]() NPIS42D680MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3500pc(s) | 1.3 Ω | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS42D680MTRF | - | +125°C | -55°C | 0.24A | 85 °C | -55 °C | 1919 | 1.8 mm | 4.7 mm | SMT | 4.7 mm | Active | 5.47 | - | Yes | - | - | - | 20% | - | - | 20% | e4 | Yes | EAR99 | NPIS42D680MTRF | 1.3mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Rectangular | compliant | - | - | 68 uH | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.24 A | 20 | 68 µH | - | 240 mA | - | shielded | 5 | 5 mm | 2mm | 5mm | 5mm | - | - | ||
![]() NPIS65LS1R5YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1500pc(s) | 0.012 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS1R5YTRF | - | +125°C | -40°C | 4.95A | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 5.24 | Compliant | Yes | - | 65 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | - | - | 30 % | e3 | Yes | EAR99 | NPIS65LS1R5YTRF | 0.012Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | - | Rectangular | compliant | - | - | 1.5 uH | 100 kHz | 12 mΩ | 4.95 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 4.95 A | 30 | 1.5 µH | - | 4.95 A | - | shielded | 6.3 mm | 6.3 mm | 4.5mm | 6mm | 6mm | - | - | ||
![]() NPIS42LS220MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 3000pc(s) | 0.35 Ω | (L x W x H) 4 x 4 x 2.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS42LS220MTRF | - | +125°C | -40°C | 0.62A | 125 °C | -40 °C | 1616 | 2 mm | 4 mm | SMT | 4 mm | Active | 1.35 | Compliant | Yes | - | 15 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | - | 20 % | e3 | Yes | EAR99 | NPIS42LS220MTRF | 0.35Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 4.2 mm | Rectangular | compliant | - | Not | 22 uH | 100 kHz | 350 mΩ | 620 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.62 A | 20 | 22 µH | 620 mA | 620 mA | 15 MHz | shielded | 4.2 | 4.2 mm | 2.2mm | 4mm | 4mm | - | - |