- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFI12KR33TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | - | 6000pc(s) | 0.5 Ω | (L x W) 3.2 mm x 1.6 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NFI12KR33TRF | - | +85°C | -40°C | 250mA | - | 85 °C | -40 °C | 1206 | 0.85 mm | 3.2 mm | SMT | 1.6 mm | Active | - | - | - | - | 5.47 | Compliant | Yes | - | 145 MHz | - | - | 10% | Tape & Reel | - | 10 % | e3 | Yes | EAR99 | NFI12KR33TRF | - | Tin (Sn) | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | - | - | 1 | 1.8 mm | Rectangular | compliant | - | - | - | 330 nH | 25.2 MHz | 500 mΩ | - | 250 mA | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1206 | YES | 0.25 A | - | 0.33 µH | - | - | - | - | - | - | - | 1.4 mm | 3.2mm | 1.6mm | - | No | - | ||
![]() NPI16W6R8MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2500pc(s) | 0.13 Ω | (L x W x H) 4.45 x 6.6 x 2.92 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI16W6R8MTRF | - | +85°C | -40°C | 1.2A | - | 125 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | - | - | - | - | 5.47 | Compliant | Yes | - | 45 MHz | - | - | 20% | - | - | 20 % | e2 | Yes | EAR99 | NPI16W6R8MTRF | - | Matte Tin/Copper (Sn/Cu) | 85 °C | -40 °C | 8504.50.80.00 | TR | - | Unshielded | 1 | 4.45 mm | Unshielded | compliant | 1.4 A | - | - | 6.8 µH | 100 kHz | 130 mΩ | - | 1.4 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 1.4 A | - | 6.8 µH | - | - | 45 MHz | unshielded | - | - | - | 2.92mm | 4.45mm | 6.6mm | - | No | Lead Free | ||
![]() NPIS42D470MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3500pc(s) | 0.922 Ω | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS42D470MTRF | - | +125°C | -55°C | 0.28A | - | 85 °C | -55 °C | 1919 | 1.8 mm | 4.7 mm | SMT | 4.7 mm | Active | - | - | - | - | 5.47 | Compliant | Yes | - | - | - | - | 20% | - | - | 20 % | e4 | Yes | EAR99 | NPIS42D470MTRF | 0.922mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | - | Shielded | 1 | 5 mm | Rectangular | compliant | 280 mA | - | - | 47 uH | 100 kHz | 922 mΩ | - | 280 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.28 A | 20 | 47 µH | - | 280 mA | - | shielded | 5 | 5 mm | - | 2mm | 5mm | 5mm | - | No | Lead Free | ||
![]() NPIS24H6R8MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 600pc(s) | 0.023 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS24H6R8MTRF | - | +125°C | -40°C | 4.9A | - | 85 °C | -40 °C | 4949 | 5 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | - | 5.47 | Compliant | Yes | - | - | - | - | 20% | - | - | 20 % | e2 | Yes | EAR99 | NPIS24H6R8MTRF | 0.023Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | Shielded | 1 | 12.5 mm | Shielded | compliant | 4.9 A | - | - | 6.8 µH | 100 kHz | 23 mΩ | - | 4.9 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 4.9 A | - | 6.8 µH | - | - | - | shielded | - | - | - | 5mm | 10.5mm | 10.5mm | - | No | Lead Free | ||
![]() NPI31P4R7MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | 0.018 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI31P4R7MTRF | - | - | - | - | - | 85 °C | -40 °C | 5239 | 6.4 mm | 13.2 mm | SMT | 9.9 mm | Not Recommended | - | - | - | - | 5.45 | - | Yes | - | 45 MHz | - | - | - | - | - | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Unshielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5239 | NO | 5.4 A | - | 4.7 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS43D100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2500pc(s) | 0.128 Ω | (L x W x H) 5 x 5 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS43D100MTRF | - | +125°C | -55°C | 1A | - | 85 °C | -55 °C | 1919 | 2.8 mm | 4.7 mm | SMT | 4.7 mm | Active | - | - | - | - | 5.42 | - | Yes | - | - | - | - | 20% | - | - | 20% | e4 | Yes | EAR99 | NPIS43D100MTRF | 0.128mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | - | Rectangular | compliant | - | - | - | 10 uH | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1 A | 20 | 10 µH | - | 1 A | - | shielded | 5 | 5 mm | - | 3mm | 5mm | 5mm | - | - | - | ||
![]() NPIS53D101MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2500pc(s) | 0.52 Ω | (L x W x H) 6 x 6 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS53D101MTRF | - | +125°C | -55°C | 0.42A | - | 85 °C | -55 °C | 2222 | 2.8 mm | 5.7 mm | SMT | 5.7 mm | Active | - | - | - | - | 5.41 | - | Yes | - | - | - | - | 20% | - | - | 20% | e4 | Yes | EAR99 | NPIS53D101MTRF | 0.52mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | - | Rectangular | compliant | - | - | - | 100 uH | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2222 | YES | 0.42 A | 20 | 100 µH | - | 420 mA | - | shielded | 6 | 6 mm | - | 3mm | 6mm | 6mm | - | - | - | ||
![]() NPIS42D101MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 3500pc(s) | 1.73 Ω | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS42D101MTRF | - | +125°C | -55°C | 0.2A | - | 85 °C | -55 °C | 1919 | 1.8 mm | 4.7 mm | SMT | 4.7 mm | Active | - | - | - | - | 5.47 | - | Yes | - | - | - | - | 20% | - | - | 20% | e4 | Yes | EAR99 | NPIS42D101MTRF | 1.73mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | - | Rectangular | compliant | - | - | - | - | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.2 A | - | 100 µH | - | - | - | shielded | - | - | - | 2mm | 5mm | 5mm | - | - | - | ||
![]() NPIS64D101MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.358 Ω | (L x W x H) 7 x 7 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64D101MTRF | - | +125°C | -55°C | 0.65A | - | 85 °C | -55 °C | 2626 | 3.8 mm | 6.7 mm | SMT | 6.7 mm | Active | - | - | - | - | 5.46 | - | Yes | - | - | - | - | 20% | - | - | 20% | e4 | Yes | EAR99 | NPIS64D101MTRF | 0.358mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | - | Rectangular | compliant | - | - | - | 100 uH | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.65 A | 20 | 100 µH | - | 650 mA | - | shielded | 7 | 7 mm | - | 4mm | 7mm | 7mm | - | - | - | ||
![]() NIN-FB330JTRF NIC Components | In Stock | - | - | 12 Weeks, 4 Days | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 4 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB330JTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | - | - | - | 8.37 | - | Yes | - | 11 MHz | - | - | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | - | Molded Chip | compliant | - | - | - | 33 uH | 2.52 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.16 A | 5 | 33 µH | - | - | 11 MHz | - | 4.8 | 3.4 mm | - | - | - | - | - | - | - | ||
![]() NPIS74H101MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.61 Ω | (L x W x H) 12.5 x 12.5 x 10 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS74H101MTRF | - | +125°C | -40°C | 0.6A | - | 85 °C | -40 °C | 3131 | 5 mm | 7.8 mm | SMT | 7.8 mm | Active | - | - | - | - | 5.28 | - | Yes | - | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS74H101MTRF | 0.61Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 0.6 A | - | 100 µH | - | - | - | shielded | - | - | - | 10mm | 12.5mm | 12.5mm | - | - | - | ||
![]() NML04J47NTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | - | 0402 | 10000pc(s) | 1.1(ohm) | (L x W x H) 1 x 0.5 x 0.5 mm | - | Yes | - | - | - | +125°C | -55°C | 200mA | -55C to 125C | - | - | - | - | - | - | - | - | 0.55(mm) | Not Required(mm) | 8 | No | - | - | - | - | - | - | 5% | 5% | Tape and Reel | - | - | - | - | - | RF Chip | - | - | - | - | - | - | Multi-Layer | - | - | - | - | - | - | Not Required | Not Required | 0.047(uH) | 100(MHz) | - | Not Required(ohm) | - | - | - | - | - | - | - | - | 5 | - | 200(mA) | - | 1100(MHz) | - | 1.1 | 0.6 | 1.05(mm) | 0.5mm | 1mm | 0.5mm | 0.55(mm) | - | - | ||
![]() NPI34W680MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 225pc(s) | 0.17 Ω | (L x W x H) 10 x 12.7 x 11 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI34W680MTRF | - | +85°C | -40°C | 2.7A | - | 125 °C | -40 °C | 5037 | 11 mm | 12.8 mm | SMT | 9.3 mm | Active | - | - | - | - | 5.46 | Compliant | Yes | - | 4.5 MHz | - | - | 20% | - | - | 20 % | e2 | Yes | EAR99 | NPI34W680MTRF | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | Unshielded | 1 | 10.2 mm | Unshielded | compliant | 1.9 A | - | - | 68 µH | 100 kHz | 170 mΩ | - | 1.9 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5037 | YES | 1.9 A | - | 68 µH | - | - | - | unshielded | - | - | - | 11mm | 10mm | 12.7mm | - | No | Lead Free | ||
![]() NPIS65LS680MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1500pc(s) | 0.289 Ω | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS680MTRF | - | +125°C | -40°C | 1A | - | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | - | - | - | - | 1.7 | Compliant | Yes | 8504500000 | 6.4 MHz | DC RESISTANCE IS MEASURED AT: 30% | - | 20% | - | - | 20 % | e3 | Yes | EAR99 | NPIS65LS680MTRF | 0.289Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | - | Shielded | 1 | 6.3 mm | Rectangular | compliant | - | Not | - | 68 uH | 100 kHz | 289 mΩ | - | 1 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1 A | 20 | 68 µH | 1 A | 1 A | 6.4 MHz | shielded | 6.3 | 6.3 mm | - | 4.5mm | 6mm | 6mm | - | No | Lead Free | ||
![]() NPIS65LS330MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2424 | 1500pc(s) | 0.137(TYP)(ohm) | (L x W x H) 6 x 6 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS65LS330MTRF | - | +125°C | -40°C | 1.45A | -40C to 125C | 125 °C | -40 °C | 2424 | 4.5 mm | 6 mm | SMT | 6 mm | Active | 6.3(mm) | Not Required(mm) | - | No | 5.28 | Compliant | Yes | 8504500000, 8504500000/8504500000, 8504500000/8504500000/8504500000, 8504500000/8504500000/8504500000/8504500000 | 7.8 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | 20% | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | NPIS65LS330MTRF | 0.137Ω | Tin (Sn) | 125 °C | -40 °C | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded | 1 | 6.3 mm | Rectangular | compliant | - | Not Required | Not Required | 33 uH | 0.1(MHz) | 137 mΩ | - | 1.45 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.45 A | 20 | 33 µH | 1450(mA) | 1.45 A | 7.8(MHz) | shielded | 6.3 | 6.3 mm | 6.3(mm) | 4.5mm | 6mm | 6mm | 4.5(mm) | No | - | ||
![]() NIN-FB470JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB470JTRF | NIN | - | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | - | - | - | - | 5.36 | Compliant | Yes | - | 10 MHz | - | - | - | - | NIN | 5 % | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 85 °C | -25 °C | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | 3.4 mm | Molded Chip | compliant | 140 mA | Not | - | 47 µH | 2.52 MHz | 5 Ω | - | 140 mA | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.14 A | - | 47 µH | 140 mA | - | 10 MHz | - | - | - | - | 3.4 mm | 4.8 mm | - | - | No | Lead Free | ||
![]() NPIS24H4R7MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 600pc(s) | 0.018 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS24H4R7MTRF | - | +125°C | -40°C | 5.7A | - | 85 °C | -40 °C | 4949 | 5 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | - | 1.92 | - | Yes | - | - | - | - | 20% | - | - | 20% | e2 | Yes | EAR99 | NPIS24H4R7MTRF | 0.018Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 5.7 A | - | 4.7 µH | - | - | - | shielded | - | - | - | 5mm | 10.5mm | 10.5mm | - | - | - | ||
![]() NPI75C470KTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.18 Ω | (L x W x H) 7.8 x 7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI75C470KTRF | - | +85°C | -40°C | 1.1A | - | 105 °C | -40 °C | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | - | - | - | - | 5.45 | - | Yes | - | - | - | - | 10% | - | - | 10% | e3 | Yes | EAR99 | NPI75C470KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Unshielded | compliant | - | - | - | 47 uH | 2.52 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | NO | 1.1 A | 10 | 47 µH | - | 1.1 A | - | unshielded | 8.1 | 7.3 mm | - | 5mm | 7.8mm | 7mm | - | - | - | ||
![]() NPIS24H560MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 600pc(s) | 0.19 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS24H560MTRF | - | +125°C | -40°C | 1.8A | - | 85 °C | -40 °C | 4949 | 5 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | - | 5.31 | - | Yes | - | - | - | - | 20% | - | - | 20% | e2 | Yes | EAR99 | NPIS24H560MTRF | 0.19Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.8 A | - | 56 µH | - | - | - | shielded | - | - | - | 5mm | 10.5mm | 10.5mm | - | - | - | ||
![]() NPIS27H181MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 400pc(s) | 0.35 Ω | (L x W x H) 12.5 x 12.5 x 8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS27H181MTRF | - | +125°C | -40°C | 1.3A | - | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | - | - | - | - | 1.6 | - | Yes | - | - | - | - | 20% | - | - | 20% | e3 | Yes | EAR99 | NPIS27H181MTRF | 0.35Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | 180 uH | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.3 A | 20 | 180 µH | - | 1.3 A | - | shielded | 12.5 | 12.5 mm | - | 8mm | 12.5mm | 12.5mm | - | - | - |