- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NML02D1N8TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.19 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02D1N8TRF | +125°C | -55°C | 200mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.45 | Compliant | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | 16.667% | e3 | Yes | EAR99 | NML02D1N8TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Multilayer Chip | compliant | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.2 A | - | 0.0018 µH | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NPIS85D220MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 800pc(s) | 0.075 Ω | (L x W x H) 10.1 x 8.3 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS85D220MTRF | +125°C | -55°C | 1.8A | 85 °C | -55 °C | 3831 | 4.2 mm | 9.6 mm | SMT | 8 mm | Active | 5.45 | Compliant | Yes | - | - | 20% | Tape & Reel | 20 % | e3 | Yes | EAR99 | NPIS85D220MTRF | 0.075mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 8.3 mm | Rectangular | compliant | 22 µH | 100 kHz | 75 mΩ | 1.8 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3831 | YES | 1.8 A | - | 22 µH | - | shielded | - | - | 4.5 mm | 10.1mm | 8.3mm | No | ||
![]() NML02D2N4TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | +125°C | -55°C | 200mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | NML02D2N4TRF | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NPIS35LS5R1MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.125 Ω | (L x W x H) 3 x 3 x 1.7 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS5R1MTRF | +125°C | -40°C | 1.09A | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 5.47 | Compliant | Yes | 49 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | 20 % | e3 | Yes | EAR99 | NPIS35LS5R1MTRF | 0.125Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | - | Rectangular | compliant | 5.1 µH | 100 kHz | 125 mΩ | 1.09 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.09 A | - | 5.1 µH | - | shielded | - | - | 1.5 mm | 3mm | 3mm | - | ||
![]() NLI85D472KUF NIC Components | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI352P153KUF NIC Components | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NML02D2N7TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.25 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02D2N7TRF | +125°C | -55°C | 200mA | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.47 | Compliant | Yes | 7700 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | 11.112% | e3 | Yes | EAR99 | NML02D2N7TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Multilayer Chip | compliant | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.2 A | - | 0.0027 µH | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NPIS85D150MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 800pc(s) | 0.053 Ω | (L x W x H) 10.1 x 8.3 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS85D150MTRF | +125°C | -55°C | 2.3A | 85 °C | -55 °C | 3831 | 4.2 mm | 9.6 mm | SMT | 8 mm | Active | 5.47 | Compliant | Yes | - | - | 20% | Tape & Reel | 20 % | e3 | Yes | EAR99 | NPIS85D150MTRF | 0.053mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 8.3 mm | Rectangular | compliant | 15 µH | 100 kHz | 53 mΩ | 2.3 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3831 | YES | 2.3 A | 20 | 15 µH | - | shielded | 10.1 | 8.3 | 4.5 mm | 10.1mm | 8.3mm | No | ||
![]() NML02D2N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 15000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.33 mm | - | Yes | - | - | +125°C | -55°C | 200mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | NML02D2N2TRF | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | ||
![]() NLI85D472KF NIC Components | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI352P152KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS85D101MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 800pc(s) | 0.36 Ω | (L x W x H) 10.1 x 8.3 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS85D101MTRF | +125°C | -55°C | 0.8A | 85 °C | -55 °C | 3831 | 4.2 mm | 9.6 mm | SMT | 8 mm | Active | 5.47 | Compliant | Yes | - | - | 20% | Tape & Reel | 20 % | e3 | Yes | EAR99 | NPIS85D101MTRF | 0.36mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 8.3 mm | Rectangular | compliant | 100 µH | 100 kHz | 360 mΩ | 800 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3831 | YES | 0.8 A | - | 100 µH | - | shielded | - | - | 4.5 mm | 10.1mm | 8.3mm | No | ||
![]() NIN-HD330JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 6000pc(s) | - | (L x W) 2 mm x 1.6 mm | - | Yes | - | - | +105°C | -40°C | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | NIN-HD330JTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 1.6mm | - | ||
![]() NPIM42CR47MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.0155 Ω | (L x W x H) 5.7 x 5.2 x 1 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM42CR47MTRF | +125°C | -55°C | 6A | 85 °C | -55 °C | 1616 | 1.8 mm | 4.15 mm | SMT | 4 mm | Active | 5.47 | - | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIM42CR47MTRF | 15.5mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Shielded | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 6 A | 20 | 0.47 µH | - | shielded | 4.5 | 4.3 | 1mm | 5.7mm | 5.2mm | - | ||
![]() NPIM104C1R0MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.0033 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIM104C1R0MTRF | - | - | - | 85 °C | -55 °C | - | - | - | - | - | Active | 5.69 | - | Yes | - | - | - | - | 20% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | 1 | - | - | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | - | - | 1 µH | - | - | - | - | - | - | - | - | ||
![]() NPIM42C1R0MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.036 Ω | (L x W x H) 13.45 x 12.6 x 5.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM42C1R0MTRF | +125°C | -55°C | 3.8A | 85 °C | -55 °C | 1616 | 1.8 mm | 4.15 mm | SMT | 4 mm | Active | 5.46 | - | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIM42C1R0MTRF | 36mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Shielded | compliant | 1 uH | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 3.8 A | 20 | 1 µH | 3.8 A | shielded | 4.5 | 4.3 mm | 5.8mm | 13.45mm | 12.6mm | - | ||
![]() NPIS35LS620MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 1.43 Ω | (L x W x H) 3 x 3 x 1.7 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35LS620MTRF | +125°C | -40°C | 0.32A | 125 °C | -40 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | 5.47 | Compliant | Yes | 13 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | 20 % | e3 | Yes | EAR99 | NPIS35LS620MTRF | 1.43Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | - | Rectangular | compliant | 62 µH | 100 kHz | 1.43 Ω | 320 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.32 A | - | 62 µH | - | shielded | - | - | 1.5 mm | 3mm | 3mm | - | ||
![]() NLI352P180KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS35LS6R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.7 mm | - | - | - | - | +125°C | -40°C | 0.86A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS35LS6R2MTRF | 0.195Ω | - | - | - | Shielded | - | - | - | - | 6.2 µH | 100 kHz | 195 mΩ | 860 mA | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.5 mm | 3mm | 3mm | - | ||
![]() NPIS85D2R0YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 800pc(s) | 0.014 Ω | (L x W x H) 10.1 x 8.3 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS85D2R0YTRF | +125°C | -55°C | 5.5A | 85 °C | -55 °C | 3831 | 4.2 mm | 9.6 mm | SMT | 8 mm | Active | 5.47 | Compliant | Yes | - | - | 30% | - | 30 % | e3 | - | EAR99 | NPIS85D2R0YTRF | 0.014mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 8.3 mm | Rectangular | compliant | 2 µH | 100 kHz | 14 mΩ | 5.5 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3831 | YES | 5.5 A | - | 2 µH | - | shielded | - | - | 4.5 mm | 10.1mm | 8.3mm | - |