- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Imperial) | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS84LS3R9YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | +125°C | -40°C | 4.35A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8504500000 | - | - | - | 30% | - | 30 % | - | - | - | NPIS84LS3R9YTRF | 0.017Ω | - | - | - | - | - | - | Shielded | - | 8.3 mm | - | - | - | - | - | - | 3.9 µH | 100 kHz | 17 mΩ | 4.35 A | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 4mm | 8mm | 8mm | - | No | - | ||
![]() NPIM42BR22MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | Ferrite | - | 2000pc(s) | 0.0066(ohm) | (L x W x H) 7.05 x 6.6 x 4.8 mm | - | Yes | - | - | +125°C | -55°C | 9A | -55C to 125C | - | - | - | - | - | - | - | - | 4.3(mm) | Not Required(mm) | No | - | Compliant | - | 8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | - | - | - | Power | 6.6mΩ | - | - | - | - | - | Wirewound | Shielded | - | 4.3 mm | - | - | - | Not Required | - | Not Required | 0.22(uH) | 0.1(MHz) | 6.6 mΩ | 9 A | - | - | - | - | - | - | - | 20 | - | 9000(mA) | - | - | shielded | 4.5 | 4.3 | 4.5(mm) | 4.8mm | 7.05mm | 6.6mm | 2(mm) | No | - | ||
![]() NPIM103B3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 5.7 x 5.2 x 1 mm | - | Yes | - | - | +125°C | -55°C | 9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM103B3R3MTRF | 16mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | shielded | 11.2 | 10.3 | - | 1mm | 5.7mm | 5.2mm | - | - | - | ||
![]() NPIM104PR56MTRF NIC Components | In Stock | - | - | - | - | - | - | 2 | METAL | 4040 | 500pc(s) | 0.0018(ohm) | (L x W x H) 10.4 x 10.4 x 5.6 mm | - | Yes | - | - | +125°C | -40°C | 25A | -40C to 125C | - | - | - | - | - | - | - | - | 10.3(mm) | Not Required(mm) | No | - | - | - | - | - | - | 20% | 20% | Tape and Reel | - | - | - | - | NPIM104PR56MTRF | 1.6mΩ | - | - | - | - | - | Wirewound | Shielded/Molded | - | - | - | - | - | Not Required | - | Not Required | 0.56(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | - | 25000(mA) | - | - | shielded | - | - | 11.5(mm) | 5.6mm | 10.4mm | 10.4mm | 4(mm) | - | - | ||
![]() NPIM104P100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | METAL | 4040 | 500pc(s) | 0.03(ohm) | (L x W x H) 7 x 6.6 x 1 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM104P100MTRF | +125°C | -40°C | 7.5A | -40C to 125C | 125 °C | -40 °C | 4339 | 3.8 mm | 11 mm | SMT | 10 mm | Active | 10.3(mm) | Not Required(mm) | No | 1.36 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e3 | - | EAR99 | Power | 27mΩ | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | Wirewound | Shielded/Molded | 1 | - | Molded | compliant | - | Not Required | - | Not Required | 10 uH | 0.1(MHz) | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4339 | YES | 7.5 A | 20 | 10 µH | 7500(mA) | 7.5 A | - | shielded | 11 | 10 mm | 11.5(mm) | 1mm | 7mm | 6.6mm | 4(mm) | - | - | ||
![]() NPIS31LS330MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2000pc(s) | 1.55 Ω | (L x W x H) 3 x 3 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS31LS330MTRF | +125°C | -40°C | 18A | - | 125 °C | -40 °C | 1212 | 1 mm | 3 mm | SMT | 3 mm | Active | - | - | - | 5.47 | - | Yes | - | 18 MHz | DC RESISTANCE IS MEASURED AT: 30% | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS31LS330MTRF | 1.55Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | - | Rectangular | compliant | - | - | - | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.3 A | - | 33 µH | - | - | - | shielded | - | - | - | 1mm | 3mm | 3mm | - | - | - | ||
![]() NPIM74B3R3MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1000pc(s) | 0.028 Ω | (L x W x H) 13.45 x 12.6 x 4.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74B3R3MTRF | +125°C | -55°C | 6.5A | - | 85 °C | -55 °C | 2726 | 2.8 mm | 6.95 mm | SMT | 6.6 mm | Active | - | - | - | 1.93 | - | Yes | - | - | - | - | 20% | - | 20% | - | Yes | EAR99 | NPIM74B3R3MTRF | 22mΩ | - | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2726 | YES | 6.5 A | 20 | 3.3 µH | - | - | - | shielded | 7.3 | 6.8 | - | 4.8mm | 13.45mm | 12.6mm | - | - | - | ||
![]() NPIM42CR22MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2000pc(s) | 0.008 Ω | (L x W x H) 4.4 x 4.2 x 1 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM42CR22MTRF | +125°C | -55°C | 9A | - | 85 °C | -55 °C | 1616 | 1.8 mm | 4.15 mm | SMT | 4 mm | Active | - | - | - | 5.47 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIM42CR22MTRF | 8mΩ | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | - | Shielded | compliant | - | - | - | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 9 A | - | 0.22 µH | - | - | - | shielded | - | - | - | 1mm | 4.4mm | 4.2mm | - | - | - | ||
![]() NPIM74B100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 13.45 x 12.6 x 4.8 mm | - | Yes | - | - | +125°C | -55°C | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIM74B100MTRF | 68mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 uH | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 4 A | - | shielded | 7.3 | 6.8 mm | - | 4.8mm | 13.45mm | 12.6mm | - | - | - | ||
![]() NPIS35L100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 2000pc(s) | 0.23 Ω | (L x W x H) 3 x 3 x 1.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35L100MTRF | +120°C | -25°C | 0.71A | - | 120 °C | -25 °C | 1212 | 1.5 mm | 3 mm | SMT | 3 mm | Active | - | - | - | 5.46 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS35L100MTRF | 0.23Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Shielded | compliant | - | - | - | - | 10 uH | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.7 A | 20 | 10 µH | - | 710 mA | - | shielded | 3.1 | 3.1 mm | - | 1.5mm | 3mm | 3mm | - | - | - | ||
![]() NPI43C2R2MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 2000pc(s) | 0.06 Ω | (L x W x H) 4.5 x 4 x 3.2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI43C2R2MTRF | +85°C | -40°C | 2.6A | - | 105 °C | -40 °C | 1816 | 3.2 mm | 4.5 mm | SMT | 4 mm | Active | - | - | - | 5.44 | Compliant | Yes | - | - | - | - | 20% | Tape & Reel | 20 % | e3 | Yes | EAR99 | NPI43C2R2MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -40 °C | 8504.50.80.00 | TR | - | Unshielded | 1 | 4.3 mm | Unshielded | compliant | - | - | - | - | 2.2 uH | 100 kHz | 60 mΩ | 2.6 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1816 | NO | 2.6 A | 20 | 2.2 µH | - | 2.6 A | - | unshielded | 4.8 | 4.3 mm | - | 3.2mm | 4.5mm | 4mm | - | No | - | ||
![]() NPI75C680KTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 0.28 Ω | (L x W x H) 7.8 x 7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI75C680KTRF | +85°C | -40°C | 0.85A | - | 105 °C | -40 °C | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | - | - | - | 1.89 | Compliant | Yes | 8504500000 | - | - | - | 10% | - | 10 % | e3 | Yes | EAR99 | NPI75C680KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -40 °C | 8504.50.80.00 | TR | - | Unshielded | 1 | 7.3 mm | Unshielded | compliant | 850 mA | - | - | - | 68 µH | 1 kHz | 280 mΩ | 850 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | NO | 0.85 A | - | 68 µH | - | - | - | unshielded | - | - | - | 5mm | 7.8mm | 7mm | - | No | Lead Free | ||
![]() NPI34W100MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 225pc(s) | 0.04 Ω | (L x W x H) 10 x 12.7 x 11 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI34W100MTRF | +85°C | -40°C | 7A | - | 125 °C | -40 °C | 5037 | 11 mm | 12.8 mm | SMT | 9.3 mm | Active | - | - | - | 5.43 | Compliant | Yes | 8504500000 | 23 MHz | - | - | 20% | - | 20 % | e2 | Yes | EAR99 | NPI34W100MTRF | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | Unshielded | 1 | 10.2 mm | Unshielded | compliant | 3.5 A | - | - | - | 10 uH | 100 kHz | 40 mΩ | 3.5 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5037 | YES | 3.5 A | 20 | 10 µH | - | 3.5 A | - | unshielded | 12.9 | 10.2 mm | - | 11mm | 10mm | 12.7mm | - | No | Lead Free | ||
![]() NPI54C150MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 1500pc(s) | 0.12 Ω | (L x W x H) 5.8 x 5.2 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI54C150MTRF | +85°C | -40°C | 1.5A | - | 105 °C | -40 °C | 2320 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | - | - | - | 1.89 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPI54C150MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Unshielded | compliant | - | - | - | - | 15 uH | 2.52 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 1.5 A | 20 | 15 µH | - | 1.5 A | - | unshielded | 6.1 | 5.5 mm | - | 4.5mm | 5.8mm | 5.2mm | - | - | - | ||
![]() NPIS64D102MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1000pc(s) | 5.7 Ω | (L x W x H) 7 x 7 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS64D102MTRF | +125°C | -55°C | 0.2A | - | 85 °C | -55 °C | 2626 | 3.8 mm | 6.7 mm | SMT | 6.7 mm | Active | - | - | - | 5.44 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS64D102MTRF | 5.7mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | - | Rectangular | compliant | - | - | - | - | 1 mH | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.2 A | 20 | 1000 µH | - | 200 mA | - | shielded | 7 | 7 mm | - | 4mm | 7mm | 7mm | - | - | - | ||
![]() NIN-HDR10JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 6000pc(s) | 0.46 Ω | (L x W) 2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HDR10JTRF | +105°C | -40°C | 400mA | - | 125 °C | -40 °C | CHIP, 0805 | 1.55 mm | 2.29 mm | SMT | 1.68 mm | Not Recommended | - | - | - | 5.29 | - | Yes | - | 1200 MHz | Q | - | 5% | - | 5% | e3 | Yes | EAR99 | NIN-HDR10JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | - | - | 1 | - | Chip | compliant | - | - | - | - | 100 nH | 150 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.4 A | 5 | 0.1 µH | - | - | 1.2 GHz | - | 2.29 | 1.68 mm | - | - | 2mm | 1.6mm | - | - | - | ||
![]() NPI54C331KTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 1500pc(s) | 3 Ω | (L x W x H) 5.8 x 5.2 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI54C331KTRF | +85°C | -40°C | 0.22A | - | 105 °C | -40 °C | 2320 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | - | - | - | 5.47 | - | Yes | - | - | - | - | 10% | - | 10% | e3 | Yes | EAR99 | NPI54C331KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Unshielded | compliant | - | - | - | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.22 A | - | 330 µH | - | - | - | unshielded | - | - | - | 4.5mm | 5.8mm | 5.2mm | - | - | - | ||
![]() NPI31W331MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | - | 1.02 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI31W331MTRF | - | - | - | - | 125 °C | -40 °C | 5037 | 5 mm | 12.8 mm | SMT | 9.3 mm | Active | - | - | - | 5.44 | Compliant | Yes | 8504500000 | 4 MHz | - | - | - | Tape & Reel | 20 % | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 125 °C | -40 °C | 8504.50.80.00 | TR | - | Unshielded | 1 | 10.2 mm | Unshielded | compliant | - | Not | - | - | 330 µH | 100 kHz | 1.02 Ω | 600 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5037 | YES | 0.6 A | - | 330 µH | 600 mA | - | 4 MHz | - | - | - | - | 5.3 mm | 12.9 mm | - | - | No | Lead Free | ||
![]() NIN-HCR62JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 6000pc(s) | 1.4 Ω | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HCR62JTRF | +105°C | -40°C | 400mA | - | 125 °C | -40 °C | CHIP, 1008, ROHS COMPLIANT | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | - | - | - | 5.45 | Compliant | Yes | - | 375 MHz | Q | - | 5% | Tape & Reel | 5 % | e3 | Yes | EAR99 | NIN-HCR62JTRF | 1.4 Ω | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -40 °C | 8504.50.80.00 | TR, Embossed, 7 Inch | - | - | 1 | 2.79 mm | Chip | compliant | - | Not | 1008 | - | 620 nH | 25 MHz | 1.4 Ω | 400 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.4 A | - | 0.62 µH | 400 mA | - | 375 MHz | - | - | - | - | 2.29 mm | 2.92 mm | 2mm | - | No | - | ||
![]() NFI08K100TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | - | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08K100TRF | - | - | 85 °C | -40 °C | - | - | - | - | - | 1.4 mm | - | - | - | Not | - | - | 10 µH | 2 MHz | 1.15 Ω | 15 mA | - | - | - | - | - | - | - | - | - | 15 mA | - | 24 MHz | - | - | - | - | 1.45 mm | 2.15 mm | 1.25mm | - | No | - |