- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Features | Product Length | Product Width | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLI262P220KF NIC Components | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02C2N3TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | - | - | - | NTI02C2N3TRF | 0.80Ω | - | - | - | - | - | 350 µm | - | - | 2.3 nH | 500 MHz | 800 mΩ | 150 mA | - | - | - | - | - | - | - | 0.2 | - | Thin film | 0.65 | 0.35 | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI46C102KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87C2R2MUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI32LS6R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.4 mm | - | Yes | - | - | - | +120°C | -25°C | 0.68A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | - | NPI32LS6R2MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 1.4mm | 3mm | 3mm | - | ||
![]() NIN-FBR18KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | - | 180 nH | 25.2 MHz | 240 mΩ | 700 mA | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | - | No | ||
![]() NPI32LS6R8MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.4 mm | - | Yes | - | - | - | +120°C | -25°C | 0.65A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | - | NPI32LS6R8MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 1.4mm | 3mm | 3mm | - | ||
![]() NPIS43LS4R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | - | - | - | - | +125°C | -40°C | 2.1A | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20% | - | - | 20 % | - | - | - | NPIS43LS4R3MTRF | 0.055Ω | - | - | - | Shielded | - | - | - | - | 4.3 µH | 100 kHz | 55 mΩ | 2.1 A | - | - | - | - | - | - | - | 20 | - | shielded | 4.2 | 4.2 | 3mm | 4mm | 4mm | - | ||
![]() NTI02C2N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | - | - | - | NTI02C2N5TRF | 0.80Ω | - | - | - | - | - | 350 µm | - | - | 2.5 nH | 500 MHz | 800 mΩ | 150 mA | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NIN-FB561KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 31 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB561KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.59 | Compliant | Yes | 2.7 MHz | - | - | NIN | 10 % | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | 1 | 3.4 mm | Molded Chip | compliant | 560 µH | 796 kHz | 30 Ω | 50 mA | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.05 A | - | 560 µH | - | - | - | 3.4 mm | - | - | No | ||
![]() NLI46C100KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87C220KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI352P8R2MUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIM104P2R2MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | METAL COMPOSITE | 500pc(s) | 0.007 Ω | (L x W x H) 10.4 x 10.4 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM104P2R2MTRF | - | +125°C | -40°C | 12A | 125 °C | -40 °C | 4339 | 3.8 mm | 11 mm | SMT | 10 mm | Active | 5.44 | - | Yes | - | 30% | - | - | 20% | e3 | - | EAR99 | NPIM104P2R2MTRF | 6.5mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Molded | compliant | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4339 | YES | 12 A | - | 2.2 µH | shielded | - | - | 4.5mm | 10.4mm | 10.4mm | - | ||
![]() NIN-FBR47KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FBR47KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 8.35 | - | Yes | 220 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Molded Chip | compliant | - | 25.2 MHz | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.45 A | - | 0.47 µH | - | - | - | - | - | - | - | ||
![]() NPIS73H680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 12.5 x 12.5 x 10 mm | - | - | - | - | - | +125°C | -40°C | 0.61A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS73H680MTRF | 0.52Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 10mm | 12.5mm | 12.5mm | - | ||
![]() NPI84LS8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 3.3A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPI84LS8R2MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | - | ||
![]() NTI04D5N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.32 mm | - | - | - | - | - | +85°C | -40°C | 280A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTI04D5N6TRF | 0.85Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin film | - | - | 0.32mm | 1mm | 0.5mm | - | ||
![]() NPIS42D820MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | - | +125°C | -55°C | 0.22A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | NPIS42D820MTRF | 1.56mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 5mm | 5mm | - | ||
![]() NML04J8N2TRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 10000pc(s) | 0.37 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04J8N2TRF | - | +125°C | -55°C | 300mA | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 1.35 | - | Yes | 4600 MHz | 5% | - | - | 5% | e3 | Yes | EAR99 | NML04J8N2TRF | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Multilayer Chip | compliant | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.25 A | 5 | 0.0082 µH | - | 1.1 | 0.6 | 0.5mm | 1mm | 0.5mm | - |