- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI54C101KTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1500pc(s) | 0.7 Ω | (L x W x H) 5.8 x 5.2 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI54C101KTRF | - | +85°C | -40°C | 0.6A | 105 °C | -40 °C | 2320 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | 5.43 | Yes | - | - | 10% | - | 10% | e3 | Yes | EAR99 | NPI54C101KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.6 A | - | 100 µH | - | unshielded | - | - | 4.5mm | 5.8mm | 5.2mm | ||
![]() NPIM104B1R8MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 500pc(s) | 0.005 Ω | (L x W x H) 13.45 x 12.6 x 4.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM104B1R8MTRF | - | +125°C | -55°C | 15A | 85 °C | -55 °C | 4339 | 3.8 mm | 10.85 mm | SMT | 10 mm | Active | 5.07 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIM104B1R8MTRF | 5mΩ | Matte Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.01 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4339 | YES | 15 A | 20 | 1.8 µH | - | shielded | 11.2 | 10.3 | 4.8mm | 13.45mm | 12.6mm | ||
![]() NPI52P3R3MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 0.014 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI52P3R3MTRF | - | - | - | - | 85 °C | -40 °C | 7360 | 8 mm | 18.5 mm | SMT | 15.2 mm | Not Recommended | 5.45 | Yes | 55 MHz | - | - | - | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 17 A | - | 3.3 µH | - | - | - | - | - | - | - | ||
![]() NPIS21D100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.3 mm | - | - | - | - | - | +125°C | -55°C | 0.35A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS21D100MTRF | 0.4mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.3mm | 3.3mm | 3.3mm | ||
![]() NPIS20D6R8YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.1 mm | - | - | - | - | - | +125°C | -55°C | 0.33A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS20D6R8YTRF | 0.425mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.1mm | 3.3mm | 3.3mm | ||
![]() NIN-FB3R9KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.9 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB3R9KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.11 | Yes | 40 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.33 A | - | 3.9 µH | - | - | - | - | - | - | - | ||
![]() NPIS20D2R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.1 mm | - | - | - | - | - | +125°C | -55°C | 0.53A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS20D2R5YTRF | 0.15mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.1mm | 3.3mm | 3.3mm | ||
![]() NPIS20D4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.1 mm | - | - | - | - | - | +125°C | -55°C | 0.4A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | NPIS20D4R7YTRF | 0.288mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.1mm | 3.3mm | 3.3mm | ||
![]() NPIS31LS560MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 2.32 Ω | (L x W x H) 3 x 3 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS31LS560MTRF | - | +125°C | -40°C | 16A | 125 °C | -40 °C | 1212 | 1 mm | 3 mm | SMT | 3 mm | Active | 5.47 | Yes | 16 MHz | DC RESISTANCE IS MEASURED AT: 30% | 20% | - | 20% | e3 | Yes | EAR99 | NPIS31LS560MTRF | 2.32Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.24 A | - | 56 µH | - | shielded | - | - | 1mm | 3mm | 3mm | ||
![]() NIN-FB680KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 6 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB680KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.11 | Yes | 9 MHz | - | - | NIN | 10% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.13 A | - | 68 µH | - | - | - | - | - | - | - | ||
![]() NLA0403J18N5TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | Air | 2000pc(s) | 0.0039 Ω | (L x W x H) 3.68 x 3.05 x 3.18 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NLA0403J18N5TRF | NLA | +125°C | -40°C | 4A | 125 °C | -40 °C | 1417 | 3.18 mm | 3.68 mm | SMT | 4.21 mm | Active | 5.42 | Yes | 2500 MHz | - | 5% | NLA | 5% | - | - | EAR99 | NLA0403J18N5TRF | - | - | 8504.50.80.00 | TR | - | Molded | compliant | - | - | - | - | 132 | GENERAL PURPOSE INDUCTOR | 1417 | - | 4 A | - | 0.0185 µH | - | Wound air-core | - | - | 3.18mm | 3.68mm | 3.05mm | ||
![]() NPIS14H270MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.11 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS14H270MTRF | - | +125°C | -40°C | 1.45A | 125 °C | -40 °C | 4141 | 5 mm | 10.5 mm | SMT | 10.5 mm | Active | 5.31 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS14H270MTRF | 0.11Ω | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 1.45 A | - | 27 µH | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS105F1R5YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 750pc(s) | 0.0058 Ω | (L x W x H) 10.2 x 10.1 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS105F1R5YTRF | - | +125°C | -25°C | 10.5A | 125 °C | -20 °C | 4241 | 5 mm | 10.6 mm | SMT | 10.5 mm | Active | 5.45 | Yes | - | - | 30% | - | 30% | e3 | Yes | EAR99 | NPIS105F1R5YTRF | 5.8mΩ | Tin (Sn) | 8504.50.80.00 | - | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4241 | YES | 10.5 A | - | 1.5 µH | - | shielded | - | - | 5mm | 10.2mm | 10.1mm | ||
![]() NPI75C101KTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 0.43 Ω | (L x W x H) 7.8 x 7 x 5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI75C101KTRF | - | +85°C | -40°C | 0.72A | 105 °C | -40 °C | 3128 | 5 mm | 7.8 mm | SMT | 7 mm | Active | 1.93 | Yes | - | - | 10% | - | 10% | e3 | Yes | EAR99 | NPI75C101KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 100 uH | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | NO | 0.72 A | 10 | 100 µH | 720 mA | unshielded | 8.1 | 7.3 mm | 5mm | 7.8mm | 7mm | ||
![]() NLI77C680KUF NIC Components | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FB221JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 13 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB221JTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.58 | Yes | 4.5 MHz | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 0.796 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.1 A | - | 220 µH | - | - | - | - | - | - | - | ||
![]() NIN-FB560JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 5.5 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB560JTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.59 | Yes | 9.3 MHz | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | 1 | Molded Chip | compliant | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.135 A | - | 56 µH | - | - | - | - | - | - | - | ||
![]() NPI32C3R3MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.15 Ω | (L x W x H) 3.5 x 3 x 2.1 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI32C3R3MTRF | - | +85°C | -40°C | 0.6A | 105 °C | -40 °C | 1412 | 2.1 mm | 3.5 mm | SMT | 3 mm | Active | 1.35 | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPI32C3R3MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | 7.96 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1412 | NO | 0.6 A | - | 3.3 µH | - | unshielded | - | - | 2.1mm | 3.5mm | 3mm | ||
![]() NPIS30L150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1 mm | - | - | - | - | - | +120°C | -25°C | 0.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS30L150MTRF | 0.74Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1mm | 3mm | 3mm | ||
![]() NPIS36D330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 2.1 mm | - | - | - | - | - | +125°C | -55°C | 0.45A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS36D330MTRF | 0.64mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.1mm | 4.2mm | 4.2mm |