- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI32LS9R1MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.4 mm | - | Yes | - | - | - | +120°C | -25°C | 0.56A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPI32LS9R1MTRF | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1.4mm | 3mm | 3mm | - | ||
![]() NLI87C330KUF NIC Components | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI32LS3R3MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.4 mm | - | Yes | - | - | - | +120°C | -25°C | 0.83A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPI32LS3R3MTRF | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1.4mm | 3mm | 3mm | - | ||
![]() NPIS65L680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | - | +120°C | -25°C | 0.9A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS65L680MTRF | 0.33Ω | - | - | - | - | - | Shielded | - | - | - | - | - | 68 µH | 100 kHz | - | 900 mA | - | - | - | - | - | - | - | - | - | shielded | 4.5mm | 6mm | 6mm | - | ||
![]() NPIS21LS1R2YTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.119 Ω | (L x W x H) 2 x 2.5 x 1.2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS21LS1R2YTRF | - | +125°C | -40°C | 1.46A | 125 °C | -40 °C | 1008 | 1.2 mm | 2.5 mm | SMT | 2 mm | Active | 5.47 | Compliant | Yes | - | DC RESISTANCE IS MEASURED AT: 30% | 30% | Tape & Reel | - | 30 % | e3 | Yes | EAR99 | NPIS21LS1R2YTRF | 0.119Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | 2.1 mm | Rectangular | compliant | - | 1.2 µH | 100 kHz | 119 mΩ | 1.46 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1.46 A | 1.2 µH | - | shielded | 1.2mm | 2mm | 2.5mm | No | ||
![]() NPIS43LS1R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | - | - | - | - | +125°C | -40°C | 2.96A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30% | - | - | 30 % | - | - | - | NPIS43LS1R2YTRF | 0.025Ω | - | - | - | - | - | Shielded | - | - | - | - | - | 1.2 µH | 100 kHz | 25 mΩ | 2.96 A | - | - | - | - | - | - | - | - | - | shielded | 3mm | 4mm | 4mm | - | ||
![]() NTI02C1N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | - | +85°C | -40°C | 250A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | NTI02C1N5TRF | 0.45Ω | - | - | - | - | - | - | - | 350 µm | - | - | - | 1.5 nH | 500 MHz | 450 mΩ | 250 mA | - | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NPIS42LS7R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | - | - | - | - | +125°C | -40°C | 1.08A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIS42LS7R5MTRF | 0.115Ω | - | - | - | - | - | Shielded | - | - | - | - | - | 7.5 µH | 100 kHz | 115 mΩ | 1.08 A | - | - | - | - | - | - | - | - | - | shielded | 2.2mm | 4mm | 4mm | - | ||
![]() NPIM41B2R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 12.9 x 12.9 x 5.7 mm | - | Yes | - | - | - | +125°C | -55°C | 2.75A | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPIM41B2R2MTRF | 83.5mΩ | - | - | - | - | - | Shielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | shielded | 5.7mm | 12.9mm | 12.9mm | - | ||
![]() NIN-FBR10KTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.44 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FBR10KTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.59 | Compliant | Yes | 700 MHz | - | - | - | NIN | 10 % | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | 3.4 mm | Molded Chip | compliant | - | 100 nH | 25.2 MHz | 180 mΩ | 800 mA | RF INDUCTOR | DUAL ENDED | 28 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.45 A | 0.1 µH | - | - | 3.4 mm | - | - | No | ||
![]() NLI46C100KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NIN-FBR12KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | - | - | 120 nH | 25.2 MHz | 200 mΩ | 770 mA | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | - | No | ||
![]() NLI87C221KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI32LS560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.4 mm | - | Yes | - | - | - | +120°C | -25°C | 0.23A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | 20 % | - | - | - | NPI32LS560MTRF | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | unshielded | 1.4mm | 3mm | 3mm | - | ||
![]() NTI02C2N0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | - | +85°C | -40°C | 200A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | - | NTI02C2N0TRF | 0.70Ω | - | - | - | - | - | - | - | 350 µm | - | - | - | 2 nH | 500 MHz | 700 mΩ | 200 mA | - | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI87C331KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS63D330MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1500pc(s) | 0.165 Ω | (L x W x H) 7 x 7 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63D330MTRF | - | +125°C | -55°C | 0.97A | 85 °C | -55 °C | 2626 | 2.8 mm | 6.7 mm | SMT | 6.7 mm | Active | 5.47 | Compliant | Yes | - | - | 20% | - | - | 20 % | e4 | Yes | EAR99 | NPIS63D330MTRF | 0.165mΩ | Gold (Au) | 125 °C | -55 °C | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 7 mm | Rectangular | compliant | Not | 33 µH | 100 kHz | 165 mΩ | 970 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.97 A | 33 µH | 970 mA | shielded | 3mm | 7mm | 7mm | No | ||
![]() NIN-FB820KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | - | - | 82 µH | 2.52 MHz | 7 Ω | 120 mA | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | - | No | ||
![]() NLI352P822KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLA0504J68NTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 4.95 x 3.81 x 4.20 mm | - | Yes | - | - | - | +125°C | -40°C | 2.5A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 5% | - | - | 5 % | - | - | - | NLA0504J68NTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | - | - | - | - | - | Wound air-core | 4.20mm | 4.95mm | 3.81mm | - |