- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPI104C391KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 4 mm | - | Yes | - | - | - | +85°C | -40°C | 0.38A | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | NPI104C391KTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4mm | 10mm | 9mm | ||
![]() NPIS21D470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.3 x 3.3 x 1.3 mm | - | - | - | - | - | +125°C | -55°C | 0.15A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS21D470MTRF | 2mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.3mm | 3.3mm | 3.3mm | ||
![]() NPIS35D1R5YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.8 mm | - | - | - | - | - | +125°C | -55°C | 1.55A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | NPIS35D1R5YTRF | 0.052mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4.2mm | 4.2mm | ||
![]() NPIS34D8R2YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.6 mm | - | - | - | - | - | +125°C | -55°C | 0.82A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | NPIS34D8R2YTRF | 0.238mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.6mm | 4.2mm | 4.2mm | ||
![]() NPIS35D100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3000pc(s) | 0.21 Ω | (L x W x H) 4.2 x 4.2 x 1.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS35D100MTRF | - | +125°C | -55°C | 0.55A | 85 °C | -55 °C | 1515 | 1.6 mm | 3.9 mm | SMT | 3.9 mm | Active | 5.46 | Yes | - | - | 20% | 20% | e3 | Yes | EAR99 | NPIS35D100MTRF | 0.21mΩ | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.55 A | - | 10 µH | - | shielded | - | - | 1.8mm | 4.2mm | 4.2mm | ||
![]() NLI85D270KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI105C101MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 500pc(s) | 0.35 Ω | (L x W x H) 10 x 9 x 5.4 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI105C101MTRF | - | +85°C | -40°C | 0.97A | 105 °C | -40 °C | 3935 | 5.4 mm | 10 mm | SMT | 9 mm | Active | 1.91 | Yes | - | - | 20% | 20% | e3 | Yes | EAR99 | NPI105C101MTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Unshielded | compliant | 100 uH | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | 2.52 | GENERAL PURPOSE INDUCTOR | 3935 | NO | 0.97 A | 20 | 100 µH | 970 mA | unshielded | 10.4 | 9.4 mm | 5.4mm | 10mm | 9mm | ||
![]() NPIS31R101KTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 0.42 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS31R101KTRF | - | - | - | - | 125 °C | -40 °C | 5039 | 5 mm | 12.7 mm | SMT | 10 mm | Not Recommended | 5.47 | Yes | 7.5 MHz | - | - | 10% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR | 1 | Shielded | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5039 | YES | 0.68 A | - | 100 µH | - | - | - | - | - | - | - | ||
![]() NIN-FB6R8JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1.2 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB6R8JTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | - | - | - | - | Obsolete | 5.36 | Yes | 27 MHz | - | - | 5% | e3 | Yes | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | 1 | - | compliant | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.285 A | - | 6.8 µH | - | - | - | - | - | - | - | ||
![]() NPIS20LSR68YTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.081 Ω | (L x W x H) 2 x 2.5 x 1 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS20LSR68YTRF | - | +125°C | -40°C | 2A | 125 °C | -40 °C | 1008 | 1 mm | 2.5 mm | SMT | 2 mm | Active | 5.47 | Yes | - | DC RESISTANCE IS MEASURED AT: 30% | 30% | 30% | e3 | - | EAR99 | NPIS20LSR68YTRF | 0.081Ω | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 2 A | - | 0.68 µH | - | shielded | - | - | 1mm | 2mm | 2.5mm | ||
![]() NPIS33D100MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.3 mm | - | - | - | - | - | +125°C | -55°C | 0.28A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS33D100MTRF | 0.24mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.3mm | 4.2mm | 4.2mm | ||
![]() NPIS28D330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.2 x 3.2 x 2.1 mm | - | - | - | - | - | +125°C | -55°C | 0.24A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS28D330MTRF | 0.46mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.1mm | 3.2mm | 3.2mm | ||
![]() NPIS42D180MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | - | +125°C | -55°C | 0.48A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS42D180MTRF | 0.338mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2mm | 5mm | 5mm | ||
![]() NPIS42D220MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3500pc(s) | 0.397 Ω | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS42D220MTRF | - | +125°C | -55°C | 0.41A | 85 °C | -55 °C | 1919 | 1.8 mm | 4.7 mm | SMT | 4.7 mm | Active | 5.45 | Yes | - | - | 20% | 20% | e4 | Yes | EAR99 | NPIS42D220MTRF | 0.397mΩ | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | 22 uH | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.41 A | 20 | 22 µH | 410 mA | shielded | 5 mm | 5 mm | 2mm | 5mm | 5mm | ||
![]() NPIS36D150MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 2.1 mm | - | - | - | - | - | +125°C | -55°C | 0.75A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS36D150MTRF | 0.301mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.1mm | 4.2mm | 4.2mm | ||
![]() NPIS35D220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4.2 x 4.2 x 1.8 mm | - | - | - | - | - | +125°C | -55°C | 0.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS35D220MTRF | 0.43mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.8mm | 4.2mm | 4.2mm | ||
![]() NPIS35L330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 3 x 3 x 1.5 mm | - | - | - | - | - | +120°C | -25°C | 0.37A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS35L330MTRF | 0.84Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 1.5mm | 3mm | 3mm | ||
![]() NPIS65L330MTRF NIC Components | 44 | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 6 x 6 x 4.5 mm | - | - | - | - | - | +120°C | -25°C | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPIS65L330MTRF | 0.145Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4.5mm | 6mm | 6mm | ||
![]() NPI84LS680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4.2 mm | - | Yes | - | - | - | +120°C | -25°C | 1.05A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI84LS680MTRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | 4.2mm | 8mm | 8mm | ||
![]() NPI105C221MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 5.4 mm | - | Yes | - | - | - | +85°C | -40°C | 0.66A | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | NPI105C221MTRF | - | - | - | - | - | - | - | 220 uH | - | - | - | - | - | - | - | - | 20 | - | 660 mA | unshielded | 10.4 | 9.4 mm | 5.4mm | 10mm | 9mm |