- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Tolerance ± | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Pin Count | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLI100C151KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS52D560MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3500pc(s) | - | (L x W x H) 6 x 6 x 2 mm | - | - | - | - | - | +125°C | -55°C | 0.5A | - | - | - | - | - | - | - | - | - | Compliant | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | 20% | - | - | - | 20 % | - | - | - | NPIS52D560MTRF | 0.665mΩ | - | - | - | Shielded | - | 6 mm | - | - | - | 56 µH | 100 kHz | 665 mΩ | 500 mA | - | - | - | - | - | - | - | - | shielded | 2mm | 6mm | 6mm | No | ||
![]() NPI52W681MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 250pc(s) | 1.1 Ω | (L x W x H) 15 x 18.4 x 7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52W681MTRF | - | +85°C | -40°C | 1.2A | 125 °C | -40 °C | 7259 | 7 mm | 18.4 mm | SMT | 15 mm | Active | 5.45 | - | Yes | - | 2.2 MHz | 20% | - | - | - | 20% | e2 | Yes | EAR99 | NPI52W681MTRF | - | Matte Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7259 | YES | 0.72 A | 680 µH | unshielded | 7mm | 15mm | 18.4mm | - | ||
![]() NPIS53D120MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2500pc(s) | 0.076 Ω | (L x W x H) 6 x 6 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS53D120MTRF | - | +125°C | -55°C | 1.2A | 85 °C | -55 °C | 2222 | 2.8 mm | 5.7 mm | SMT | 5.7 mm | Active | 5.44 | - | Yes | - | - | 20% | - | - | - | 20% | e4 | Yes | EAR99 | NPIS53D120MTRF | 0.076mΩ | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Rectangular | compliant | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2222 | YES | 1.2 A | 12 µH | shielded | 3mm | 6mm | 6mm | - | ||
![]() NLA1006JR538TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | Air | 750pc(s) | 0.09 Ω | (L x W x H) 10.55 x 6.35 x 5.97 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NLA1006JR538TRF | NLA | +125°C | -40°C | 2A | 125 °C | -40 °C | 4235 | 5.97 mm | 10.55 mm | SMT | 8.89 mm | Active | 5.41 | - | Yes | - | 490 MHz | 5% | -40 to 125 °C | - | NLA | 5% | - | - | EAR99 | NLA1006JR538TRF | - | - | 8504.50.80.00 | TR | - | - | - | Molded | compliant | - | - | - | - | - | - | - | 87 | GENERAL PURPOSE INDUCTOR | 4235 | - | 2 A | 0.538 µH | Wound air-core | 5.97mm | 10.55mm | 6.35mm | - | ||
![]() NLA1006JR307TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | Air | 750pc(s) | 0.035 Ω | (L x W x H) 10.55 x 6.35 x 5.97 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NLA1006JR307TRF | NLA | +125°C | -40°C | 3A | 125 °C | -40 °C | 4235 | 5.97 mm | 10.55 mm | SMT | 8.89 mm | Active | 5.41 | - | Yes | - | 660 MHz | 5% | -40 to 125 °C | - | NLA | 5% | - | - | EAR99 | NLA1006JR307TRF | - | - | 8504.50.80.00 | TR | - | - | - | Molded | compliant | 5 | - | - | - | - | - | - | 95 | GENERAL PURPOSE INDUCTOR | 4235 | - | 3 A | 0.307 µH | Wound air-core | 5.97mm | 10.55mm | 6.35mm | - | ||
![]() NLA1006JR246TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | Air | 750pc(s) | 0.035 Ω | (L x W x H) 10.55 x 6.35 x 5.97 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NLA1006JR246TRF | NLA | +125°C | -40°C | 3A | 125 °C | -40 °C | 4235 | 5.97 mm | 10.55 mm | SMT | 8.89 mm | Active | 5.41 | Compliant | Yes | - | 685 MHz | 5% | -40 to 125 °C | - | NLA | 5 % | - | - | EAR99 | NLA1006JR246TRF | - | - | 8504.50.80.00 | TR | - | - | - | Molded | compliant | 5 | - | 50 MHz | - | - | - | - | 95 | GENERAL PURPOSE INDUCTOR | 4235 | - | 3 A | 0.246 µH | Wound air-core | 5.97mm | 10.55mm | 6.35mm | - | ||
![]() NML04D2N0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 1 x 0.5 x 0.5 mm | - | Yes | - | - | - | +125°C | -55°C | 300mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | NML04D2N0TRF | - | - | - | - | - | - | - | - | - | - | 2 nH | - | 120 mΩ | 300 mA | - | - | - | - | - | - | - | - | - | 600 µm | 1mm | 0.5mm | - | ||
![]() NPIS85D4R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 800pc(s) | - | (L x W x H) 10.1 x 8.3 x 4.5 mm | - | - | - | - | - | +125°C | -55°C | 4.1A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30% | - | - | - | 30 % | - | - | - | NPIS85D4R7YTRF | 0.022mΩ | - | - | - | Shielded | - | 8.3 mm | - | - | - | 4.7 µH | 100 kHz | 22 mΩ | 4.1 A | - | - | - | - | - | - | - | - | shielded | 4.5 mm | 10.1mm | 8.3mm | - | ||
![]() NLI85D560KUTBF NIC Components | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI08KR12TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 8000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | - | +85°C | -40°C | 250mA | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 10% | - | Tape & Reel | - | 10 % | - | - | - | NFI08KR12TRF | - | - | - | - | - | - | 1.4 mm | - | - | - | 120 nH | 25 MHz | 300 mΩ | 250 mA | - | - | - | - | - | - | - | - | - | 1.05 mm | 2mm | 1.25mm | No | ||
![]() NIN-HC392JTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() NLI100C221KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C221KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI42LS510MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | Yes | - | - | - | +120°C | -25°C | 0.35A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | - | 20 % | - | - | - | NPI42LS510MTRF | - | - | - | - | Unshielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 2.2mm | 4mm | 4mm | - | ||
![]() NPI105C271MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 5.4 mm | - | Yes | - | - | - | +85°C | -40°C | 0.57A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | Tape & Reel | - | 20 % | - | - | - | NPI105C271MTRF | - | - | - | - | Unshielded | - | 9.4 mm | - | - | - | 270 µH | 1 kHz | 970 mΩ | 570 mA | - | - | - | - | - | - | - | - | unshielded | 5.4mm | 10mm | 9mm | No | ||
![]() NLI87D152KUTBF NIC Components | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI42LS3R9MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | Yes | - | - | - | +120°C | -25°C | 1.29A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | - | 20 % | - | - | - | NPI42LS3R9MTRF | - | - | - | - | Unshielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 2.2mm | 4mm | 4mm | - | ||
![]() NPI42LS820MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | Yes | - | - | - | +120°C | -25°C | 0.3A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | - | 20 % | - | - | - | NPI42LS820MTRF | - | - | - | - | Unshielded | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 2.2mm | 4mm | 4mm | - | ||
![]() NTI02J9N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel | - | 5 % | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | 9.1 nH | 500 MHz | 3.25 Ω | 100 mA | - | - | - | - | - | - | - | - | - | 280 µm | - | - | No |