- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTI02G5N6TRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 1.8 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NTI02G5N6TRF | - | - | - | - | 85 °C | -40 °C | 0201M | 0.23 mm | 0.6 mm | SMT | 0.3 mm | Active | 5.47 | Compliant | Yes | 4000 MHz | Q IS MEASURED AT : 500 MHZ | - | - | Tape & Reel | - | 2 % | - | Yes | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR | - | 1 | 350 µm | Chip | compliant | 5.6 nH | 500 MHz | 1.8 Ω | 130 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0201M | NO | 0.13 A | 0.0056 µH | - | 280 µm | - | - | No | ||
![]() NLI46C220KF NIC Components | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02G6N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | 6.1 nH | 500 MHz | 2 Ω | 120 mA | - | - | - | - | - | - | - | - | - | 280 µm | - | - | No | ||
![]() NLI100C151KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D150MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLA1006JR222TRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | Air | 750pc(s) | 0.035 Ω | (L x W x H) 10.55 x 6.35 x 5.97 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NLA1006JR222TRF | NLA | +125°C | -40°C | 3A | 125 °C | -40 °C | 4235 | 5.97 mm | 10.55 mm | SMT | 8.89 mm | Active | 5.41 | Compliant | Yes | 730 MHz | - | 5% | -40 to 125 °C | - | NLA | 5 % | - | - | EAR99 | NLA1006JR222TRF | - | - | - | - | 8504.50.80.00 | TR | - | - | - | Molded | compliant | - | 50 MHz | - | - | - | - | 92 | GENERAL PURPOSE INDUCTOR | 4235 | - | 3 A | 0.222 µH | Wound air-core | 5.97mm | 10.55mm | 6.35mm | - | ||
![]() NPIS43D151MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2500pc(s) | 1.35 Ω | (L x W x H) 5 x 5 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS43D151MTRF | - | +125°C | -55°C | 0.24A | 85 °C | -55 °C | 1919 | 2.8 mm | 4.7 mm | SMT | 4.7 mm | Active | 5.45 | Compliant | Yes | - | - | 20% | - | - | - | 20 % | e4 | Yes | EAR99 | NPIS43D151MTRF | 1.35mΩ | Gold (Au) | 125 °C | -55 °C | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 5 mm | Rectangular | compliant | 150 µH | 100 kHz | 1.35 Ω | 240 mA | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.24 A | 150 µH | shielded | 3mm | 5mm | 5mm | No | ||
![]() NTI02J6N1TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | 6.1 nH | 500 MHz | 2 Ω | 120 mA | - | - | - | - | - | - | - | - | - | 280 µm | - | - | No | ||
![]() NLI100C153KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02J5N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | 5.6 nH | 500 MHz | 1.8 Ω | 130 mA | - | - | - | - | - | - | - | - | - | 280 µm | - | - | No | ||
![]() NPI42LS390MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | Yes | - | - | - | +120°C | -25°C | 0.41A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | - | 20 % | - | - | - | NPI42LS390MTRF | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 2.2mm | 4mm | 4mm | - | ||
![]() NLI100C153KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI43C5R6MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4.5 x 4 x 3.2 mm | - | Yes | - | - | - | +85°C | -40°C | 1.8A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | Tape & Reel | - | 20 % | - | - | - | NPI43C5R6MTRF | - | - | 85 °C | -40 °C | - | - | Unshielded | - | 4.3 mm | - | - | 5.6 µH | 100 kHz | 120 mΩ | 1.8 A | - | - | - | - | - | - | - | - | unshielded | 3.2mm | 4.5mm | 4mm | No | ||
![]() NPI42LS750MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | Yes | - | - | - | +120°C | -25°C | 0.31A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | - | - | 20 % | - | - | - | NPI42LS750MTRF | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 2.2mm | 4mm | 4mm | - | ||
![]() NLI46C270KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI100C152KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C221KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02J8N2TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | 8.2 nH | 500 MHz | 3 Ω | 110 mA | - | - | - | - | - | - | - | - | - | 280 µm | - | - | No | ||
![]() NLI100C220KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS54LS2R7YTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1500pc(s) | - | (L x W x H) 5 x 5 x 4 mm | - | - | - | - | - | +125°C | -40°C | 3.6A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30% | - | - | - | 30 % | - | - | - | NPIS54LS2R7YTRF | 0.022Ω | - | - | - | - | - | Shielded | - | - | - | - | 2.7 µH | 100 kHz | 22 mΩ | 3.6 A | - | - | - | - | - | - | - | - | shielded | 4mm | 5mm | 5mm | - |