- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NIN-HC3R3JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 6000pc(s) | 5.26 Ω | (L x W) 2.5 mm x 2 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HC3R3JTRF | - | +105°C | -40°C | 250mA | 125 °C | -40 °C | 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Not Recommended | 5.46 | - | Yes | 110 MHz | Q | 5% | - | 5% | e3 | Yes | EAR99 | NIN-HC3R3JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | - | 1 | - | Chip | compliant | - | 3.3 uH | 7.9 MHz | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 22 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.25 A | 5 | 3.3 µH | - | - | 110 MHz | - | 2.92 | 2.79 mm | - | 2.5mm | 2mm | ||
![]() NFI06K4R7TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 4000pc(s) | - | (L x W) 1.6 mm x 0.8 mm | - | - | - | - | - | +85°C | -40°C | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | NFI06K4R7TRF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.8mm | ||
![]() NPIS16R6R8MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2500pc(s) | 0.065 Ω | (L x W x H) 4.45 x 6.6 x 2.92 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS16R6R8MTRF | - | +125°C | -40°C | 1.2A | 155 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Not Recommended | 5.46 | - | Yes | 50 MHz | - | 20% | - | 20% | e2 | Yes | EAR99 | NPIS16R6R8MTRF | 0.065Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Shielded | compliant | - | 6.8 uH | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 1.2 A | 20 | 6.8 µH | - | 1.2 A | - | shielded | 6.6 | 4.45 mm | 2.92mm | 4.45mm | 6.6mm | ||
![]() NPIS16R470MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 2500pc(s) | 0.23 Ω | (L x W x H) 4.45 x 6.6 x 2.92 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS16R470MTRF | - | +125°C | -40°C | 0.5A | 155 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | 4.49 | - | Yes | 20 MHz | - | 20% | - | 20% | e2 | Yes | EAR99 | NPIS16R470MTRF | 0.23Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Shielded | compliant | - | 47 uH | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | YES | 0.5 A | 20 | 47 µH | - | 500 mA | - | shielded | 6.6 | 4.45 mm | 2.92mm | 4.45mm | 6.6mm | ||
![]() NIN-FB102JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | - | 53 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NIN-FB102JTRF | NIN | - | - | - | 85 °C | -25 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Obsolete | 5.57 | - | Yes | 2.1 MHz | - | - | NIN | 5% | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Molded Chip | compliant | - | 1 mH | 0.796 MHz | - | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.03 A | 5 | 1000 µH | - | - | 2.5 MHz | - | 4.8 | 3.4 mm | - | - | - | ||
![]() NPIS42D121MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3500pc(s) | 2.39 Ω | (L x W x H) 5 x 5 x 2 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS42D121MTRF | - | +125°C | -55°C | 0.18A | 85 °C | -55 °C | 1919 | 1.8 mm | 4.7 mm | SMT | 4.7 mm | Active | 5.47 | - | Yes | - | - | 20% | - | 20% | e4 | Yes | EAR99 | NPIS42D121MTRF | 2.39mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Rectangular | compliant | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.18 A | - | 120 µH | - | - | - | shielded | - | - | 2mm | 5mm | 5mm | ||
![]() NPIS63D680MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1500pc(s) | 0.304 Ω | (L x W x H) 7 x 7 x 3 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS63D680MTRF | - | +125°C | -55°C | 0.65A | 85 °C | -55 °C | 2626 | 2.8 mm | 6.7 mm | SMT | 6.7 mm | Active | 5.47 | - | Yes | - | - | 20% | - | 20% | e4 | Yes | EAR99 | NPIS63D680MTRF | 0.304mΩ | Gold (Au) | - | - | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Rectangular | compliant | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.65 A | - | 68 µH | - | - | - | shielded | - | - | 3mm | 7mm | 7mm | ||
![]() NPIS32LS1R5YTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 2000pc(s) | 0.045 Ω | (L x W x H) 3.2 x 3.2 x 1.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS32LS1R5YTRF | - | +125°C | -40°C | 110A | 125 °C | -40 °C | 1212 | 1.2 mm | 3 mm | SMT | 3 mm | Active | 5.46 | - | Yes | 110 MHz | DC RESISTANCE IS MEASURED AT: 30% | 30% | - | 30% | e3 | Yes | EAR99 | NPIS32LS1R5YTRF | 0.045Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Rectangular | compliant | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 2.01 A | 30 | 1.5 µH | - | - | - | shielded | 3.2 | 3.2 | 1.4mm | 3.2mm | 3.2mm | ||
![]() NPIS105F331MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 750pc(s) | 0.812 Ω | (L x W x H) 10.2 x 10.1 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS105F331MTRF | - | +125°C | -25°C | 0.75A | 85 °C | -25 °C | 4241 | 5 mm | 10.6 mm | SMT | 10.5 mm | Active | 5.44 | - | Yes | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS105F331MTRF | 812mΩ | Tin (Sn) | - | - | 8504.50.80.00 | - | - | 1 | - | Shielded | compliant | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4241 | YES | 0.75 A | - | 330 µH | - | - | - | shielded | - | - | 5mm | 10.2mm | 10.1mm | ||
![]() NML04J39NTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 10000pc(s) | 1.2 Ω | (L x W x H) 1 x 0.5 x 0.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML04J39NTRF | - | +125°C | -55°C | 200mA | 85 °C | -40 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | 5.42 | - | Yes | 1800 MHz | - | 5% | - | 5% | e3 | Yes | EAR99 | NML04J39NTRF | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Multilayer Chip | compliant | - | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.15 A | 5 | 0.039 µH | - | - | - | - | 1.1 | 0.6 | 0.5mm | 1mm | 0.5mm | ||
![]() NPI54C151KTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1500pc(s) | 0.9 Ω | (L x W x H) 5.8 x 5.2 x 4.5 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI54C151KTRF | - | +85°C | -40°C | 0.55A | 105 °C | -40 °C | 2320 | 4.5 mm | 5.8 mm | SMT | 5.2 mm | Active | 5.45 | - | Yes | - | - | 10% | - | 10% | e3 | Yes | EAR99 | NPI54C151KTRF | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.55 A | - | 150 µH | - | - | - | unshielded | - | - | 4.5mm | 5.8mm | 5.2mm | ||
![]() NPIM74P4R7MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | METAL COMPOSITE | 1000pc(s) | 0.04 Ω | (L x W x H) 4.15 x 4 x 1.8 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74P4R7MTRF | - | +125°C | -40°C | 5.5A | 125 °C | -40 °C | 2926 | 2.8 mm | 7.3 mm | SMT | 6.6 mm | Active | 1.91 | - | Yes | - | - | 20% | - | 20% | e3 | - | EAR99 | NPIM74P4R7MTRF | 37mΩ | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | 1 | - | Molded | compliant | - | 4.7 uH | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2926 | YES | 5.5 A | 20 | 4.7 µH | - | 5.5 A | - | shielded | 7.3 | 6.6 mm | 1.8mm | 4.15mm | 4mm | ||
![]() NPI52P1R5MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | 0.004 Ω | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPI52P1R5MTRF | - | - | - | - | 85 °C | -40 °C | 7360 | 8 mm | 18.5 mm | SMT | 15.2 mm | Not Recommended | 7.89 | - | Yes | 100 MHz | - | - | - | 20% | e2 | Yes | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 25 A | - | 1.5 µH | - | - | - | - | - | - | - | - | - | ||
![]() NPI52W680MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 250pc(s) | 0.13 Ω | (L x W x H) 15 x 18.4 x 7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52W680MTRF | - | +85°C | -40°C | 3.5A | 125 °C | -40 °C | 7259 | 7 mm | 18.4 mm | SMT | 15 mm | Active | 5.42 | - | Yes | 6.5 MHz | - | 20% | - | 20% | e2 | Yes | EAR99 | NPI52W680MTRF | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | 68 uH | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7259 | YES | 2.3 A | 20 | 68 µH | - | 2.3 A | - | unshielded | 18.7 | 15.3 mm | 7mm | 15mm | 18.4mm | ||
![]() NPI34W221MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 225pc(s) | 0.44 Ω | (L x W x H) 10 x 12.7 x 11 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI34W221MTRF | - | +85°C | -40°C | 1.5A | 125 °C | -40 °C | 5037 | 11 mm | 12.8 mm | SMT | 9.3 mm | Active | 5.46 | - | Yes | 2.5 MHz | - | 20% | - | 20% | e2 | Yes | EAR99 | NPI34W221MTRF | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | 1 | - | Unshielded | compliant | - | 220 uH | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5037 | YES | 1 A | 20 | 220 µH | - | 1 A | - | unshielded | 12.9 | 10.2 mm | 11mm | 10mm | 12.7mm | ||
![]() NPIS25H471MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 600pc(s) | 0.77 Ω | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H471MTRF | - | +125°C | -40°C | 0.58A | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 5.25 | - | Yes | - | - | 20% | - | 20% | e2 | Yes | EAR99 | NPIS25H471MTRF | 0.77Ω | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | 1 | - | Shielded | compliant | - | - | 0.001 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 0.58 A | - | 470 µH | - | - | - | shielded | - | - | 5mm | 10.5mm | 10.5mm | ||
![]() NPIS80L220MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 1000pc(s) | - | (L x W x H) 8 x 8 x 4 mm | - | - | - | - | - | +120°C | -25°C | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS80L220MTRF | 0.066Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 4mm | 8mm | 8mm | ||
![]() NPIS28D470MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 3.2 x 3.2 x 2.1 mm | - | - | - | - | - | +125°C | -55°C | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NPIS28D470MTRF | 0.66mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | 2.1mm | 3.2mm | 3.2mm | ||
![]() NPIS21LP4R7MTRF NIC Components | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS21LP4R7MTRF | - | - | - | - | - | - | - | - | - | - | - | Active | 5.65 | Compliant | Yes | - | - | - | - | 20 % | e3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | Shielded | - | - | - | compliant | - | - | 100 kHz | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS43LS330MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2000pc(s) | - | (L x W x H) 4 x 4 x 3 mm | - | - | - | - | - | +125°C | -40°C | 0.84A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS43LS330MTRF | 0.33Ω | - | 125 °C | -40 °C | - | - | Shielded | - | 4.2 mm | - | - | Not | 33 uH | 100 kHz | 330 mΩ | 840 mA | - | - | - | - | - | - | - | 20 | - | 840 mA | 840 mA | 10 MHz | shielded | 4.2 | 4.2 mm | 3mm | 4mm | 4mm |