- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NFH0805M100TR010F NIC Components | In Stock | - | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | Yes | - | - | +85°C | -40°C | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | NFH0805M100TR010F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | Multi-layered | 2.3 | 1.45 | - | - | 2mm | 1.25mm | - | - | - | ||
![]() NPI52W151MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 250pc(s) | 0.25 Ω | (L x W x H) 15 x 18.4 x 7 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI52W151MTRF | +85°C | -40°C | 2.6A | - | 125 °C | -40 °C | 7259 | 7 mm | 18.4 mm | SMT | 15 mm | Active | - | - | - | 1.9 | - | Yes | - | 4.5 MHz | - | - | 20% | - | 20% | e2 | Yes | EAR99 | NPI52W151MTRF | - | Matte Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Unshielded | compliant | - | - | - | 150 uH | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7259 | YES | 1.5 A | 20 | 150 µH | - | 1.5 A | unshielded | 18.7 mm | 15.3 mm | - | 7mm | 15mm | 18.4mm | - | - | - | ||
![]() NPIM74CR22MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1000pc(s) | 0.0028 Ω | (L x W x H) 7 x 6.6 x 1.3 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPIM74CR22MTRF | +125°C | -55°C | 23A | - | 85 °C | -55 °C | 2726 | 2.8 mm | 6.95 mm | SMT | 6.6 mm | Active | - | - | - | 5.31 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIM74CR22MTRF | 2.8mΩ | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2726 | YES | 23 A | 20 | 0.22 µH | - | - | shielded | 7.3 | 6.8 | - | 1.3mm | 7mm | 6.6mm | - | - | - | ||
![]() NPIS104F331MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1000pc(s) | 1.09 Ω | (L x W x H) 10.6 x 10.5 x 4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS104F331MTRF | +125°C | -25°C | 0.52A | - | 85 °C | -25 °C | 4241 | 4 mm | 10.6 mm | SMT | 10.5 mm | Active | - | - | - | 5.43 | - | Yes | - | - | - | - | 20% | - | 20% | e3 | Yes | EAR99 | NPIS104F331MTRF | 1090mΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | - | 1 | - | Shielded | compliant | - | - | - | - | 0.001 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4241 | YES | 0.52 A | - | 330 µH | - | - | shielded | - | - | - | 4mm | 10.6mm | 10.5mm | - | - | - | ||
![]() NPIS25H100MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 600pc(s) | 0.025(ohm) | (L x W x H) 10.5 x 10.5 x 5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS25H100MTRF | +125°C | -40°C | 4A | -40C to 125C | 85 °C | -40 °C | 4949 | 6 mm | 12.5 mm | SMT | 12.5 mm | Active | 12.5(mm) | Not Required(mm) | No | 1.06 | Compliant | Yes | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | - | 20% | 20% | Tape and Reel | 20 % | e2 | Yes | EAR99 | Power | 0.025Ω | Matte Tin/Copper (Sn/Cu) | 125 °C | -40 °C | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | 12.5 mm | Shielded | compliant | 4 A | Not Required | Not Required | 10 uH | 0.001(MHz) | 25 mΩ | Not Required(ohm) | 4 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 4 A | 20 | 10 µH | 4000(mA) | 4 A | shielded | 12.5 | 12.5 mm | 12.5(mm) | 5mm | 10.5mm | 10.5mm | 6(mm) | No | Lead Free | ||
![]() NPIS23P4R7MTRF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1200pc(s) | 0.015(ohm) | (L x W x H) 13.9 x 13.5 x 3.8 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS23P4R7MTRF | +125°C | -55°C | 12A | -55C to 155C | 125 °C | -55 °C | 5553 | 3.8 mm | 13.9 mm | SMT | 13.5 mm | Obsolete | 13.5(mm) | Not Required(mm) | No | 8.62 | - | Yes | - | - | - | 20% | 20% | Tape and Reel | 20% | e3 | Yes | EAR99 | NPIS23P4R7MTRF | 15mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR | Wirewound | Shielded | 1 | - | Shielded | compliant | - | Not Required | Not Required | 4.7(uH) | 0.1(MHz) | - | Not Required(ohm) | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5553 | YES | 12 A | - | 4.7 µH | 12000(mA) | - | shielded | - | - | 13.9(mm) | 3.8mm | 13.9mm | 13.5mm | 3.8(mm) | - | - | ||
![]() NPIS24H221MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 600pc(s) | - | (L x W x H) 10.5 x 10.5 x 5 mm | - | - | - | - | +125°C | -40°C | 0.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | - | 20 % | - | - | - | NPIS24H221MTRF | 0.7Ω | - | - | - | - | - | - | Shielded | - | 12.5 mm | - | - | - | - | - | 220 µH | 1 kHz | 700 mΩ | - | 800 mA | - | - | - | - | - | - | - | - | - | - | - | shielded | - | - | - | 5mm | 10.5mm | 10.5mm | - | No | - | ||
![]() NTI02B0N3TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | 300 pH | 500 MHz | 200 mΩ | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 µm | - | - | - | No | - | ||
![]() NPIS85D470MTRF NIC Components | In Stock | - | - | 16 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 800pc(s) | 0.15 Ω | (L x W x H) 10.1 x 8.3 x 4.5 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS85D470MTRF | +125°C | -55°C | 1.3A | - | 85 °C | -55 °C | 3831 | 4.2 mm | 9.6 mm | SMT | 8 mm | Active | - | - | - | 5.46 | Compliant | Yes | - | - | - | - | 20% | Tape & Reel | 20 % | e3 | Yes | EAR99 | NPIS85D470MTRF | 0.15mΩ | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | Shielded | 1 | 8.3 mm | Rectangular | compliant | - | - | - | 47 µH | 100 kHz | 150 mΩ | - | 1.3 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3831 | YES | 1.3 A | - | 47 µH | - | - | shielded | - | - | - | 4.5 mm | 10.1mm | 8.3mm | - | No | - | ||
![]() NLI352P181KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D560KTBF NIC Components | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D561KUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFI08K3R9TRF NIC Components | In Stock | - | - | - | - | - | - | - | Ferrite | 4000pc(s) | - | (L x W) 2 mm x 1.25 mm | - | - | - | - | +85°C | -40°C | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10% | Tape & Reel | 10 % | - | - | - | NFI08K3R9TRF | - | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | - | - | 3.9 µH | 10 MHz | 900 mΩ | - | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 2mm | 1.25mm | - | No | - | ||
![]() NLI352P221KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D120MTBF NIC Components | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPIS31R121KTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 10.2 mm | - | - | - | - | - | 120 µH | 100 kHz | 460 mΩ | - | 600 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 mm | - | - | - | - | - | ||
![]() NPI105C151MTRF NIC Components | In Stock | - | - | - | - | - | - | - | - | 500pc(s) | - | (L x W x H) 10 x 9 x 5.4 mm | - | Yes | - | - | +85°C | -40°C | 0.78A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20% | Tape & Reel | 20 % | - | - | - | NPI105C151MTRF | - | - | - | - | - | - | - | Unshielded | - | 9.4 mm | - | - | - | - | - | 150 µH | 1 kHz | 470 mΩ | - | 780 mA | - | - | - | - | - | - | - | - | - | - | - | unshielded | - | - | - | 5.4mm | 10mm | 9mm | - | No | - | ||
![]() NML02J10NTRF NIC Components | In Stock | - | - | 30 Weeks | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | ALUMINA-BORON-SILICON OXIDES | 15000pc(s) | 0.65 Ω | (L x W x H) 0.6 x 0.3 x 0.33 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NML02J10NTRF | +125°C | -55°C | 150mA | - | 85 °C | -40 °C | 0201 | 0.33 mm | 0.6 mm | SMT | 0.3 mm | Active | - | - | - | 5.45 | Compliant | Yes | - | 2800 MHz | - | - | 5% | - | 5 % | e3 | Yes | EAR99 | NML02J10NTRF | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | - | - | 1 | - | Multilayer Chip | compliant | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.15 A | - | 0.01 µH | - | - | - | - | - | - | 0.33mm | 0.6mm | 0.3mm | - | - | - | ||
![]() NTI02B0N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | 500 pH | 500 MHz | 250 mΩ | - | 350 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 µm | - | - | - | No | - | ||
![]() NPIS41LS1R5YTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 4500pc(s) | 0.065 Ω | (L x W x H) 4 x 4 x 1.4 mm | NIC COMPONENTS CORP | - | NIC Components Corp | NPIS41LS1R5YTRF | +125°C | -40°C | 1.46A | - | 125 °C | -40 °C | 1616 | 1.2 mm | 4 mm | SMT | 4 mm | Active | - | - | - | 5.47 | Compliant | Yes | - | 90 MHz | DC RESISTANCE IS MEASURED AT: 30% | - | 30% | - | 30 % | e3 | Yes | EAR99 | NPIS41LS1R5YTRF | 0.065Ω | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | - | Shielded | 1 | - | Rectangular | compliant | - | - | - | 1.5 µH | 100 kHz | 65 mΩ | - | 1.46 A | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 1.46 A | - | 1.5 µH | - | - | shielded | - | - | - | 1.4mm | 4mm | 4mm | - | - | - |