- Type
- Content
- Dim
- Length
- Max. temperature
- Min. temperature
- Width
- Nominal current
- Tolerance ±
- Height
- Features
- Number of Terminals
Attribute column
Manufacturer
NIC Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Content | DC Resistance | Dim | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance ± | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPIS52LS750MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +125°C | -40°C | 0.53A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS52LS750MTRF | 0.89Ω | - | - | - | Shielded | - | - | - | - | 75 µH | 100 kHz | 890 mΩ | 530 mA | - | - | - | - | - | - | - | - | shielded | 2mm | 5mm | 5mm | - | ||
![]() NPIS52LS680MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +125°C | -40°C | 0.53A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS52LS680MTRF | 0.885Ω | - | - | - | Shielded | - | - | - | - | 68 µH | 100 kHz | 885 mΩ | 530 mA | - | - | - | - | - | - | - | - | shielded | 2mm | 5mm | 5mm | - | ||
![]() NTI02D3N8TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI02D3N8TRF | 1.20Ω | - | - | - | - | - | 350 µm | - | - | 3.8 nH | 500 MHz | 1.2 Ω | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NIN-HD8N2JTRF NIC Components | In Stock | - | - | 14 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 6000pc(s) | 0.19 Ω | (L x W) 2 mm x 1.6 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NIN-HD8N2JTRF | +105°C | -40°C | 600mA | 125 °C | -40 °C | 0805 | 1.55 mm | 2.29 mm | SMT | 1.68 mm | Not Recommended | 5.47 | Compliant | Yes | 4700 MHz | Q | 5% | Tape & Reel | 5 % | e3 | Yes | EAR99 | NIN-HD8N2JTRF | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | - | 1 | 1.68 mm | Chip | compliant | 8.2 nH | 250 MHz | 190 mΩ | 600 mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | 0.0082 µH | - | 1.55 mm | 2mm | 1.6mm | No | ||
![]() NPIS52LS8R2MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +125°C | -40°C | 1.65A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPIS52LS8R2MTRF | 0.098Ω | - | - | - | Shielded | - | - | - | - | 8.2 µH | 100 kHz | 98 mΩ | 1.65 A | - | - | - | - | - | - | - | - | shielded | 2mm | 5mm | 5mm | - | ||
![]() NPI42LS1R5MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 3000pc(s) | - | (L x W x H) 4 x 4 x 2.2 mm | - | Yes | - | - | +120°C | -25°C | 1.86A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPI42LS1R5MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 2.2mm | 4mm | 4mm | - | ||
![]() NLI87D122KUF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI85D150MF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTI02D1N9TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 200A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI02D1N9TRF | 0.55Ω | - | - | - | - | - | 350 µm | - | - | 1.9 nH | 500 MHz | 550 mΩ | 200 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NPI41LS270MTRF NIC Components | In Stock | - | - | 12 Weeks | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 4500pc(s) | 0.905 Ω | (L x W x H) 4 x 4 x 1.4 mm | NIC COMPONENTS CORP | Yes | NIC Components Corp | NPI41LS270MTRF | +120°C | -25°C | 0.39A | 120 °C | -25 °C | 1616 | 1.4 mm | 4 mm | SMT | 4 mm | Obsolete | 5.84 | Compliant | Yes | 22 MHz | - | 20% | - | 20 % | - | Yes | EAR99 | NPI41LS270MTRF | - | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Unshielded | compliant | - | 100 kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | NO | 0.39 A | 27 µH | unshielded | 1.4mm | 4mm | 4mm | - | ||
![]() NTI02D2N6TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI02D2N6TRF | 0.80Ω | - | - | - | - | - | 350 µm | - | - | 2.6 nH | 500 MHz | 800 mΩ | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI100C100MUTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D102KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI46C182KTBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPI41LS430MTRF NIC Components | In Stock | - | - | - | - | - | - | - | 4500pc(s) | - | (L x W x H) 4 x 4 x 1.4 mm | - | Yes | - | - | +120°C | -25°C | 0.31A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20% | - | 20 % | - | - | - | NPI41LS430MTRF | - | - | - | - | Unshielded | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | unshielded | 1.4mm | 4mm | 4mm | - | ||
![]() NPIS52LS3R6YTRF NIC Components | In Stock | - | - | - | - | - | - | - | 2500pc(s) | - | (L x W x H) 5 x 5 x 2 mm | - | - | - | - | +125°C | -40°C | 2.5A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 30% | - | 30 % | - | - | - | NPIS52LS3R6YTRF | 0.043Ω | - | - | - | Shielded | - | - | - | - | 3.6 µH | 100 kHz | 43 mΩ | 2.5 A | - | - | - | - | - | - | - | - | shielded | 2mm | 5mm | 5mm | - | ||
![]() NTI02D2N4TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI02D2N4TRF | 0.80Ω | - | - | - | - | - | 350 µm | - | - | 2.4 nH | 500 MHz | 800 mΩ | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NTI02D2N5TRF NIC Components | In Stock | - | - | - | - | - | - | - | 10000pc(s) | - | (L x W x H) 0.6 x 0.3 x 0.23 mm | - | - | - | - | +85°C | -40°C | 150A | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | NTI02D2N5TRF | 0.80Ω | - | - | - | - | - | 350 µm | - | - | 2.5 nH | 500 MHz | 800 mΩ | 150 mA | - | - | - | - | - | - | - | - | Thin film | 0.23mm | 0.6mm | 0.3mm | No | ||
![]() NLI100C101KF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NLI87D102KTBF NIC Components | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |